Hydraulic Motor / System Motion Controllers
2 Results
DMC Controller -- DMC
from PI (Physik Instrumente) L.P.
from PI (Physik Instrumente) L.P.
Key Features. 62.5 µs (250 µs) microsecond per axes servo update rate. Up to 8 axes of motion control. Controls servo motors, step motors, and hydraulics. Maximum encoder input rate up to 22 MHz (Accelera). Non-volatile program memory. Multitasking of four independent programs. Modes of... [See More]
- Motor / System: DC Servo; Full-Step; Half-Step; Microstepping Motor; Hydraulic
- Resolution: 12
- Product: PC-Based
- PC-Based Bus: PCI
Proportional System Controller & Driver -- LS-C10
from Enfield Technologies
from Enfield Technologies
The LS-C10 is a proportional system controller and driver. It is primarily used in conjunction with Enfield Technologies valves and other components to create pneumatic sub-systems. It may also be used to control or drive certain hydraulic and electric motors and systems. The LS-C10 can be... [See More]
- Motor / System: Linear; Pneumatic; Hydraulic
- DC Input: 12 to 15
- Axes: 1.0
- Power: 25 to 30