DSP-based Motion Controllers

6 Results
Digital Multi-Channel Piezo Controller -- E-727
from PI (Physik Instrumente) L.P.

25 kHz control bandwidth. Interfaces: Ethernet, USB and RS-232. Digital inputs and outputs. Optional analog inputs and outputs. DSP 32/64-bit floating point, 375 MHz. 20-bit DAC and ADC resolution. Auto-loading of calibration data from stage ID chip for interchangeability of controller and... [See More]

  • Product: DSP
  • Axes: 3.0
  • Resolution: 20
  • DC Input: 24
Digital Piezo Controller -- E-753
from PI (Physik Instrumente) L.P.

PI is now introducing the next generation of digital controllers: The new E-753 provides a wider range of functionality and, with 24-bit digital/analog converters, offers even higher resolution than the proven E-750 digital controller it replaces. [See More]

  • Product: DSP
  • Axes: 1.0
  • Resolution: 32
  • DC Input: 24
Digital Single Channel Piezo Controller -- E-709.CHG
from PI (Physik Instrumente) L.P.

Output power up to 50 W. Linearity error up to 0.02 %. Fast 25 Mbit/s serial interface. Comprehensive I/O functions. Extensive software support. Fast piezo controller. 1 channel. For piezo-based Nano positioning systems with capacitive sensors. High output current for dynamic applications. Digital... [See More]

  • Product: DSP
  • Axes: 1.0
  • Resolution: 16
  • DC Input: 24
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Product: Controller / Drive; Multi-Axis; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
  • Axes: 1.0 to 8.0
  • AC Input: 100 to 240
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Product: Controller / Drive; Multi-Axis; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
  • Axes: 6.0 to 9.0
  • AC Input: 110 to 230
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Product: Controller / Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
  • Axes: 1.0
  • DC Input: 10 to 80