Dynamic Braking Motion Controllers

10 Results
Driver Card -- CB-016S7
from ITOH Denki USA, Inc.

Features: • Adjustable acceleration and deceleration time (0 to 2.5s). • Stable speed operation. • Manual or automatic recovery of the thermal overload device. • One (1) DIP switch combined with one (1) rotary switch to select up to 20 different fixed speeds. • Forcibly... [See More]

  • Features: Dynamic Braking; Brake Output (optional feature); Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • DC Input: 24
  • Axes: 1.0
  • Continuous Current: 4
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Features: Dynamic Braking; Limit Switch (optional feature); Self Configuration (optional feature)
  • Axes: 1.0 to 1.5
  • Product: Controller / Drive; Speed Controller
  • AC Input: 90 to 264
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Resolution: 32
  • Product: Controller / Drive; PC-Based; MCU
  • Axes: 1.0
Driver Card -- CBM-103F
from ITOH Denki USA, Inc.

Features: Designed for use with the high torque PM635KE (up to 10A). Built in thermal protection for both driver card and Power Moller. Two LED ’s to identify type of error and number of occurrences. Dynamic brake control. Stable speed functions to ensure articles of different weights travel... [See More]

  • Features: Dynamic Braking; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • DC Input: 24
  • Axes: 1.0
  • Continuous Current: 0.0250
Epsilon EP-B Series AC Servo Drives -- EP202-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Features: Dynamic Braking; Limit Switch
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Driver Card -- CBM-105F
from ITOH Denki USA, Inc.

Features: - Provides thermal protection for both Power Moller and driver card. - Two LED ’s to identify type of error. - Error output signal for self diagnosis. - Dynamic brake and servo brake control. - Variable speed by rotary switch or external voltage input. - Direction control by DIP... [See More]

  • Features: Dynamic Braking; Brake Output; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • DC Input: 24
  • Axes: 1.0
  • Continuous Current: 0.0250
Epsilon EP-B Series AC Servo Drives -- EP204-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Features: Dynamic Braking; Limit Switch
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Epsilon EP-B Series AC Servo Drives -- EP206-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Features: Dynamic Braking; Limit Switch
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Epsilon EP-B Series AC Servo Drives -- EP209-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Features: Dynamic Braking; Limit Switch
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 90 to 264
Epsilon EP-B Series AC Servo Drives -- EP216-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Features: Dynamic Braking; Limit Switch
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 90 to 264