Incremental Encoder Motion Controllers

49 Results
PRO Series Programmable Drives -- PRO-A08V48B Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Servo Feedback: Hall Effect; Tachometer; Incremental Encoder; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller
  • Motor / System: DC Brushed; DC Brushless
Digital Motion Controller -- E-712.1AM
from PI (Physik Instrumente) L.P.

Special control algorithms for NEXLINE ® Nano positioning linear-motor actuators. Highly stable 20-bit D/A converter. Servo frequency 50 kHz. Flexible interfaces: Ethernet, RS-232, USB. Digital Motion Controller. The E-712.1AM is a high-performance single channel piezo controller for... [See More]

  • Servo Feedback: Incremental Encoder
  • AC Input: 90 to 240
  • Axes: 1.0
  • Frequency: 50 Hz; 60 Hz
PRO Series Programmable Drives -- PRO-Ax0V80A SA-CAN Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on a new design concept offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors of powers up to 1600W, with 80V nominal voltage. Designed to support both low... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller
  • DC Input: 11 to 50
Motion Controller -- A-81x
from PI (Physik Instrumente) L.P.

The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers are designed and optimized to work with the PIglide line of air bearing... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Axes: 1.0 to 4.0
  • Product: Multi-Axis
  • Motor / System: Voice Coil; DC Motors, 3-phase Brushless Motor
PILine® Motion Controller -- C-867
from PI (Physik Instrumente) L.P.

Optimized for PILine ® Ultrasonic Piezo Linear Motors. High-Bandwidth Encoder Inputs Allow High Speed and Resolution. PID Servo Motion Control with Dynamic Parameter Switching. Integrated Piezo Motor Power Driver. USB, RS-232 and Analog Interfaces (e.g. for Joystick). 4 + 4 Programmable TTL-I/Os... [See More]

  • Servo Feedback: Incremental Encoder
  • DC Input: 24
  • Axes: 1.0 to 2.0
  • Power: 15
PILine® Motion Controller -- C-877
from PI (Physik Instrumente) L.P.

Integrated power amplifier with dynamic frequency control. PID servo control with dynamic parameter switching. Data recorder. Powerful macro programming language, e.g., for stand-alone operation. Extensive software support, e. g., for LabVIEW, shared libraries for. Windows and Linux. Servo... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 2.0
  • Product: Multi-Axis
  • DC Input: 24
Prior PCI ll -- High Speed Controller
from Prior Scientific, Inc.

The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as... [See More]

  • Servo Feedback: Incremental Encoder
  • Resolution: 16
  • Product: Multi-Axis; PC-Based
  • PC-Based Bus: PCI
Digital Servo Drive -- S700
from Kollmorgen Corporation

The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT ® and SynqNet ™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Other; Single Cable Feedback SFD3 and Hiperface DSL
  • Phase  : Single Phase; Three Phase
  • AC Input: 110 to 480
  • Frequency: 50 Hz; 60 Hz
Automation 3200-OEM/Nservo-OEM Control Card
from Aerotech, Inc.

Design Features. Complete motion capabilities include: point-to-point; linear, circular, helical, and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming. 1 to 32 axes of scalable, synchronized motion. Utilizes the power of the... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder; Other; Dynamic Trajectory Correction
  • Resolution: 16
  • Product: PC-Based
  • Axes: 32.0
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Servo Feedback: Hall Effect; Resolver; Tachometer; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 32
  • Product: Controller / Drive; PC-Based; MCU
  • Axes: 1.0
Servo Drive/Controller -- Gemini GV6K
from Parker Hannifin / Automation / Electromechanical Division - Europe

Combines the powerful features of the 6K Controller with the Gemini GV digital servo drive for a complete stand-alone servo solution in one small package. Six powerful ranges for up to 11.8 kW of continuous power. Full ASCII communication capability. Control features such as registration,... [See More]

  • Servo Feedback: Incremental Encoder
  • Resolution: 12
  • Product: Controller / Drive
  • Axes: 1.0
Luminary Servo Drive -- LD-101
from Industrial Indexing Systems, Inc.

Luminary Series Servo Drives provide the OEM market with a low cost but high performance servo drive for use in applications such as x-y tables, actuators, roll feeders, or any requirement where true position, velocity and torque control are desired. The Luminary Series is a cost competitive... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder
  • Continuous Current: 10
  • AC Input: 100 to 240
  • Setup: Computer
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 200 to 230
Servo Drive -- AKD®
from Kollmorgen Corporation

The Kollmorgen AKD ® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine. Paired... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Sine / Cosine; Other; Smart Feedback Device, EnDat2.2, 01, BiSS, HIPERFACE
  • Resolution: 27
  • Product: Multi-Axis (optional feature)
  • AC Input: 120 to 480
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
Motion Controller -- DMC-1810
from Galil

The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Single-Axis Motion Controller -- Aries Controller/Servo Drive
from Parker Hannifin / Automation / Electromechanical Division - Europe

ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Resolution: 12
  • Product: Controller / Drive
  • Axes: 1.0
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Controller / Drive; Speed Controller
  • AC Input: 90 to 264
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Other; Free-Running
  • Axes: 1.0
  • Product: Controller / Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Motion Controller -- DMC-2210
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Universal Motion Control -- 6K Motion Controllers
from Parker Hannifin / Automation / Electromechanical Division - Europe

1-8 axes of stepper/servo control (any combination). Outputs standard +/- 10V or step & direction. Servo update rates of 62.5 axis. Motion Planner Software provided 10 Mbps twisted pair Ethernet. TCP/IP and UDP protocol. 4-8 digital outputs [See More]

  • Servo Feedback: Incremental Encoder
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • PC-Based Bus: Other; Ethernet
Epsilon EP-B Series AC Servo Drives -- EP202-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Ensemble Stand-Alone Multi-Axis Motion Controller
from Aerotech, Inc.

Design Features. Up to 10 axes of coordinated motion. Multiple 10-axis systems can be controlled by a single PC via Ethernet or USB. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear or rotary brushless, DC brush servo... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder; Other; Dynamic Trajectory Correction
  • Resolution: 16
  • Product: PC-Based
  • PC-Based Bus: Other; Ethernet/IP, Modbus TCP
Motion Controller -- DMC-4113
from Galil

The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies, more program... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 16
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • PC-Based Bus: PCI
Epsilon EP-B Series AC Servo Drives -- EP204-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis
  • Axes: 4.0 to 8.0
Motion Controller For Single And Multi-axis Applications -- DMC-1812
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Epsilon EP-B Series AC Servo Drives -- EP206-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Software-Based Machine Controller -- A3200
from Aerotech, Inc.

Design Features. Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming. 1 to 32 axes of scalable, synchronized motion. Utilizes the power of the... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • PC-Based Bus: Other
  • Product: PC-Based
  • Axes: 32.0
PCI Bus Motor Controller -- DMC-1816
from Galil

The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 32
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Epsilon EP-B Series AC Servo Drives -- EP209-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 90 to 264
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Other; Free-Running
  • Axes: 1.0
  • Product: Controller / Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Standalone Motor Controller -- DMC-4010
from Galil

The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 16
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • PC-Based Bus: PCI
Epsilon EP-B Series AC Servo Drives -- EP216-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 90 to 264
Soloist Stand-Alone Single Axis Motion Controller
from Aerotech, Inc.

Design Features. Positioning control for brushless, DC brush-type or stepping motors. Available in models up to 150 A peak current. Ethernet, USB or RS-232 connectivity. Digital current loop. Integral shunt resistor network or optional external shunt. Optional encoder multiplier (opto x1000). CE... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder; Other; Dynamic Trajectory Correction
  • Resolution: 16
  • Product: PC-Based
  • PC-Based Bus: Other; Ethernet/IP, Modbus TCP
MDS Series Multi-Axis Modular Drive Systems -- MD-404
from Nidec Control Techniques

The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]

  • Servo Feedback: Incremental Encoder
  • Axes: 1.0 to 1.5
  • Product: Multi-Axis; Speed Controller
  • AC Input: 187 to 528
Mentor MP Series Flexible DC Drives -- MP105A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Mentor MP Series Flexible DC Drives -- MP210A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Mentor MP Series Flexible DC Drives -- MP350A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Quantum MP Series Flexible DC Drives -- QMP155A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Quantum MP Series Flexible DC Drives -- QMP210A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Quantum MP Series Flexible DC Drives -- QMP350A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback