Tachometer Motion Controllers
from ElectroCraft
DA43 Drives. Technology: PMDC Servo-Linear. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated Linear PMDC Motors. Up to 75 W. This servo-amplifier is built into a fully enclosed rugged aluminum case. Mode of operation is set by simple DIP switches. This drive handles a wide range of power... [See More]
- Servo Feedback: Tachometer
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Permanent Magnet
from ElectroCraft
SCA-L Drives. Technology: PMDC Servo Amplifier. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in... [See More]
- Servo Feedback: Tachometer; Absolute Encoder
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Permanent Magnet
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]
- Servo Feedback: Hall Effect; Tachometer; Incremental Encoder; Sine / Cosine
- Axes: 1.0
- Product: Speed Controller
- Motor / System: DC Brushed; DC Brushless
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Servo Feedback: Hall Effect; Resolver; Tachometer; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
- Resolution: 32
- Product: Controller / Drive; PC-Based; MCU
- Axes: 1.0
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
- Axes: 1.0
- Product: Speed Controller
- AC Input: 24 to 480
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
- Axes: 1.0
- Product: Speed Controller
- AC Input: 24 to 480
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
- Axes: 1.0
- Product: Speed Controller
- AC Input: 24 to 480
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480