Single Phase Motion Controllers

22 Results
716PCDPOH0010 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

Low-voltage single-phase brushless DC motor controller. DC7.2V~25V input, square-wave control with Hall sensors. Power <500W, with speed control. For a motor with 1 pole pair, speed up to 100000rpm. This control board is a non-standard customized product, for reference only. [See More]

  • Phase  : Single Phase
  • DC Input: 7 to 25
  • Product: Speed Controller
  • Power: 500
SGDV Sigma-5 Servo Amplifier -- SGDV-R70A01A
from Yaskawa America, Inc. - Motion Division

10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]

  • Phase  : Single Phase; Three Phase
  • Axes: 1.0
  • Product: Multi-Axis; Speed Controller
  • Motor / System: Linear
Motion Controller -- A-81x
from PI (Physik Instrumente) L.P.

The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers are designed and optimized to work with the PIglide line of air bearing... [See More]

  • Phase  : Single Phase
  • Axes: 1.0 to 4.0
  • Product: Multi-Axis
  • Motor / System: Voice Coil; DC Motors, 3-phase Brushless Motor
PIglide Motion Controller for 4, 6 or 8 Axes -- A-82x
from PI (Physik Instrumente) L.P.

The A-82x motion controller series from PI offers a fully integrated electronics solution with controller, drives, and power supplies in a compact 4-U-high 19-inch rack unit. The A-82x controllers are designed and optimized for PIglide air bearing stages that are equipped with direct drive linear... [See More]

  • Phase  : Single Phase
  • Axes: 4.0 to 8.0
  • Product: Multi-Axis
  • Motor / System: DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
Servo Drive/Controller -- Gemini GV6K
from Parker Hannifin / Automation / Electromechanical Division - Europe

Combines the powerful features of the 6K Controller with the Gemini GV digital servo drive for a complete stand-alone servo solution in one small package. Six powerful ranges for up to 11.8 kW of continuous power. Full ASCII communication capability. Control features such as registration,... [See More]

  • Phase  : Single Phase; Three Phase (optional feature)
  • Resolution: 12
  • Product: Controller / Drive
  • Axes: 1.0
Single Axis Programmable Motion Electronics -- MCSA-30012-1
from H2W Technologies

The MCSA-30012-1 is a fully integrated single-axis programmable motion controller with built in servo amplifier, separate DC power supply, and cables. Assembly will be mounted to a chassis panel and completely wired. It uses a 32-bit RISC processor to provide high processing speeds. The motion... [See More]

  • Phase  : Single Phase
  • Axes: 1.0
  • Resolution: 32
  • AC Input: 100 to 240
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Phase  : Single Phase
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 200 to 230
Digital Multi-Axis Servo Drive -- S400
from Kollmorgen Corporation

This digital multi-axis system operates directly from 115 to 400 VAC lines and provides output current of 3 or 6 Amps RMS/phase, continuous. It supports 1 master and up to 7 extension axes, is CANopen compatible, and is fully programmable via an RS232 interface. These drives are supported for... [See More]

  • Phase  : Single Phase; Three Phase
  • AC Input: 115 to 400
  • Product: Multi-Axis
  • Continuous Current: 3 to 6
Linear Actuator Controls -- 07990762-1
from Joyce/Dayton Corp.

Joyce/Dayton offers a variety of control options for linear actuators, multipurpose actuators, and small horsepower systems. These include single phase AC and DC motor controls as well as AC – DC controls. Features: NEMA 12 CSA approved enclosure. Momentary rocker switch for extending and... [See More]

  • Phase  : Single Phase; Three Phase (optional feature)
  • AC Input: 120
  • Motor / System: Linear
  • Frequency: 50 Hz
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Phase  : Single Phase
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Phase  : Single Phase
  • Axes: 1.0 to 1.5
  • Product: Controller / Drive; Speed Controller
  • AC Input: 90 to 264
Digital Servo Drive -- S700
from Kollmorgen Corporation

The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT ® and SynqNet ™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the... [See More]

  • Phase  : Single Phase; Three Phase
  • Frequency: 50 Hz; 60 Hz
  • AC Input: 110 to 480
  • Continuous Current: 1.5 to 72
Ensemble QDe Desktop Piezo Drive
from Aerotech, Inc.

Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]

  • Phase  : Single Phase
  • Resolution: 20
  • Product: Controller / Drive; Multi-Axis
  • Axes: 10.0
Epsilon EP-B Series AC Servo Drives -- EP202-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Phase  : Single Phase
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Programmable Drive -- AKD® BASIC
from Kollmorgen Corporation

The AKD ® BASIC Series provides all the performance features of our AKD Series, along with built-in machine and motion control that can be programmed in BASIC using Kollmorgen ’s integrated development environment. With control functions on the drive itself, there ’s no need for a... [See More]

  • Phase  : Single Phase; Three Phase
  • Axes: 1.0
  • Resolution: 27
  • AC Input: 120 to 480
Multi-Axis Robotic Controller -- HEX RC
from Aerotech, Inc.

Aerotech ’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200) motion platform. A high-performance processor provides the intense computing power... [See More]

  • Phase  : Single Phase
  • Axes: 6.0
  • Product: Robotic
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid
Epsilon EP-B Series AC Servo Drives -- EP204-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Phase  : Single Phase
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Servo Drive -- AKD®
from Kollmorgen Corporation

The Kollmorgen AKD ® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine. Paired... [See More]

  • Phase  : Single Phase; Three Phase
  • Resolution: 27
  • Product: Multi-Axis (optional feature)
  • AC Input: 120 to 480
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Phase  : Single Phase
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis
  • Axes: 4.0 to 8.0
Epsilon EP-B Series AC Servo Drives -- EP206-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Phase  : Single Phase
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Epsilon EP-B Series AC Servo Drives -- EP209-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Phase  : Single Phase
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 90 to 264
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Phase  : Single Phase; Three Phase
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback