CANbus Motion Controllers

8 Results
PRO Series Programmable Drives -- PRO-A08V48B Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Communication: CANbus; CANopen; USB
  • Axes: 1.0
  • Product: Speed Controller
  • Motor / System: DC Brushed; DC Brushless
PRO Series Programmable Drives -- PRO-Ax0V80A SA-CAN Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on a new design concept offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors of powers up to 1600W, with 80V nominal voltage. Designed to support both low... [See More]

  • Communication: CANbus; EtherCAT
  • Axes: 1.0
  • Product: Speed Controller
  • DC Input: 11 to 50
Format Multi-axis (1-4) Motion Control Board -- Prodigy®/CME PC/104
from Performance Motion Devices

Prodigy ®/CME PC/104 boards provide all the features of the regular Prodigy PC/104 boards but add the capability to download and run C-language programs directly. These boards provide high-performance motion control for scientific, automation, industrial, and robotic applications in a PC/104... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Resolution: 16
  • Product: Speed Controller
  • Axes: 1.0 to 4.0
Juno® Velocity and Torque Motion IC -- MC78113
from Performance Motion Devices

The Juno ® Family of ICs provides advanced velocity and torque control for brushless DC, DC brush, and step motors. Available as a single, one-axis IC, Juno ICs provide full four-quadrant motion control, direct quadrature encoder input, profile generation, field-oriented control (FOC), and much... [See More]

  • Communication: CANbus; RS232; RS485
  • Setup: Computer
  • DC Input: 12 to 56
  • Configuration: PCB Mount
Machine-Controller Multi-axis (1-4) Board -- Prodigy®/CME
from Performance Motion Devices

Prodigy ®/CME Machine-Controller boards provide high-performance motion control for medical, scientific, automation, industrial, and robotic applications. Available in 1, 2, 3, and 4-axis configurations, these boards support DC brush, brushless DC, and step motors and allow user-written... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Axes: 1.0 to 4.0
  • Resolution: 16
  • DC Input: 12 to 56
Magellan® Multi-axis Positioning Motion Control IC -- MC58000
from Performance Motion Devices

The Magellan ® MC58000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, the MC58000 is a two-IC chipset that provides position and velocity control for Brushless DC, step, and DC... [See More]

  • Communication: CANbus; RS232; RS485
  • Resolution: 16
  • Product: Multi-Axis
  • Axes: 1.0 to 4.0
Magellan® Multi-axis Pulse and Direction Motion Control IC -- MC55000
from Performance Motion Devices

The Magellan ® MC55000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, this flexible and powerful chipset provides profile generation, direct quadrature encoder input, and pulse... [See More]

  • Communication: CANbus; RS232; RS485
  • Resolution: 16
  • Product: Multi-Axis
  • Axes: 1.0 to 4.0
Magellan® Single-axis Positioning Motion Control IC -- MC58113
from Performance Motion Devices

Our Magellan ® MC58113 Motion Control IC provides high-performance motion control with an integrated digital current loop for medical, scientific, robotics, and automation applications. Available as a single, one-axis IC, the MC58113 IC is a programmable device that provides positioning,... [See More]

  • Communication: CANbus; RS232; RS485
  • Axes: 1.0
  • Resolution: 16
  • DC Input: 12 to 56