Bearings (BQ) Metal Rod and Bar Stock

6 Results
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
  • Specifications: AMS; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
C54400 Phosphor Bronze B-2 Free Cutting -- Rounds
from National Bronze & Metals Inc.

C54400 Phosphor Bronze "B-2" "Free Cutting" ASTM B139, ASTM B140, QQ-B-750. C54400 Phosphor Bronze is the finest bearing alloy that the industry has to offer. It is an extremely machinable alloy that is equalled by few in the wrought metal industry as a bearing alloy. When annealed, this metal can... [See More]

  • Applications: Bearings or Bearing Quality; HV / Electrical; Wear resistant parts or tooling
  • UNS Number: 54400
  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-139, QQ-B 750
B04 Bronze Bars
from Bunting Bearings, LLC

B04 is a “GREEN ” non-leaded alloy. Copper-Bismuth Bronze C89835 Federalloy III (932 Version). Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool... [See More]

  • Applications: Bearings or Bearing Quality
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Copper
  • Width / OD: 1 to 10
Sinterd Bronze Bar Stock -- Oilite ®
from Beemer Precision, Inc.

Self-lubricating oil impregnated sintered bronze. [See More]

  • Applications: Bearings or Bearing Quality
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Copper
  • Width / OD: 0.2500 to 9
C93200 (SAE 660) Bronze Bars
from Bunting Bearings, LLC

High-Leaded Tin Bronze. CDA 932. SAE 660. 83-7-7-3. ASTM B505. Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid and... [See More]

  • Applications: Bearings or Bearing Quality
  • Specifications: SAE
  • Type: Copper
  • Shape / Form: Bar Stock; Round Bar or Rod Stock