AMS Metal Rod and Bar Stock

18 Results
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 28000 to 147000
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Specifications: AMS; UNS
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 130000
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 80000 to 100000
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 120000 to 160000
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 185000
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 75000 to 120000
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 90000 to 190000
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 70000 to 115000
Stainless Steel Alloy, Austenitic -- 304
from Ulbrich Stainless Steels & Special Metals, Inc.

304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number: 30400
  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod; Flats / Rectangular Bar (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
C11000 Electrolytic Tough Pitch Copper -- Rounds
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
  • UNS Number: 11000
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Controlled Expansion Strip/Coil -- Alloy 46
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 46% Nickel, balance Iron; used in a variety of electronic applications, especially for glass and ceramic seals. [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; F-30, Mil 1-23011 Class 4, AMS 1-23011 Class 4
  • Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock (optional feature)
  • Type: Miscellaneous Ferrous Alloy
  • UTS: 80000
Leaded Red Brass -- CDA: C83600
from Concast Metal Products Co.

Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications. [See More]

  • Specifications: AMS; ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; ASARCON
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Hex; Squares
  • Type: Copper; Alloy
  • UTS: 37000
Aerospace Alloy -- AMS 4951
from Universal Wire Works Inc.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]

  • Specifications: AMS
  • Shape / Form: Bar Stock (optional feature); Flats / Rectangular Bar (optional feature); Squares (optional feature)
  • Type: Refractory / Reactive; Titanium
  • UTS: 50000
Stainless Steel Sheet AMS 5604 -- 17-4PH
from United Performance Metals

17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 17400
  • Type: Stainless
  • Shape / Form: Bar Stock
Controlled Expansion/Glass Sealing Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Magnetic Bar Stock -- efi Alloy 50 FM
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
  • UNS Number: 94840
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
Magnetic Bar Stock -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar