Pure / Very Low Alloy Metal Rod and Bar Stock
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; UNS
- UTS: 55000 to 110000
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
- UNS Number: 11000
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.1250 to 6
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Applications: Electronics or semiconductors
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; F-3 Gr 4
- Thickness: 0.1250 to 3.5
from Ed Fagan, Inc.
Carpenter VIM VAR Core Iron is a low carbon magnetic iron produced using vacuum induction melting plus vacuum arc re-melting practices. Other elements commonly found in low carbon irons are held as low as possible to ensure good DC magnetic properties. This double melting technique controls the... [See More]
- Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Specifications: ASTM / ASME; A848
- Thickness: 0.1250 to 3.62
from Ed Fagan, Inc.
Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]
- Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
- Thickness: 0.0150
- Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock
- Width / OD: 0.5000 to 2
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Carpenter VIM VAR Core Iron is a low carbon magnetic iron produced using vacuum induction melting plus vacuum arc re-melting practices. Other elements commonly found in low carbon irons are held as low as possible to ensure good DC magnetic properties. This double melting technique controls the... [See More]
- Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Specifications: ASTM / ASME; A848
- Thickness: 0.1250 to 3.62
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; ASTM B 777-07
- Width / OD: 0.0600 to 6