Wear Resistant / High Speed Metal Rod and Bar Stock
Last Updated: February 12, 2025
Description
Wear resistant and high-speed metal rod and bar stock are specialized materials designed to maintain their structural integrity and performance under high-stress conditions. These materials are engineered to resist wear and retain hardness and strength at elevated temperatures, making them ideal for demanding environments.
Working Principle
The effectiveness of wear resistant and high-speed metal rod and bar stock lies in their composition and treatment. These materials often include high-speed tool steels, which are alloyed with elements such as tungsten, molybdenum, and vanadium. These elements contribute to the material's ability to maintain hardness and strength at temperatures up to or exceeding 760°C. The wear resistance is achieved through a combination of hardness and toughness, allowing the material to withstand abrasive forces and high-speed operations without significant degradation.
Applications
Wear resistant and high-speed metal rod and bar stock are commonly used in the manufacturing of cutting tools such as drill bits, knives, and dies. They are also utilized in machine components like rolls and stamps, where maintaining sharpness and structural integrity is crucial. Specific examples include their use in the production of screws and other fasteners that require precise and durable threading.
Advantages over other Metal Rod and Bar Stock
Compared to standard metal rod and bar stock, wear resistant and high-speed variants offer superior performance in high-temperature and high-wear environments. For instance, tool steels used in these products can retain their hardness and cutting ability at temperatures where other metals would soften and lose effectiveness. This makes them particularly advantageous in applications requiring prolonged exposure to heat and friction.
Limitations
Despite their advantages, wear resistant and high-speed metal rod and bar stock can be more expensive than standard materials due to their specialized composition and manufacturing processes. Additionally, they may require more complex machining and handling techniques, which can increase production time and costs.
Considerations
When selecting wear resistant and high-speed metal rod and bar stock, it is important to consider the initial costs, which can be higher due to the specialized alloys and treatments involved. Operating expenses may also be elevated if the application requires frequent replacement or maintenance due to extreme conditions. However, the durability and performance benefits can offset these costs in applications where precision and longevity are critical. Additionally, the accuracy of machining and the potential need for specialized equipment should be factored into the decision-making process.
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Features: Superalloy; Wear Resistant
- Specifications: AMS; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Features: Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
from National Bronze & Metals Inc.
C18000 Copper Chromium Nickel Silicon RWMA Class III. Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear resistance... [See More]
- Features: Heat Resistant; Wear Resistant
- UNS Number: 18000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: CDA; UNS; RWMA Class III