Refractory / Reactive (UNS R) Metal Rod and Bar Stock

28 Results
Controlled Expansion Alloy Kovar®
from Leading Edge Metals & Alloys, Inc.

Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]

  • Type: Cobalt; Nickel; Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Molybdenum Cleaned Rod -- 053599002901
from Elmet Technologies LLC

Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.1250
  • Shape / Form: Bar Stock; Coil Stock / Wire Rod; Round Bar or Rod Stock
  • Length: 72
Aerospace Alloy -- AMS 4951
from Universal Wire Works Inc.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]

  • Type: Refractory / Reactive; Titanium
  • Shape / Form: Bar Stock (optional feature); Flats / Rectangular Bar (optional feature); Squares (optional feature)
  • Specifications: AMS
  • UTS: 50000
Molybdenum Rod
from Rhenium Alloys, Inc.

Molybdenum alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Industries Served: • Aerospace. • Military. [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Molybdenum Rod Stock C&S
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 0.0250 to 7
DENSIMET® Rods
from Plansee SE

PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of... [See More]

  • Type: Refractory / Reactive
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Chatter Free Metal -- F1701A0125
from Mi-Tech Metals

Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • Thickness: 0.1250
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
  • Width / OD: 0.1250
5000 Series -- WL-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Type: Refractory / Reactive; Titanium; Alloy
  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Features: LightAlloy
Molybdenum Rod
from Thermo Shield

Molybdenum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.0200 to 5.59
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
High-Temperature, Corrosion-Resistant, Refractory Metal Molybdenum
from Leading Edge Metals & Alloys, Inc.

Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Molybdenum Flat Stock -- 053599004066
from Elmet Technologies LLC

Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Thickness: 1.00E-3
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Width / OD: 12
Rhenium Bar
from Rhenium Alloys, Inc.

Rhenium Alloys specializes in a variety of materials including pure rhenium, pure molybdenum, and their alloys, pure tungsten, and variety of copper-tungsten alloys. Their goal is to use these materials to obtain the best results for your application. Let them help you determine which material and... [See More]

  • Type: Refractory / Reactive
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Molybdenum Rod Stock CG
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 0.0250 to 7
Molybdenum Rods
from Plansee SE

Shop rods made of molybdenum and titanium-zirconium-molybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
High-Density Tungsten Alloys -- HD 17
from Mi-Tech Metals

Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required. [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • UTS: 110000
  • Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
  • Yield Strength (YS): 90000
Molybdenum Tube
from Thermo Shield

Molybdenum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.0200 to 0.8660
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • I.D.: 0.0120 to 0.7880
High-Temperature, Corrosion-Resistant, Refractory Metal Niobium
from Leading Edge Metals & Alloys, Inc.

Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]

  • Type: Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Molybdenum Rod Stock Forged -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 0.5000 to 7
Niobium Rods
from Plansee SE

We place the emphasis on absolute precision during the production of our niobium and tantalum rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. We manufacture rods made of niobium and tantalum in a length of up to... [See More]

  • Type: Refractory / Reactive
  • Nonferrous: Niobium / Niobium Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Tantalum Rods
from Thermo Shield

Tantalum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]

  • Type: Refractory / Reactive
  • Width / OD: 0.0790 to 1.25
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Nonferrous: Tantalum
High-Temperature, Corrosion-Resistant, Refractory Metal Tantalum
from Leading Edge Metals & Alloys, Inc.

Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]

  • Type: Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Tungsten Rod Stock CG
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]

  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; B-364, B-365, B-521
  • Width / OD: 0.0250 to 7
Tungsten Rods
from Plansee SE

Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet ®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten... [See More]

  • Type: Refractory / Reactive; Tungsten
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Tantalum Tube
from Thermo Shield

Tantalum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]

  • Type: Refractory / Reactive
  • Width / OD: 0.1250 to 0.7500
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • I.D.: 0.0150 to 0.0200
High-Temperature, Corrosion-Resistant, Refractory Metal Tungsten
from Leading Edge Metals & Alloys, Inc.

Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Tungsten Alloy Rod
from Ed Fagan, Inc.

Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]

  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; ASTM B 777-07
  • Width / OD: 0.0600 to 6
Tungsten Rods
from Thermo Shield

Tungsten rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]

  • Type: Refractory / Reactive; Tungsten
  • Width / OD: 0.0100 to 0.5000
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Thermocouple Alloy Rhenium-Tungsten
from Leading Edge Metals & Alloys, Inc.

For use in extremely high-heat environments, type C thermocouples are made from alloys containing different rhenium-tungsten ratios. Rhenium-Tungsten is also used in traditional tungsten applications when greater ductility is desired. [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24