Forged Metal Rod and Bar Stock
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Processing, Temper & Finish: Forged; Wrought; Annealed; Hardened / Heat Treated
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Processing, Temper & Finish: Forged; Wrought; Annealed; Hardened / Heat Treated
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Processing, Temper & Finish: Forged; Wrought; Ground / Machined; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Processing, Temper & Finish: Forged; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Processing, Temper & Finish: Forged; Wrought; Annealed
- Specifications: AMS; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Processing, Temper & Finish: Forged; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Processing, Temper & Finish: Forged; Wrought; Cold Finished, Rolled or Cold Drawn; Ground / Machined; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Processing, Temper & Finish: Forged; Wrought; Ground / Machined; Annealed; Hardened / Heat Treated
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
from Materion Corporation
MoldMAX HH (High Hard) by Materion Brush Performance Alloys is the premier copper mold alloy. This alloy has a hardness and strength comparable with standard tool steels but its thermal conductivity is at four to six times higher. [See More]
- Processing, Temper & Finish: Forged; Wrought
- Shape / Form: Bar Stock (optional feature); Squares (optional feature)
- Type: Copper
- Applications: Wear resistant parts or tooling