Rod / Round Bar Stock Metal Rod and Bar Stock
from MarsMetal
Mars Metal Company, Specialty Casting Division is your supplier for extruded lead pipe and bar products. The extrusion process provides a very accurate shape that is very dense. The pressures necessary for extruding pipes or shapes ensures very little porosity in the lead and it provides a very... [See More]
- Shape / Form: Bar Stock (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
- Applications: BuildingConstruction
- Type: LowMelting; Lead
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
from Isabellenhutte USA
Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
- Type: Copper; Alloy
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- UTS: 114000
from RS Components, Ltd.
Phosphor bronze rod,13in L 5/8in dia [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 13
- Width / OD: 0.6250
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- UTS: 100000
from RS Components, Ltd.
Phosphor bronze rod,13in L 3/4in dia [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 13
- Width / OD: 0.7500
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
from RS Components, Ltd.
Phosphor bronze rod,13in L 7/8in dia [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 13
- Width / OD: 0.8750
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- UTS: 28000 to 147000
from RS Components, Ltd.
Phosphor bronze rod,13in L 1in dia [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 13
- Width / OD: 1
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
- Specifications: AMS; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- UTS: 130000
from RS Components, Ltd.
Phosphor bronze rod,13in L 1 1/4in dia [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 13
- Width / OD: 1.25
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- UTS: 80000 to 100000
from RS Components, Ltd.
Phosphor bronze rod,13in L 1 1/2in dia [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 13
- Width / OD: 1.5
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- UTS: 120000 to 160000
from RS Components, Ltd.
Phosphor bronze rod,13in L 2in dia [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 13
- Width / OD: 2
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- UTS: 185000
from RS Components, Ltd.
RS PRO 118360 Metal Rod [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: 6082-t6
- Type: Aluminum
- Width / OD: 0.4724
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- UTS: 75000 to 120000
from RS Components, Ltd.
RS PRO 118708 Metal Rod [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: 6082-t6
- Type: Aluminum
- Width / OD: 0.7874
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- UTS: 90000 to 190000
from RS Components, Ltd.
RS PRO 132175 Metal Rod [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: 6082-t6
- Type: Aluminum
- Width / OD: 0.9843
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- UTS: 70000 to 115000
from RS Components, Ltd.
RS PRO 118030 Metal Rod [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: 6082-t6
- Type: Aluminum
- Width / OD: 1.18
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- UTS: 55000 to 110000
from RS Components, Ltd.
6082T6 Aluminium rod, 5mmdia x 1m, 10 pk [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: 6082-t6
- Type: Aluminum
- Width / OD: 0.1969
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- UTS: 100000
from RS Components, Ltd.
6082T6 Aluninum rod, 15mmdia x 1m, 2 pk [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: 6082-t6
- Type: Aluminum
- Width / OD: 0.5906
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- UTS: 95000 to 105000
from RS Components, Ltd.
6082T6 Aluminium rod, 40mmdia x 1m, 1 pk [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: 6082-t6
- Type: Aluminum
- Width / OD: 1.57
from RS Components, Ltd.
Leaded gunmetal rod,13in L 5/8in dia [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 13
- Width / OD: 0.6250
from RS Components, Ltd.
Leaded gunmetal rod,13in L 7/8in dia [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 13
- Width / OD: 0.8750
from G.L. Huyett
We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
- Thickness: 0.1250 to 1
- Type: Copper
- Width / OD: 0.5000 to 6
from Kloeckner Metals Corporation
Standard Lengths 12' and 20' [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Applications: Automotive or Vehicular; BuildingConstruction; Mining
- Specifications: AISI
from Reid Supply
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.2500
- Type: Aluminum; Aluminum
- Length: 36
from Thermo Shield
Molybdenum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.0200 to 5.59
- Type: Molybdenum; Refractory / Reactive
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- UNS Number: 14052
- Type: Nickel
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
from MicroGroup
Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; ASTM A484
- Type: Stainless
- Width / OD: 0.0930 to 2
from Bunting Bearings, LLC
B04 is a “GREEN ” non-leaded alloy. Copper-Bismuth Bronze C89835 Federalloy III (932 Version). Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 1 to 10
- Type: Copper
- Applications: Bearings or Bearing Quality
from Concast Metal Products Co.
Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME
- Type: Copper; Alloy
- Width / OD: 0.6250 to 3
from Rhenium Alloys, Inc.
Molybdenum alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Industries Served: • Aerospace. • Military. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
- Type: Molybdenum; Refractory / Reactive
from Corey Steel Company
Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]
- Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock; Squares
- Specifications: AISI; ASTM / ASME
- Type: CarbonSteel
- Thickness: 0.1870 to 4
from Quality Bearings & Components
Sintered Bronze. SOLID BAR STOCK – INCH. • Oil-Impregnated Bronze SAE 841. • Self-Lubricating. NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.2500
- Type: Copper
- Length: 2
from Beemer Precision, Inc.
Self-lubricating oil impregnated sintered iron/copper. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.3750 to 4.88
- Type: Copper
from Elmet Technologies LLC
Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]
- Shape / Form: Bar Stock; Coil Stock / Wire Rod; Round Bar or Rod Stock
- Width / OD: 0.1250
- Type: Molybdenum; Refractory / Reactive
- Length: 72
from Umicore Metal Deposition Solutions
Coating material. Aluminium. Purity. 99.98%. Form. Rod. Dimensions. Ø 6 x 13 mm. Quantity. 1 kg. Theoretical density at 20 °C in g/cm ³. 2.7. Melting point in °C. 660. 10 ⁻ ² mbar in °C. 1210. 10 ⁻ ¹ mbar in °C. 1360. Boiling point in °C. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.2362
- Type: Aluminum
- Length: 0.5118
from Quorum Technologies
A range of carbon materials suitable for our carbon coaters are available. Carbon fibre can be supplied in standard purity or high purity and in varying lengths. Carbon rods are high purity and are available as 3.05mm diameter or 6.15mm diameter (depending upon coating system) and in various lengths... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: CarbonSteel
from Hoover Steel, Inc.
Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed!. Cold Rolled Squares and Hex Bars available upon request. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Applications: BuildingConstruction
- Type: CarbonSteel
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Materion Corporation
Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Applications: Electronics or semiconductors; Semiconductor, Optical Coating
- Type: Aluminum; Alloy
- Features: LightAlloy
from Mi-Tech Metals
Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
- Thickness: 0.1250
- Type: Refractory / Reactive; Tungsten; Alloy
- Width / OD: 0.1250
from Princess Auto Limited
1 in. Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 1
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Plansee SE
PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: Refractory / Reactive
from Roda Specialty Steel
Grade: B16 Cold Finished, Quenched & Tempered [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.3750
- Type: AlloySteel
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Hardened / Heat Treated
from G.L. Huyett
Drill rod is used in the manufacture of tools and dies, punches, drills, gauges, pins and other machine parts that require high strength and durability. It is ideal for use in power drive shafts and other precision applications. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME
- Type: ToolSteel
- Length: 36 to 144
from Reid Supply
CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME
- Type: Copper; Brass
- Width / OD: 0.5000
from Thermo Shield
Molybdenum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
- Width / OD: 0.0200 to 0.8660
- Type: Molybdenum; Refractory / Reactive
- I.D.: 0.0120 to 0.7880
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
from Bunting Bearings, LLC
High-Leaded Tin Bronze. CDA 932. SAE 660. 83-7-7-3. ASTM B505. Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid and... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: SAE
- Type: Copper
- Width / OD: 0.3750 to 4
from Rhenium Alloys, Inc.
Rhenium Alloys specializes in a variety of materials including pure rhenium, pure molybdenum, and their alloys, pure tungsten, and variety of copper-tungsten alloys. Their goal is to use these materials to obtain the best results for your application. Let them help you determine which material and... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: Refractory / Reactive
from Corey Steel Company
We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]
- Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock; Squares
- Specifications: AISI; ASTM / ASME
- Type: AlloySteel
- Thickness: 0.1870 to 4
from Hoover Steel, Inc.
Hot Rolled Rounds Other sizes available upon request. Half Round available upon request. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Applications: BuildingConstruction
- Type: CarbonSteel
- Processing, Temper & Finish: Hot Rolled
from Princess Auto Limited
1/2 " Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 0.5000
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Plansee SE
Shop rods made of molybdenum and titanium-zirconium-molybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: Molybdenum; Refractory / Reactive
from Reid Supply
Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients... [See More]
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
- Width / OD: 1
- Type: Copper; Bronze
- Length: 6.5
from Thermo Shield
Tantalum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.0790 to 1.25
- Type: Refractory / Reactive
- Nonferrous: Tantalum
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.1250 to 6
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Applications: Electronics or semiconductors
from Bunting Bearings, LLC
Powdered Metal Cored Bronze Bars. Many sizes available. [See More]
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
- Specifications: SAE
- Type: Copper
- Width / OD: 1 to 8
from Corey Steel Company
Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper... [See More]
- Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock; Squares
- Specifications: CDA
- Type: Copper
- Thickness: 0.0938 to 4
from Hoover Steel, Inc.
Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Applications: BuildingConstruction
- Type: Stainless
from Princess Auto Limited
1/4 " Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 0.2000
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Plansee SE
We place the emphasis on absolute precision during the production of our niobium and tantalum rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. We manufacture rods made of niobium and tantalum in a length of up to... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Nonferrous: Niobium / Niobium Alloy
- Type: Refractory / Reactive
from Reid Supply
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.5000
- Type: Stainless; Stainless Steel
- Length: 72
from Thermo Shield
Tantalum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
- Width / OD: 0.1250 to 0.7500
- Type: Refractory / Reactive
- I.D.: 0.0150 to 0.0200
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; F-3 Gr 4
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.1250 to 3.5
from Bunting Bearings, LLC
Powdered Metal Solid Bronze Bars. Many sizes available. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: SAE
- Type: Copper
- Width / OD: 0.2500 to 8
from Princess Auto Limited
3/4 in. Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 0.7500
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Plansee SE
Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet ®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: Refractory / Reactive; Tungsten
from Thermo Shield
Tungsten rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.0100 to 0.5000
- Type: Refractory / Reactive; Tungsten
from Ed Fagan, Inc.
An alloy of 49% Cobalt, and 2%Vanadium, balance Iron. This alloy exhibits the highest magnetic saturation of any commercial alloy and excels in applications where this attribute is needed. This alloy has higher mechanical strength than other soft magnetic alloys. [See More]
- Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock
- Specifications: AMS; MIL-SPEC / QQS
- Type: Alloy; Miscellaneous Ferrous Alloy
- Thickness: 0.0020 to 0.0500
from Bunting Bearings, LLC
Powdered Metal Iron Copper Bar. Many sizes available. [See More]
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
- Specifications: SAE
- Type: Copper
- Width / OD: 1 to 4.88
from Princess Auto Limited
3/8 " Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 0.3000
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Ed Fagan, Inc.
Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]
- Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock
- Thickness: 0.0150
- Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
- Width / OD: 0.5000 to 2
from Bunting Bearings, LLC
Powdered Metal SAE 863 Iron Copper Solid Bar. Many sizes available. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: SAE
- Type: Copper
- Width / OD: 0.3750 to 2.88
from Princess Auto Limited
5/8 in. Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 0.6000
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0250 to 7
from Princess Auto Limited
Aluminum Round Rod [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.5000
- Type: Aluminum
- Length: 96
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Alloy
- Width / OD: 0.5000 to 7
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; ASTM B 777-07
- Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0600 to 6