Specialty / Other Metal Rod and Bar Stock
from Nucor Cold Finish Group
The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys... [See More]
- Specifications: AISI; 1018, Other Grades Available
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Type: CarbonSteel (optional feature); AlloySteel (optional feature)
- Applications: Bearings or Bearing Quality (optional feature)
from National Bronze & Metals Inc.
C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-196, AMS4533, RWMA CLASS IV
- UNS Number: 17200
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
from Concast Metal Products Co.
Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications. [See More]
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; ASARCON
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Hex; Squares
- Type: Copper; Alloy
- UTS: 45000