Squares / Square Bar Metal Rod and Bar Stock

15 Results
Lead Bricks
from MarsMetal

Our MarShield division manufactures straight, interlocking, and corner lead bricks, commonly used for radiation shielding or ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. [See More]

  • Shape / Form: Bar Stock; Squares
  • Applications: BuildingConstruction
  • Type: LowMelting; Lead
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
Hastelloy® C276 - Bar
from High Performance Alloys, Inc.

HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]

  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock; Squares
  • Specifications: ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 110000
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 120000 to 160000
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • UTS: 90000 to 190000
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • UTS: 95000 to 105000
Bronze Stock
from G.L. Huyett

We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]

  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
  • Thickness: 0.1250 to 1
  • Type: Copper
  • Width / OD: 0.5000 to 6
C11000 Electrolytic Tough Pitch Copper -- Squares
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Shape / Form: Bar Stock; Squares
  • UNS Number: 11000
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
Cold Finished Steel Bar Series 10XX -- 1018
from Corey Steel Company

Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]

  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock; Squares
  • Specifications: AISI; ASTM / ASME
  • Type: CarbonSteel
  • Thickness: 0.1870 to 4
Cold Drawn Squares
from Nucor Cold Finish Group

The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys... [See More]

  • Shape / Form: Bar Stock; Squares
  • Specifications: AISI; 1018, 1215, 4140, Other Grades Available
  • Type: CarbonSteel (optional feature); AlloySteel (optional feature)
  • Applications: Bearings or Bearing Quality (optional feature)
Stainless Steel Bar -- SB303.187
from Roda Specialty Steel

Grade: 303 PLUS ACD [See More]

  • Shape / Form: Bar Stock; Squares
  • Width / OD: 0.1875
  • Type: Stainless
  • Features: Austenitic
AISI C1018 Steel Cold Finished Squares
from Kloeckner Metals Corporation

Standard Lengths 12' [See More]

  • Shape / Form: Bar Stock; Squares
  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Specifications: AISI
Hot Rolled Square -- 1-1/4"
from Hoover Steel, Inc.

Hot Rolled. Other sizes available upon request. [See More]

  • Shape / Form: Bar Stock; Squares
  • Applications: BuildingConstruction
  • Type: CarbonSteel
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Squares
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
  • Type: Copper; Alloy
  • Width / OD: 1 to 15
Cold Finished Steel Bar Series 41LXX -- 41L40
from Corey Steel Company

We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]

  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock; Squares
  • Specifications: AISI; ASTM / ASME
  • Type: AlloySteel
  • Thickness: 0.1870 to 4
Free Cutting Brass CDA 36000 ASTM B 16
from Corey Steel Company

Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper... [See More]

  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock; Squares
  • Specifications: CDA
  • Type: Copper
  • Thickness: 0.0938 to 4