Titanium / Titanium Alloy Metal Rod and Bar Stock
from Materion Corporation
Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]
- Type: Refractory / Reactive; Titanium; Alloy
- Applications: Electronics or semiconductors; Semiconductor, Optical Coating
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Features: LightAlloy
from Plansee SE
PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of... [See More]
- Type: Molybdenum; Refractory / Reactive; Titanium
- Nonferrous: Zirconium
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Leading Edge Metals & Alloys, Inc.
Titanium is a silvery-white, corrosion-resistant metal with a high strength-to weight ratio. Because it is both light and strong, it is used extensively throughout the automotive and aerospace industries. Its ability to maintain strength even with prolonged exposure to saltwater also makes it... [See More]
- Type: Refractory / Reactive; Titanium; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Bar Stock (optional feature)
- Width / OD: 12 to 24
from Universal Wire Works Inc.
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]
- Type: Refractory / Reactive; Titanium
- Shape / Form: Bar Stock (optional feature); Flats / Rectangular Bar (optional feature); Squares (optional feature)
- Specifications: AMS
- UTS: 50000