Automotive / Vehicular Metal Rod and Bar Stock

9 Results
Resistance Alloy -- ISA-BRAZE 970
from Isabellenhutte USA

Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]

  • Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Copper; Alloy
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
High-Temperature, Corrosion-Resistant, Refractory Metal Niobium
from Leading Edge Metals & Alloys, Inc.

Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Electronics or semiconductors
  • Shape / Form: Bar Stock (optional feature)
  • Type: Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
C11000 Electrolytic Tough Pitch Copper -- Rounds
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical
  • UNS Number: 11000
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
High-Density Tungsten Alloys -- HD 17
from Mi-Tech Metals

Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required. [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Chemical or material processing; Oil & Gas Wells; Medical; Radiation Shielding
  • Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
  • Type: Refractory / Reactive; Tungsten; Alloy
  • UTS: 110000
AISI 1008 Steel Mill Edge Hot Rolled Strips
from Kloeckner Metals Corporation

Standard Lengths 20' [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Shape / Form: Bar Stock
  • Specifications: AISI
Tungsten Alloy Rod
from Ed Fagan, Inc.

Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular
  • Specifications: ASTM / ASME; ASTM B 777-07
  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Stainless Steel Alloy, Austenitic -- 304
from Ulbrich Stainless Steels & Special Metals, Inc.

304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]

  • Applications: Automotive or Vehicular; Biomaterial; Oil & Gas Wells; Pressure Vessel (PVQ); Air Bag Sensors, Flexible Hoses, Hypodermic Needles, Oil Well Filter Screen, Surgical Instruments, Cryogenic Components, Hinges, Bellows, Clamps
  • UNS Number: 30400
  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
High-Temperature, Corrosion-Resistant, Refractory Metal Titanium
from Leading Edge Metals & Alloys, Inc.

Titanium is a silvery-white, corrosion-resistant metal with a high strength-to weight ratio. Because it is both light and strong, it is used extensively throughout the automotive and aerospace industries. Its ability to maintain strength even with prolonged exposure to saltwater also makes it... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Biomaterial; Marine
  • Shape / Form: Bar Stock (optional feature)
  • Type: Refractory / Reactive; Titanium; Alloy
  • Thickness: 1.00E-3 to 2