Controlled / Low Expansion Alloy Metal Rod and Bar Stock
from Leading Edge Metals & Alloys, Inc.
Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]
- Features: Controlled / Low Expansion Alloy
- Shape / Form: Bar Stock (optional feature)
- Type: Nickel; Alloy
- Thickness: 1.00E-3 to 2
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 46% Nickel, balance Iron; used in a variety of electronic applications, especially for glass and ceramic seals. [See More]
- Features: Controlled / Low Expansion Alloy; Corrosion Resistant
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; F-30, Mil 1-23011 Class 4, AMS 1-23011 Class 4
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock (optional feature)
from Leading Edge Metals & Alloys, Inc.
Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]
- Features: Controlled / Low Expansion Alloy
- Shape / Form: Bar Stock (optional feature)
- Type: Cobalt; Nickel; Refractory / Reactive; Alloy
- Thickness: 1.00E-3 to 2
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals. [See More]
- Features: Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 94100
- Type: Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 5
from Leading Edge Metals & Alloys, Inc.
With an extremely low coefficient of thermal expansion, approximately one-tenth that of carbon steel at temperatures up to 400 ° F, Invar ® is often thought of as the material of choice for low expansion nickel alloy applications. The ability to maintain strength at very low temperatures... [See More]
- Features: Controlled / Low Expansion Alloy
- Shape / Form: Bar Stock (optional feature)
- Type: Nickel; Alloy
- Thickness: 1.00E-3 to 2
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Features: Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 14052
- Type: Nickel
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Features: Controlled / Low Expansion Alloy; Corrosion Resistant
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Features: Controlled / Low Expansion Alloy; Corrosion Resistant
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.1250 to 6
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Features: Controlled / Low Expansion Alloy; Corrosion Resistant
- Specifications: ASTM / ASME; F-3 Gr 4
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Bar Stock; Round Bar or Rod Stock