Copper, Brass or Bronze Alloy (UNS C) Metal Rod and Bar Stock

25 Results
0.25" O.D. By 2" Long oil impregnated bronze bar -- A 7B 4-SSB02
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Type: Copper
  • Width / OD: 0.2500
  • Shape / Form: Bar Stock
  • Length: 2
Metal Bars & Metal Rods -- 680909
from RS Components, Ltd.

HDHC copper rod stock,24in L 1/4in dia [See More]

  • Type: Copper
  • Width / OD: 0.2500
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Length: 24
Resistance Alloy -- ISA-BRAZE 970
from Isabellenhutte USA

Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]

  • Type: Copper; Alloy
  • Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
0.5" I.D., 1" O.D. BY 6.5" Long oil impregnated bronze bar -- A 7B 4-SCB0408
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Type: Copper
  • Width / OD: 1
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column)
  • Length: 6.5
Metal Bars & Metal Rods -- 7286882
from RS Components, Ltd.

RS PRO 16543 Metal Bar [See More]

  • Type: Copper
  • Shape / Form: Bar Stock
  • Specifications: Cz121/cw614n
  • Width / OD: 0.7500
Metal Bars & Metal Rods -- 7286908
from RS Components, Ltd.

RS PRO 16521 Metal Bar [See More]

  • Type: Copper
  • Shape / Form: Bar Stock
  • Specifications: Cz121/cw614n
  • Width / OD: 1
Metal Sheets -- 684355
from RS Components, Ltd.

RS PRO 11205 Metal Sheet [See More]

  • Type: Copper
  • Thickness: 0.9843
  • Shape / Form: Bar Stock
  • Width / OD: 0.9843
Free Cutting Brass CDA 36000 ASTM B 16
from Corey Steel Company

Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper... [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock; Squares
  • Specifications: CDA
  • Thickness: 0.0938 to 4
B04 Bronze Bars
from Bunting Bearings, LLC

B04 is a “GREEN ” non-leaded alloy. Copper-Bismuth Bronze C89835 Federalloy III (932 Version). Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool... [See More]

  • Type: Copper
  • Width / OD: 1 to 10
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Applications: Bearings or Bearing Quality
Solid Bar Stock - Inch -- BSNBAR-SSB02
from Quality Bearings & Components

Sintered Bronze. SOLID BAR STOCK – INCH. • Oil-Impregnated Bronze SAE 841. • Self-Lubricating. NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown. [See More]

  • Type: Copper
  • Width / OD: 0.2500
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Length: 2
Bronze Stock
from G.L. Huyett

We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]

  • Type: Copper
  • Thickness: 0.1250 to 1
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
  • Width / OD: 0.5000 to 6
Thermocouple Alloy Constantan
from Leading Edge Metals & Alloys, Inc.

Constantan is a copper-nickel alloy used in a variety of thermocouple applications. It is paired with iron, copper and Chromel ® to form types J, T and E thermocouples, respectively. Known for its high electrical resistivity and its ability to perform consistently despite changes in temperature,... [See More]

  • Type: Copper; Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Brass Rod -- MES-320
from Reid Supply

CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass... [See More]

  • Type: Copper; Brass
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME
  • Width / OD: 0.5000
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Type: Copper; Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Squares
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
  • Width / OD: 1 to 15
Sculpture Alloys -- Art Casters Brass
from Belmont Metals, Inc.

Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]

  • Type: Copper
  • Shape / Form: Bar Stock (optional feature); Flats / Rectangular Bar (optional feature); Squares (optional feature)
Iron / Copper Bar Stock -- Super-Oilite ®
from Beemer Precision, Inc.

Self-lubricating oil impregnated sintered iron/copper. [See More]

  • Type: Copper
  • Width / OD: 0.3750 to 4.88
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
C11000 Electrolytic Tough Pitch Copper -- Rounds
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
  • UNS Number: 11000
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
C93200 (SAE 660) Bronze Bars
from Bunting Bearings, LLC

High-Leaded Tin Bronze. CDA 932. SAE 660. 83-7-7-3. ASTM B505. Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid and... [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 0.3750 to 4
Bronze Rod -- BNT-1000 [BNT-1000 from Bunting Magnetics Co.]
from Reid Supply

Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients... [See More]

  • Type: Copper; Bronze
  • Width / OD: 1
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • Length: 6.5
Sculpture Alloys -- Beryllium Copper
from Belmont Metals, Inc.

Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]

  • Type: Copper
  • Features: LightAlloy
  • Shape / Form: Bar Stock (optional feature); Flats / Rectangular Bar (optional feature); Squares (optional feature)
Powdered Metal SAE 841 Cored Bronze Bars
from Bunting Bearings, LLC

Powdered Metal Cored Bronze Bars. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 1 to 8
Sculpture Alloys -- Special "H" Silicon Bronze Alloy
from Belmont Metals, Inc.

Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]

  • Type: Copper
  • Shape / Form: Bar Stock (optional feature); Flats / Rectangular Bar (optional feature); Squares (optional feature)
Powdered Metal SAE 841 Solid Bronze Bars
from Bunting Bearings, LLC

Powdered Metal Solid Bronze Bars. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 0.2500 to 8
Powdered Metal SAE 863 Iron Copper Cored Bar
from Bunting Bearings, LLC

Powdered Metal Iron Copper Bar. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 1 to 4.88
Powdered Metal SAE 863 Iron Copper Solid Bar
from Bunting Bearings, LLC

Powdered Metal SAE 863 Iron Copper Solid Bar. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 0.3750 to 2.88