Corrosion Resistant Metal Rod and Bar Stock

33 Results
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Features: Corrosion Resistant; Superalloy
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Features: Corrosion Resistant; Superalloy
  • Specifications: ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Features: Corrosion Resistant; Heat Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Features: Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Features: Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Features: Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Features: Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
Nickel 200 - Bar
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Features: Corrosion Resistant
  • Specifications: ASTM / ASME; UNS
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Features: Austenitic; Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
Stainless Steel Alloy, Austenitic -- 304
from Ulbrich Stainless Steels & Special Metals, Inc.

304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]

  • Features: Austenitic; Corrosion Resistant; Die / Cold Work
  • UNS Number: 30400
  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Stainless Steel Sheet AMS 5604 -- 17-4PH
from United Performance Metals

17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]

  • Features: Corrosion Resistant
  • UNS Number: 17400
  • Type: Stainless
  • Specifications: AMS; UNS
Molybdenum Cleaned Rod -- 053599002901
from Elmet Technologies LLC

Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Bar Stock; Coil Stock / Wire Rod; Round Bar or Rod Stock
  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.1250
Chatter Free Metal -- F1701A0125
from Mi-Tech Metals

Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
  • Type: Refractory / Reactive; Tungsten; Alloy
  • Thickness: 0.1250
Controlled Expansion Strip/Coil -- Alloy 46
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 46% Nickel, balance Iron; used in a variety of electronic applications, especially for glass and ceramic seals. [See More]

  • Features: Controlled / Low Expansion Alloy; Corrosion Resistant
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; F-30, Mil 1-23011 Class 4, AMS 1-23011 Class 4
  • Type: Miscellaneous Ferrous Alloy
  • Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock (optional feature)
C11000 Electrolytic Tough Pitch Copper -- Rounds
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Features: Corrosion Resistant; Heat Resistant
  • UNS Number: 11000
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
Ni-Resist -- 201 Type 1
from Dura-Bar

Suitable for corrosive environments, conforms to ASTM A436 [See More]

  • Features: Austenitic; Corrosion Resistant; White Iron
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Type: CastIron; Composite
  • Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
High-Temperature, Corrosion-Resistant, Refractory Metal Molybdenum
from Leading Edge Metals & Alloys, Inc.

Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Bar Stock (optional feature)
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
Molybdenum Flat Stock -- 053599004066
from Elmet Technologies LLC

Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Type: Molybdenum; Refractory / Reactive
  • Thickness: 1.00E-3
Controlled Expansion/Glass Sealing Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Features: Controlled / Low Expansion Alloy; Corrosion Resistant
  • UNS Number: 14052
  • Type: Nickel
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
High-Temperature, Corrosion-Resistant, Refractory Metal Niobium
from Leading Edge Metals & Alloys, Inc.

Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Bar Stock (optional feature)
  • Type: Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
Controlled Expansion/Glass Sealing Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Features: Controlled / Low Expansion Alloy; Corrosion Resistant
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
High-Temperature, Corrosion-Resistant, Refractory Metal Tantalum
from Leading Edge Metals & Alloys, Inc.

Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Bar Stock (optional feature)
  • Type: Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
Controlled Expansion/Glass Sealing Rod -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Features: Controlled / Low Expansion Alloy; Corrosion Resistant
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 0.1250 to 6
High-Temperature, Corrosion-Resistant, Refractory Metal Tungsten
from Leading Edge Metals & Alloys, Inc.

Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Bar Stock (optional feature)
  • Type: Refractory / Reactive; Tungsten; Alloy
  • Thickness: 1.00E-3 to 2
Electronic Nickel -- Nickel 270
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Features: Controlled / Low Expansion Alloy; Corrosion Resistant
  • Specifications: ASTM / ASME; F-3 Gr 4
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Magnetic Bar Stock -- efi Alloy 50 FM
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Features: Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 94840
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Magnetic Bar Stock -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Features: Corrosion Resistant; Soft Magnetic Alloy
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Magnetic Bar/Strip/Coil Stock -- Radiometal 4550
from Ed Fagan, Inc.

Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]

  • Features: Corrosion Resistant; Soft Magnetic Alloy
  • Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock
  • Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
  • Thickness: 0.0150
Molybdenum Rod Stock CG
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Features: Corrosion Resistant
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Molybdenum Rod Stock Forged -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Features: Corrosion Resistant
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Tungsten Alloy Rod
from Ed Fagan, Inc.

Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]

  • Features: Corrosion Resistant
  • Specifications: ASTM / ASME; ASTM B 777-07
  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock