Heat Resistant / Hot Work Metal Rod and Bar Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Features: Corrosion Resistant; Heat Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Features: Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Features: Heat Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
from Dura-Bar
Non-stock intended for elevated temperatures/ thermal cycling [See More]
- Features: Ductile Iron (Nodular); Ferritic; Heat Resistant; Specialty
- Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
- Type: CastIron; Composite; Miscellaneous Ferrous Alloy; 3.25-4% Silicon
- Width / OD: 1.25 to 20
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Features: Corrosion Resistant; Heat Resistant
- UNS Number: 11000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
from Mi-Tech Metals
Although they are somewhat more difficult to machine, tungsten carbide copper materials provide high mechanical properties and excellent resistance to erosion. They are commonly used in oil devices to protect the contact from oxidation. [See More]
- Features: Heat Resistant; Powder Metal Parts or Stock
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: Refractory / Reactive; Tungsten; Alloy
- UTS: 63000