Austenitic Metal Rod and Bar Stock

6 Results
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Features: Austenitic; Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
Ni-Resist -- 201 Type 1
from Dura-Bar

Suitable for corrosive environments, conforms to ASTM A436 [See More]

  • Features: Austenitic; Corrosion Resistant; White Iron
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Type: CastIron; Composite
  • Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
Stainless Steel Alloy, Austenitic -- 304
from Ulbrich Stainless Steels & Special Metals, Inc.

304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]

  • Features: Austenitic; Corrosion Resistant; Die / Cold Work
  • UNS Number: 30400
  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Stainless Steel Bar -- FB304/L.25.750
from Roda Specialty Steel

Grade: 304/L HRAP [See More]

  • Features: Austenitic
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Type: Stainless
  • Width / OD: 0.2500 to 0.7500