Coil Stock / Wire Rod Metal Rod and Bar Stock

2 Results
Molybdenum Cleaned Rod -- 053599002901
from Elmet Technologies LLC

Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.1250
  • Shape / Form: Bar Stock; Coil Stock / Wire Rod; Round Bar or Rod Stock
  • Length: 72
Stainless Steel Alloy, Austenitic -- 304
from Ulbrich Stainless Steels & Special Metals, Inc.

304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]

  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number: 30400
  • Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod; Flats / Rectangular Bar (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)