Cobalt / Cobalt Alloy Metal Rod and Bar Stock

3 Results
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 28000 to 147000
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
  • Specifications: AMS; UNS
  • UTS: 130000
Controlled Expansion Alloy Kovar®
from Leading Edge Metals & Alloys, Inc.

Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]

  • Type: Cobalt; Nickel; Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24