Ferrous / Iron Based - Any Type Metal Rod and Bar Stock
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Type: Stainless; Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; UNS
- UTS: 114000
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Type: Stainless; Alloy
- Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 100000
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Type: Stainless; Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 95000 to 105000
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 46% Nickel, balance Iron; used in a variety of electronic applications, especially for glass and ceramic seals. [See More]
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock (optional feature)
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; F-30, Mil 1-23011 Class 4, AMS 1-23011 Class 4
- UTS: 80000
from Reid Supply
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining... [See More]
- Type: Stainless; Stainless Steel
- Width / OD: 0.5000
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 72
from Roda Specialty Steel
Grade: B16 Cold Finished, Quenched & Tempered [See More]
- Type: AlloySteel
- Width / OD: 0.3750
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Hardened / Heat Treated
from Hoover Steel, Inc.
Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed!. Cold Rolled Squares and Hex Bars available upon request. [See More]
- Type: CarbonSteel
- Applications: BuildingConstruction
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Corey Steel Company
We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]
- Type: AlloySteel
- Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock; Squares
- Specifications: AISI; ASTM / ASME
- Thickness: 0.1870 to 4
from Quorum Technologies
A range of carbon materials suitable for our carbon coaters are available. Carbon fibre can be supplied in standard purity or high purity and in varying lengths. Carbon rods are high purity and are available as 3.05mm diameter or 6.15mm diameter (depending upon coating system) and in various lengths... [See More]
- Type: CarbonSteel
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Leading Edge Metals & Alloys, Inc.
Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]
- Type: Molybdenum; Nickel; Refractory / Reactive; Alloy; Miscellaneous Ferrous Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Bar Stock (optional feature)
- Width / OD: 12 to 24
from Ulbrich Stainless Steels & Special Metals, Inc.
304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]
- Type: Stainless; Alloy
- Specifications: AMS; ASTM / ASME; UNS
- UNS Number: 30400
- Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod; Flats / Rectangular Bar (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
from Arcelor Mittal USA
Ends are sheared, precision torch cut, hot or cold sawed [See More]
- Type: CarbonSteel (optional feature); AlloySteel (optional feature); Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Specifications: AISI; ASTM / ASME; AISI 11xx
- Thickness: 0.5000 to 6
from G.L. Huyett
Drill rod is used in the manufacture of tools and dies, punches, drills, gauges, pins and other machine parts that require high strength and durability. It is ideal for use in power drive shafts and other precision applications. [See More]
- Type: ToolSteel
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME
- Length: 36 to 144
from Dura-Bar
Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]
- Type: CastIron; Composite
- Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
- Width / OD: 1.25 to 20
from Nucor Cold Finish Group
The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys... [See More]
- Type: CarbonSteel (optional feature); AlloySteel (optional feature)
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Specifications: AISI; 1018, Other Grades Available
- Applications: Bearings or Bearing Quality (optional feature)
from Princess Auto Limited
1 in. Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 1
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Beemer Precision, Inc.
Self-lubricating oil impregnated sintered iron/copper. [See More]
- Type: Copper
- Width / OD: 0.3750 to 4.88
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from MicroGroup
Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request. [See More]
- Type: Stainless
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; ASTM A484
- Width / OD: 0.0930 to 2
from Kloeckner Metals Corporation
Standard Lengths 20' [See More]
- Specifications: AISI
- Applications: Automotive or Vehicular; BuildingConstruction; Mining
- Shape / Form: Bar Stock
from United Performance Metals
17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 17400
- Shape / Form: Bar Stock
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals. [See More]
- Type: Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 5
- UNS Number: 94100
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Reid Supply
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. [See More]
- Type: ToolSteel; General Purpose Tool Steel
- Thickness: 0.0630
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Width / OD: 2
from Hoover Steel, Inc.
Stock Length: 20 FT Inquire for Abraison Resistant (AR) Flats [See More]
- Type: CarbonSteel
- Applications: BuildingConstruction
- Shape / Form: Bar Stock; Flats / Rectangular Bar
from Corey Steel Company
Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]
- Type: CarbonSteel (optional feature); AlloySteel (optional feature)
- Thickness: 0.1000 to 3
- Shape / Form: Bar Stock
- Width / OD: 0.1000 to 3
from G.L. Huyett
Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It ’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways. [See More]
- Type: AlloySteel; Stainless; ToolSteel
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Specifications: ASTM / ASME
- Thickness: 0.0156 to 2
from Dura-Bar
Similar to ASTM A48 class 40, contains type A graphite [See More]
- Type: CastIron; Composite
- Width / OD: 0.6250 to 20
- Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
- Length: 54 to 144
from Princess Auto Limited
1/2 " Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 0.5000
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Reid Supply
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. [See More]
- Type: ToolSteel; General Purpose Tool Steel
- Thickness: 0.0630
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Width / OD: 0.5000
from Hoover Steel, Inc.
Hot Rolled Rounds Other sizes available upon request. Half Round available upon request. [See More]
- Type: CarbonSteel
- Applications: BuildingConstruction
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Processing, Temper & Finish: Hot Rolled
from Dura-Bar
Suitable for corrosive environments, conforms to ASTM A436 [See More]
- Type: CastIron; Composite
- Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
- Width / OD: 1 to 6
from Princess Auto Limited
1/4 " Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 0.2000
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Ed Fagan, Inc.
A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 94840
- Shape / Form: Bar Stock; Flats / Rectangular Bar
from Hoover Steel, Inc.
Hot Rolled. Other sizes available upon request. [See More]
- Type: CarbonSteel
- Applications: BuildingConstruction
- Shape / Form: Bar Stock; Squares
from Princess Auto Limited
1/8 " x 1 " Cold Finished (Rolled) Flat [See More]
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Width / OD: 1
- Thickness: 0.1250
- Length: 60
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 14080
- Shape / Form: Bar Stock; Flats / Rectangular Bar
from Hoover Steel, Inc.
Galvanized Slotted Flat Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs. [See More]
- Type: CarbonSteel
- Applications: BuildingConstruction
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Processing, Temper & Finish: Galvanized
from Princess Auto Limited
3/16 " x 1-1/2 " Cold Finished (Rolled) Flat [See More]
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Width / OD: 1.5
- Thickness: 0.1875
- Length: 60
from Ed Fagan, Inc.
Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]
- Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
- Thickness: 0.0150
- Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock
- Width / OD: 0.5000 to 2
from Hoover Steel, Inc.
Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]
- Type: Stainless
- Applications: BuildingConstruction
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Princess Auto Limited
3/4 in. Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 0.7500
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Princess Auto Limited
3/8 " Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 0.3000
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
from Princess Auto Limited
5/8 in. Cold Finished (Rolled) Round Steel [See More]
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 60
- Width / OD: 0.6000
- Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn