Pressure Vessel (PVQ) Metal Rod and Bar Stock
from High Performance Alloys, Inc.
HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]
- Applications: Alternative / Renewable Energy; Chemical or material processing; Pressure Vessel (PVQ)
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock; Squares
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Sanitation, Metallurgical, Plastics, Pollution Control Industries
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
from Ulbrich Stainless Steels & Special Metals, Inc.
304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]
- Applications: Automotive or Vehicular; Biomaterial; Oil & Gas Wells; Pressure Vessel (PVQ); Air Bag Sensors, Flexible Hoses, Hypodermic Needles, Oil Well Filter Screen, Surgical Instruments, Cryogenic Components, Hinges, Bellows, Clamps
- UNS Number: 30400
- Type: Stainless; Alloy
- Specifications: AMS; ASTM / ASME; UNS
from National Bronze & Metals Inc.
C70600 Copper Nickel "90/10" ASTM B151, MIL C15726F. C70600 & C71500, Copper nickel offers excellent corrosion resistance, especially in marine salt water environments. The main, wrought copper-nickel alloys chosen for sea water service contain 10 or 30 percent nickel. They also have important... [See More]
- Applications: Automotive or Vehicular; Marine; Pressure Vessel (PVQ); Wear resistant parts or tooling
- UNS Number: 70600
- Type: Copper; Alloy
- Specifications: ASTM / ASME; CDA; MIL-SPEC / QQS; UNS; ASTM B-151, MIL C15726F