Hollow / Tube Stock Metal Rod and Bar Stock

8 Results
0.5" I.D., 1" O.D. BY 6.5" Long oil impregnated bronze bar -- A 7B 4-SCB0408
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Type: Copper
  • Width / OD: 1
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column)
  • Length: 6.5
Molybdenum Tube
from Thermo Shield

Molybdenum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.0200 to 0.8660
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • I.D.: 0.0120 to 0.7880
High Leaded Tin Bronze -- CDA: C93200
from Concast Metal Products Co.

The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through C91700 are not materially different than those produced more than 3,500 years ago in Europe and China. These... [See More]

  • Type: Copper; Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Hex; Hollow Stock (Tube, Pipe, Column); Squares
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; ASARCON
  • I.D.: 0.5000 to 13.5
C36000 Free-Cutting Brass -- Hollow (Round & Hex)
from National Bronze & Metals Inc.

C36000 Free Machining Brass / Free Cutting Brass. C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other... [See More]

  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; SAE; UNS; ASTM B-16
  • UNS Number: 36000
  • Shape / Form: Bar Stock; Hex (optional feature); Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock (optional feature)
Powdered Metal SAE 841 Cored Bronze Bars
from Bunting Bearings, LLC

Powdered Metal Cored Bronze Bars. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 1 to 8
Bronze Rod -- BNT-1000 [BNT-1000 from Bunting Magnetics Co.]
from Reid Supply

Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients... [See More]

  • Type: Copper; Bronze
  • Width / OD: 1
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • Length: 6.5
Tantalum Tube
from Thermo Shield

Tantalum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]

  • Type: Refractory / Reactive
  • Width / OD: 0.1250 to 0.7500
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • I.D.: 0.0150 to 0.0200
Powdered Metal SAE 863 Iron Copper Cored Bar
from Bunting Bearings, LLC

Powdered Metal Iron Copper Bar. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 1 to 4.88