Aerospace / Aircraft (AQ) Metal Rod and Bar Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Marine
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
- Specifications: AMS; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Chemical or material processing; Marine; Oil & Gas Wells; Resistance Alloy / Heating
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
from Mi-Tech Metals
Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required. [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Chemical or material processing; Oil & Gas Wells; Medical; Radiation Shielding
- Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
- Type: Refractory / Reactive; Tungsten; Alloy
- UTS: 110000
from Leading Edge Metals & Alloys, Inc.
The addition of rhenium to molybdenum improves plasticity and weldability and decreases brittleness for certain temperature ranges. It is used throughout the aerospace and electronics industries for applications such as nuclear reactors, semiconductors, electrical contacts, filaments and igniter... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors
- Shape / Form: Bar Stock (optional feature)
- Type: Molybdenum; Refractory / Reactive; Alloy
- Thickness: 1.00E-3 to 2
from Universal Wire Works Inc.
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]
- Applications: Aerospace or Aircraft Quality; Arc Welding
- Specifications: AMS
- Type: Refractory / Reactive; Titanium
- Shape / Form: Bar Stock (optional feature); Flats / Rectangular Bar (optional feature); Squares (optional feature)
from United Performance Metals
17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Wear resistant parts or tooling
- UNS Number: 17400
- Type: Stainless
- Specifications: AMS; UNS
from Elmet Technologies LLC
Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Resistance Alloy / Heating; Semicondcutor
- Shape / Form: Bar Stock; Coil Stock / Wire Rod; Round Bar or Rod Stock
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.1250
from Rhenium Alloys, Inc.
Molybdenum-Rhenium alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Rod And Wire That Redefines Performance. [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: Molybdenum; Refractory / Reactive; Composite
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
from National Bronze & Metals Inc.
C95500 Nickel Aluminum Bronze "9D" ASTM B505. Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware. CONSUMER: Piano Keys, Musical Instruments. ELECTRICAL: Electrical Hardware. FASTENERS: Stuffing Box Nuts. INDUSTRIAL: Pickling Equipment, Valve Guides, Piston... [See More]
- Applications: Aerospace or Aircraft Quality; Bearings or Bearing Quality; BuildingConstruction; Chemical or material processing; Marine; Wear resistant parts or tooling
- UNS Number: 95500
- Type: Copper; Alloy
- Specifications: ASTM / ASME; CDA; SAE; UNS; ASTM B-505
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Leading Edge Metals & Alloys, Inc.
Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Electronics or semiconductors
- Shape / Form: Bar Stock (optional feature)
- Type: Refractory / Reactive; Alloy
- Thickness: 1.00E-3 to 2
from Elmet Technologies LLC
Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Resistance Alloy / Heating; Semicondcutor
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Type: Molybdenum; Refractory / Reactive
- Thickness: 1.00E-3
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Leading Edge Metals & Alloys, Inc.
Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]
- Applications: Aerospace or Aircraft Quality; Biomaterial; Electronics or semiconductors; Nuclear
- Shape / Form: Bar Stock (optional feature)
- Type: Refractory / Reactive; Alloy
- Thickness: 1.00E-3 to 2
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular
- Specifications: ASTM / ASME; ASTM B 777-07
- Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Bar Stock; Round Bar or Rod Stock