Annealed Metal Rod and Bar Stock

13 Results
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Processing, Temper & Finish: Forged; Wrought; Annealed; Hardened / Heat Treated
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Processing, Temper & Finish: Forged; Wrought; Annealed; Hardened / Heat Treated
  • Specifications: ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Processing, Temper & Finish: Forged; Wrought; Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Processing, Temper & Finish: Forged; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Processing, Temper & Finish: Forged; Wrought; Annealed
  • Specifications: AMS; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Processing, Temper & Finish: Forged; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Stainless Steel Alloy, Austenitic -- 304
from Ulbrich Stainless Steels & Special Metals, Inc.

304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature); Annealed
  • UNS Number: 30400
  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Stainless Steel Bar & Rod
from MicroGroup

Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request. [See More]

  • Processing, Temper & Finish: Annealed
  • Specifications: ASTM / ASME; ASTM A484
  • Type: Stainless
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Copper Alloy -- C54400 Hex/Oct Rod
from Concast Metal Products Co.

Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]

  • Processing, Temper & Finish: Wrought; Continuous, Centrifugal or Other Casting Process; Cold Finished, Rolled or Cold Drawn; Annealed; Hardened / Heat Treated
  • Specifications: ASTM / ASME
  • Type: Copper; Alloy
  • Shape / Form: Bar Stock; Hex
Magnetic Bar Stock -- efi Alloy 50 FM
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
  • UNS Number: 94840
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Magnetic Bar Stock -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Magnetic Bar/Strip/Coil Stock -- Hiperco 50
from Ed Fagan, Inc.

An alloy of 49% Cobalt, and 2%Vanadium, balance Iron. This alloy exhibits the highest magnetic saturation of any commercial alloy and excels in applications where this attribute is needed. This alloy has higher mechanical strength than other soft magnetic alloys. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
  • Specifications: AMS; MIL-SPEC / QQS
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock
Magnetic Bar/Strip/Coil Stock -- Radiometal 4550
from Ed Fagan, Inc.

Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
  • Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock
  • Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
  • Thickness: 0.0150