Alloy Metal Rod and Bar Stock

30 Results
Resistance Alloy -- ISA-BRAZE 970
from Isabellenhutte USA

Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]

  • Type: Copper; Alloy
  • Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • UTS: 114000
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • UTS: 100000
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 28000 to 147000
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
  • Specifications: AMS; UNS
  • UTS: 130000
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 80000 to 100000
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 120000 to 160000
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 185000
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • UTS: 75000 to 120000
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • UTS: 90000 to 190000
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • UTS: 70000 to 115000
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 100000
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 95000 to 105000
Stainless Steel Alloy, Austenitic -- 304
from Ulbrich Stainless Steels & Special Metals, Inc.

304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]

  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number: 30400
  • Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod; Flats / Rectangular Bar (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
Chatter Free Metal -- F1701A0125
from Mi-Tech Metals

Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • Thickness: 0.1250
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
  • Width / OD: 0.1250
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Type: Copper; Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Squares
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
  • Width / OD: 1 to 15
Controlled Expansion Alloy Alloy 52
from Leading Edge Metals & Alloys, Inc.

Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]

  • Type: Nickel; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Magnetic Bar Stock -- efi Alloy 50 FM
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
  • UNS Number: 94840
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
5000 Series -- WA-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Type: Aluminum; Alloy
  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Features: LightAlloy
High-Density Tungsten Alloys -- HD 17
from Mi-Tech Metals

Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required. [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • UTS: 110000
  • Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
  • Yield Strength (YS): 90000
Controlled Expansion Alloy Kovar®
from Leading Edge Metals & Alloys, Inc.

Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]

  • Type: Cobalt; Nickel; Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Magnetic Bar Stock -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
  • UNS Number: 14080
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
High-Temperature, Corrosion-Resistant, Refractory Metal Molybdenum
from Leading Edge Metals & Alloys, Inc.

Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Magnetic Bar/Strip/Coil Stock -- Hiperco 50
from Ed Fagan, Inc.

An alloy of 49% Cobalt, and 2%Vanadium, balance Iron. This alloy exhibits the highest magnetic saturation of any commercial alloy and excels in applications where this attribute is needed. This alloy has higher mechanical strength than other soft magnetic alloys. [See More]

  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock
  • Specifications: AMS; MIL-SPEC / QQS
  • Thickness: 0.0020 to 0.0500
High-Temperature, Corrosion-Resistant, Refractory Metal Niobium
from Leading Edge Metals & Alloys, Inc.

Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]

  • Type: Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Molybdenum Rod Stock Forged -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 0.5000 to 7
High-Temperature, Corrosion-Resistant, Refractory Metal Tungsten
from Leading Edge Metals & Alloys, Inc.

Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Molybdenum Rod Stock GS -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 0.0250 to 0.4370
Low Expansion Alloy Invar® 36
from Leading Edge Metals & Alloys, Inc.

With an extremely low coefficient of thermal expansion, approximately one-tenth that of carbon steel at temperatures up to 400 ° F, Invar ® is often thought of as the material of choice for low expansion nickel alloy applications. The ability to maintain strength at very low temperatures... [See More]

  • Type: Nickel; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24