Metal Matrix Composite Metal Rod and Bar Stock

5 Results
AM 162 Extrusions
from Materion Corporation

These shapes are derived by consolidating the aluminum-beryllium powder formed during hot isostatic pressing (HIP) and cold isostatic pressing (CIP), followed by extrusion. AM 162 Extrusions nominally contains 62% weight beryllium and 38% aluminum. Because of its light weight and better than average... [See More]

  • Type: Aluminum; Refractory / Reactive; Composite
  • Applications: Aerospace or Aircraft Quality
  • Shape / Form: Bar Stock (optional feature); Round Bar or Rod Stock (optional feature)
  • Features: Powder Metal Parts or Stock; LightAlloy
Molybdenum-Rhenium Rod
from Rhenium Alloys, Inc.

Molybdenum-Rhenium alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Rod And Wire That Redefines Performance. [See More]

  • Type: Molybdenum; Refractory / Reactive; Composite
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
Ductile Iron -- 65-45-12
from Dura-Bar

Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]

  • Type: CastIron; Composite
  • Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Width / OD: 1.25 to 20
Gray Iron -- G2
from Dura-Bar

Similar to ASTM A48 class 40, contains type A graphite [See More]

  • Type: CastIron; Composite
  • Width / OD: 0.6250 to 20
  • Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
  • Length: 54 to 144
Ni-Resist -- 201 Type 1
from Dura-Bar

Suitable for corrosive environments, conforms to ASTM A436 [See More]

  • Type: CastIron; Composite
  • Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Width / OD: 1 to 6