Casting Grade (ICI, etc.) Metal Rod and Bar Stock
from Dura-Bar
Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
- Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
- Type: CastIron; Composite
- Width / OD: 1.25 to 20
from Indium Corporation
Indium-tin alloys are useful where lower temperatures are required to protect heat-sensitive components and substrates. The indium-tin eutectic with a sharp melting point has excellent wettability on nonmetallic materials. It also has good low-temperature malleability and compensates for some... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade
- Shape / Form: Bar Stock
- Type: LowMelting; Tin
- Thickness: 0.4375
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Squares
- Type: Copper; Alloy
- Width / OD: 1 to 15
from Dura-Bar
Suitable for corrosive environments, conforms to ASTM A436 [See More]
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
- Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
- Type: CastIron; Composite
- Width / OD: 1 to 6
from Indium Corporation
Indium-tin alloys are useful where lower temperatures are required to protect heat-sensitive components and substrates. The indium-tin eutectic with a sharp melting point has excellent wettability on nonmetallic materials. It also has good low-temperature malleability and compensates for some... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade
- Shape / Form: Bar Stock
- Type: LowMelting; Tin
- Thickness: 0.4375