Electrical / HV Parts Metal Rod and Bar Stock
from Rhenium Alloys, Inc.
Molybdenum-Rhenium alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Rod And Wire That Redefines Performance. [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: Molybdenum; Refractory / Reactive; Composite
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical
- UNS Number: 11000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
from Mi-Tech Metals
Although they are somewhat more difficult to machine, tungsten carbide copper materials provide high mechanical properties and excellent resistance to erosion. They are commonly used in oil devices to protect the contact from oxidation. [See More]
- Applications: Electronics or semiconductors; HV / Electrical; Resistance Welding
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: Refractory / Reactive; Tungsten; Alloy
- UTS: 63000
from Leading Edge Metals & Alloys, Inc.
Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]
- Applications: Electronics or semiconductors; HV / Electrical
- Shape / Form: Bar Stock (optional feature)
- Type: Nickel; Alloy
- Thickness: 1.00E-3 to 2
from Leading Edge Metals & Alloys, Inc.
Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]
- Applications: Electronics or semiconductors; HV / Electrical
- Shape / Form: Bar Stock (optional feature)
- Type: Molybdenum; Nickel; Refractory / Reactive; Alloy; Miscellaneous Ferrous Alloy
- Thickness: 1.00E-3 to 2