Powdered Metal (Compacted) Metal Rod and Bar Stock

7 Results
Aluminum-Beryllium AlBeMet
from Materion Corporation

Materion Brush Beryllium & Composites ’ AlBeMet ® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys, specifically in terms of thermal management, dimensional stability and... [See More]

  • Features: Powder Metal Parts or Stock; LightAlloy
  • Shape / Form: Bar Stock (optional feature); Round Bar or Rod Stock (optional feature)
  • Type: Aluminum; Refractory / Reactive
  • Applications: Aerospace or Aircraft Quality; Structural
Powdered Metal SAE 841 Cored Bronze Bars
from Bunting Bearings, LLC

Powdered Metal Cored Bronze Bars. Many sizes available. [See More]

  • Features: Powder Metal Parts or Stock
  • Specifications: SAE
  • Type: Copper
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
High-Density Tungsten Alloys -- HD 17
from Mi-Tech Metals

Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required. [See More]

  • Features: Powder Metal Parts or Stock
  • Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
  • Type: Refractory / Reactive; Tungsten; Alloy
  • UTS: 110000
Powdered Metal SAE 841 Solid Bronze Bars
from Bunting Bearings, LLC

Powdered Metal Solid Bronze Bars. Many sizes available. [See More]

  • Features: Powder Metal Parts or Stock
  • Specifications: SAE
  • Type: Copper
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Tungsten Composite Products -- CW55
from Mi-Tech Metals

Although they are somewhat more difficult to machine, tungsten carbide copper materials provide high mechanical properties and excellent resistance to erosion. They are commonly used in oil devices to protect the contact from oxidation. [See More]

  • Features: Heat Resistant; Powder Metal Parts or Stock
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Refractory / Reactive; Tungsten; Alloy
  • UTS: 63000
Powdered Metal SAE 863 Iron Copper Cored Bar
from Bunting Bearings, LLC

Powdered Metal Iron Copper Bar. Many sizes available. [See More]

  • Features: Powder Metal Parts or Stock
  • Specifications: SAE
  • Type: Copper
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
Powdered Metal SAE 863 Iron Copper Solid Bar
from Bunting Bearings, LLC

Powdered Metal SAE 863 Iron Copper Solid Bar. Many sizes available. [See More]

  • Features: Powder Metal Parts or Stock
  • Specifications: SAE
  • Type: Copper
  • Shape / Form: Bar Stock; Round Bar or Rod Stock