Electronics / RF-Microwave Metal Rod and Bar Stock

19 Results
Molybdenum Cleaned Rod -- 053599002901
from Elmet Technologies LLC

Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Resistance Alloy / Heating; Semicondcutor
  • Shape / Form: Bar Stock; Coil Stock / Wire Rod; Round Bar or Rod Stock
  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.1250
5000 Series -- WA-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Aluminum; Alloy
  • Features: LightAlloy
Controlled Expansion Alloy Alloy 52
from Leading Edge Metals & Alloys, Inc.

Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Shape / Form: Bar Stock (optional feature)
  • Type: Nickel; Alloy
  • Thickness: 1.00E-3 to 2
Tungsten Composite Products -- CW55
from Mi-Tech Metals

Although they are somewhat more difficult to machine, tungsten carbide copper materials provide high mechanical properties and excellent resistance to erosion. They are commonly used in oil devices to protect the contact from oxidation. [See More]

  • Applications: Electronics or semiconductors; HV / Electrical; Resistance Welding
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Refractory / Reactive; Tungsten; Alloy
  • UTS: 63000
Controlled Expansion Strip/Coil -- Alloy 46
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 46% Nickel, balance Iron; used in a variety of electronic applications, especially for glass and ceramic seals. [See More]

  • Applications: Electronics or semiconductors
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; F-30, Mil 1-23011 Class 4, AMS 1-23011 Class 4
  • Type: Miscellaneous Ferrous Alloy
  • Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod (optional feature); Round Bar or Rod Stock (optional feature)
Molybdenum-Rhenium Rod
from Rhenium Alloys, Inc.

Molybdenum-Rhenium alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Rod And Wire That Redefines Performance. [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Molybdenum; Refractory / Reactive; Composite
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
Molybdenum Flat Stock -- 053599004066
from Elmet Technologies LLC

Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Resistance Alloy / Heating; Semicondcutor
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Type: Molybdenum; Refractory / Reactive
  • Thickness: 1.00E-3
Specialty Alloys -- Silver Bars
from Materion Corporation

Materion Microelectronics and Services 1000oz bars consistently meet industry standards for purity based on guidelines published by COMEX. Custom imprints are available using customers ’ proprietary designs. Materion Microlectronics and Services' most popular investment grade product, the... [See More]

  • Applications: Electronics or semiconductors; Investment Grade
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Type: PreciousNoble; Silver
Controlled Expansion Alloy Kovar®
from Leading Edge Metals & Alloys, Inc.

Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]

  • Applications: Electronics or semiconductors
  • Shape / Form: Bar Stock (optional feature)
  • Type: Cobalt; Nickel; Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
Controlled Expansion/Glass Sealing Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Applications: Electronics or semiconductors
  • UNS Number: 14052
  • Type: Nickel
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
High-Temperature, Corrosion-Resistant, Refractory Metal Molybdenum-Rhenium
from Leading Edge Metals & Alloys, Inc.

The addition of rhenium to molybdenum improves plasticity and weldability and decreases brittleness for certain temperature ranges. It is used throughout the aerospace and electronics industries for applications such as nuclear reactors, semiconductors, electrical contacts, filaments and igniter... [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors
  • Shape / Form: Bar Stock (optional feature)
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
Controlled Expansion/Glass Sealing Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Applications: Electronics or semiconductors
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
High-Temperature, Corrosion-Resistant, Refractory Metal Niobium
from Leading Edge Metals & Alloys, Inc.

Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Electronics or semiconductors
  • Shape / Form: Bar Stock (optional feature)
  • Type: Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
Controlled Expansion/Glass Sealing Rod -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Applications: Electronics or semiconductors
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 0.1250 to 6
High-Temperature, Corrosion-Resistant, Refractory Metal Tungsten
from Leading Edge Metals & Alloys, Inc.

Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]

  • Applications: Electronics or semiconductors
  • Shape / Form: Bar Stock (optional feature)
  • Type: Refractory / Reactive; Tungsten; Alloy
  • Thickness: 1.00E-3 to 2
Electronic Nickel -- Nickel 270
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Applications: Electronics or semiconductors
  • Specifications: ASTM / ASME; F-3 Gr 4
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Thermocouple Alloy Rhenium-Tungsten
from Leading Edge Metals & Alloys, Inc.

For use in extremely high-heat environments, type C thermocouples are made from alloys containing different rhenium-tungsten ratios. Rhenium-Tungsten is also used in traditional tungsten applications when greater ductility is desired. [See More]

  • Applications: Electronics or semiconductors
  • Shape / Form: Bar Stock (optional feature)
  • Type: Refractory / Reactive; Tungsten; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Thickness: 1.00E-3 to 2
Molybdenum Rod Stock CG
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Molybdenum Rod Stock Forged -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock