Non-ferrous - Any Type Metal Rod and Bar Stock

101 Results
Extruded Lead/Pipe/Bar
from MarsMetal

Mars Metal Company, Specialty Casting Division is your supplier for extruded lead pipe and bar products. The extrusion process provides a very accurate shape that is very dense. The pressures necessary for extruding pipes or shapes ensures very little porosity in the lead and it provides a very... [See More]

  • Type: LowMelting; Lead
  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • UTS: 100000
Metal Bars & Metal Rods -- 1243623
from RS Components, Ltd.

RS PRO 118360 Metal Rod [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: 6082-t6
  • Width / OD: 0.4724
Resistance Alloy -- ISA-BRAZE 970
from Isabellenhutte USA

Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]

  • Type: Copper; Alloy
  • Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
0.25" O.D. By 2" Long oil impregnated bronze bar -- A 7B 4-SSB02
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Type: Copper
  • Width / OD: 0.2500
  • Shape / Form: Bar Stock
  • Length: 2
Lead Bricks
from MarsMetal

Our MarShield division manufactures straight, interlocking, and corner lead bricks, commonly used for radiation shielding or ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. [See More]

  • Type: LowMelting; Lead
  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock; Squares
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
Metal Bars & Metal Rods -- 1243625
from RS Components, Ltd.

RS PRO 118708 Metal Rod [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: 6082-t6
  • Width / OD: 0.7874
0.5" I.D., 1" O.D. BY 6.5" Long oil impregnated bronze bar -- A 7B 4-SCB0408
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Type: Copper
  • Width / OD: 1
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column)
  • Length: 6.5
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 28000 to 147000
Metal Bars & Metal Rods -- 1243626
from RS Components, Ltd.

RS PRO 132175 Metal Rod [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: 6082-t6
  • Width / OD: 0.9843
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
  • Specifications: AMS; UNS
  • UTS: 130000
Metal Bars & Metal Rods -- 1243627
from RS Components, Ltd.

RS PRO 118030 Metal Rod [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: 6082-t6
  • Width / OD: 1.18
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 80000 to 100000
Metal Bars & Metal Rods -- 1243628
from RS Components, Ltd.

RS PRO 117981 Metal Bar [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock
  • Specifications: 6082-t6
  • Width / OD: 0.4724
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 120000 to 160000
Metal Bars & Metal Rods -- 1243631
from RS Components, Ltd.

RS PRO 118027 Metal Bar [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock
  • Specifications: 6082-t6
  • Width / OD: 1.18
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • UTS: 185000
Metal Bars & Metal Rods -- 1243633
from RS Components, Ltd.

RS PRO 132151 Metal Bar [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock
  • Specifications: 6082-t6
  • Width / OD: 0.9843
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • UTS: 75000 to 120000
Metal Bars & Metal Rods -- 1243634
from RS Components, Ltd.

RS PRO 118021 Metal Bar [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock
  • Specifications: 6082-t6
  • Width / OD: 1.18
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • UTS: 90000 to 190000
Metal Bars & Metal Rods -- 1243635
from RS Components, Ltd.

RS PRO 118020 Metal Bar [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock
  • Specifications: 6082-t6
  • Width / OD: 1.18
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • UTS: 70000 to 115000
Metal Bars & Metal Rods -- 1243636
from RS Components, Ltd.

RS PRO 117858 Metal Bar [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock
  • Specifications: 6082-t6
  • Width / OD: 1.97
Nickel 200 - Bar
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • UTS: 55000 to 110000
Metal Bars & Metal Rods -- 1243637
from RS Components, Ltd.

RS PRO 117862 Metal Bar [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock
  • Specifications: 6082-t6
  • Width / OD: 1.97
Metal Bars & Metal Rods -- 1368731
from RS Components, Ltd.

6082T6 Aluminium rod, 5mmdia x 1m, 10 pk [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: 6082-t6
  • Width / OD: 0.1969
Metal Bars & Metal Rods -- 1368733
from RS Components, Ltd.

6082T6 Aluninum rod, 15mmdia x 1m, 2 pk [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: 6082-t6
  • Width / OD: 0.5906
Metal Bars & Metal Rods -- 1368734
from RS Components, Ltd.

6082T6 Aluminium rod, 40mmdia x 1m, 1 pk [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: 6082-t6
  • Width / OD: 1.57
Metal Bars & Metal Rods -- 1368735
from RS Components, Ltd.

RS PRO 902/6005384E Metal Bar [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock
  • Specifications: 6082-t6
  • Width / OD: 0.5906
Metal Bars & Metal Rods -- 1368736
from RS Components, Ltd.

RS PRO 902/6005384F Metal Bar [See More]

  • Type: Aluminum
  • Shape / Form: Bar Stock
  • Specifications: 6082-t6
  • Width / OD: 0.7874
DENSIMET® Rods
from Plansee SE

PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of... [See More]

  • Type: Refractory / Reactive
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Controlled Expansion Alloy Alloy 52
from Leading Edge Metals & Alloys, Inc.

Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]

  • Type: Nickel; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Aluminum Flat Stock -- MES-544
from Reid Supply

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]

  • Type: Aluminum; Aluminum
  • Thickness: 0.2500
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Width / OD: 12
Molybdenum Rod
from Thermo Shield

Molybdenum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.0200 to 5.59
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Indium Metal -- 117°F Eutectic Fusible Alloy Bar
from Indium Corporation

Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that melt at less... [See More]

  • Type: LowMelting; Lead; Tin; Miscellaneous Nonferrous Metal or Alloy; Cadmuim
  • UTS: 5400
  • Shape / Form: Bar Stock
  • Applications: Sealing in Cryogenic Applications, Soldering/Fusing
Flat Aluminum Stock -- 1/2 X 1-1/4
from Hoover Steel, Inc.

Flat, Round & Square. Type 6061-T52 = 12 FT. Type 6063-T52 = 16 FT. Other Aluminum Items Available Upon Request: • Coiled Wire. • Expanded Metal. • Handrail. • Hexagonal Bar. • I Beams. • Tee Bar. • Wide Flange Beams. • Zee Bar [See More]

  • Type: Aluminum
  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
B04 Bronze Bars
from Bunting Bearings, LLC

B04 is a “GREEN ” non-leaded alloy. Copper-Bismuth Bronze C89835 Federalloy III (932 Version). Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool... [See More]

  • Type: Copper
  • Width / OD: 1 to 10
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Applications: Bearings or Bearing Quality
Aerospace Alloy -- AMS 4951
from Universal Wire Works Inc.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]

  • Type: Refractory / Reactive; Titanium
  • Shape / Form: Bar Stock (optional feature); Flats / Rectangular Bar (optional feature); Squares (optional feature)
  • Specifications: AMS
  • UTS: 50000
Molybdenum Rod
from Rhenium Alloys, Inc.

Molybdenum alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Industries Served: • Aerospace. • Military. [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Free Cutting Brass CDA 36000 ASTM B 16
from Corey Steel Company

Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper... [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock; Squares
  • Specifications: CDA
  • Thickness: 0.0938 to 4
Solid Bar Stock - Inch -- BSNBAR-SSB02
from Quality Bearings & Components

Sintered Bronze. SOLID BAR STOCK – INCH. • Oil-Impregnated Bronze SAE 841. • Self-Lubricating. NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown. [See More]

  • Type: Copper
  • Width / OD: 0.2500
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Length: 2
5000 Series -- WA-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Type: Aluminum; Alloy
  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Features: LightAlloy
Molybdenum Cleaned Rod -- 053599002901
from Elmet Technologies LLC

Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.1250
  • Shape / Form: Bar Stock; Coil Stock / Wire Rod; Round Bar or Rod Stock
  • Length: 72
Chatter Free Metal -- F1701A0125
from Mi-Tech Metals

Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • Thickness: 0.1250
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
  • Width / OD: 0.1250
Iron / Copper Bar Stock -- Super-Oilite ®
from Beemer Precision, Inc.

Self-lubricating oil impregnated sintered iron/copper. [See More]

  • Type: Copper
  • Width / OD: 0.3750 to 4.88
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Controlled Expansion/Glass Sealing Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Type: Nickel
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
  • UNS Number: 14052
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Low Melting (Fusible) Alloys -- 2405 - CAST
from Belmont Metals, Inc.

Low Melting (Fusible) Alloys. Featuring 158 °F, 203 °F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117 ° – 281 °F.Non-eutectic: melting points from 107 ° – 338 °F.Mellottes metal, Rose metal, Wood... [See More]

  • Type: LowMelting
  • UTS: 8000
  • Shape / Form: Bar Stock (optional feature)
  • Nonferrous: Bismuth
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Type: Copper; Alloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Squares
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
  • Width / OD: 1 to 15
Al 99.98% Ø6x13mm 1kg - 0481946 -- 0481946
from Umicore Metal Deposition Solutions

Coating material. Aluminium. Purity. 99.98%. Form. Rod. Dimensions. Ø 6 x 13 mm. Quantity. 1 kg. Theoretical density at 20 °C in g/cm ³. 2.7. Melting point in °C. 660. 10 ⁻ ² mbar in °C. 1210. 10 ⁻ ¹ mbar in °C. 1360. Boiling point in °C. [See More]

  • Type: Aluminum
  • Width / OD: 0.2362
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Length: 0.5118
1" x 1/8" Aluminum Flat Bar -- 1450113
from Princess Auto Limited

1 " x 1/8 " Aluminum Flat Bar [See More]

  • Type: Aluminum
  • Length: 96
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Processing, Temper & Finish: Clear Satin Anodized
Bronze Stock
from G.L. Huyett

We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]

  • Type: Copper
  • Thickness: 0.1250 to 1
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Squares
  • Width / OD: 0.5000 to 6
Molybdenum Rods
from Plansee SE

Shop rods made of molybdenum and titanium-zirconium-molybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Controlled Expansion Alloy Kovar®
from Leading Edge Metals & Alloys, Inc.

Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]

  • Type: Cobalt; Nickel; Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Aluminum Flat Stock -- MES-640
from Reid Supply

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]

  • Type: Aluminum; Aluminum
  • Thickness: 0.1250
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Width / OD: 1
Molybdenum Tube
from Thermo Shield

Molybdenum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.0200 to 0.8660
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • I.D.: 0.0120 to 0.7880
Indium Metal -- 136°F Eutectic Fusible Alloy Bar
from Indium Corporation

Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that melt at less... [See More]

  • Type: LowMelting; Lead; Tin
  • Thickness: 1
  • Shape / Form: Bar Stock
  • Length: 4.25
C93200 (SAE 660) Bronze Bars
from Bunting Bearings, LLC

High-Leaded Tin Bronze. CDA 932. SAE 660. 83-7-7-3. ASTM B505. Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid and... [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 0.3750 to 4
Rhenium Bar
from Rhenium Alloys, Inc.

Rhenium Alloys specializes in a variety of materials including pure rhenium, pure molybdenum, and their alloys, pure tungsten, and variety of copper-tungsten alloys. Their goal is to use these materials to obtain the best results for your application. Let them help you determine which material and... [See More]

  • Type: Refractory / Reactive
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Specialty Alloys -- Silver Bars
from Materion Corporation

Materion Microelectronics and Services 1000oz bars consistently meet industry standards for purity based on guidelines published by COMEX. Custom imprints are available using customers ’ proprietary designs. Materion Microlectronics and Services' most popular investment grade product, the... [See More]

  • Type: PreciousNoble; Silver
  • Applications: Electronics or semiconductors; Investment Grade
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
Molybdenum Flat Stock -- 053599004066
from Elmet Technologies LLC

Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Thickness: 1.00E-3
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Width / OD: 12
High-Density Tungsten Alloys -- HD 17
from Mi-Tech Metals

Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required. [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • UTS: 110000
  • Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
  • Yield Strength (YS): 90000
Controlled Expansion/Glass Sealing Rod -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 0.1250 to 6
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Applications: Electronics or semiconductors
Sculpture Alloys -- Art Casters Brass
from Belmont Metals, Inc.

Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]

  • Type: Copper
  • Shape / Form: Bar Stock (optional feature); Flats / Rectangular Bar (optional feature); Squares (optional feature)
1-1/2" x 1/8" Aluminum Flat Bar -- 1450121
from Princess Auto Limited

1-1/2 " x 1/8 " Aluminum Flat Bar [See More]

  • Type: Aluminum
  • Length: 96
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Processing, Temper & Finish: Clear Satin Anodized
Niobium Rods
from Plansee SE

We place the emphasis on absolute precision during the production of our niobium and tantalum rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. We manufacture rods made of niobium and tantalum in a length of up to... [See More]

  • Type: Refractory / Reactive
  • Nonferrous: Niobium / Niobium Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
High-Temperature, Corrosion-Resistant, Refractory Metal Molybdenum
from Leading Edge Metals & Alloys, Inc.

Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Aluminum Rod -- MES-432
from Reid Supply

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]

  • Type: Aluminum; Aluminum
  • Width / OD: 0.2500
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Length: 36
Tantalum Rods
from Thermo Shield

Tantalum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]

  • Type: Refractory / Reactive
  • Width / OD: 0.0790 to 1.25
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Nonferrous: Tantalum
Indium Metal -- 99.99% Indium Anode
from Indium Corporation

Typical Indium Analysis. 99.99%. PPMWT. Fe : 1-2. Ni : 2-6. Cu : 2-6. Cd : 5-10. Pb : 10-30. Sn : 10-25. Ti : 1-4. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two... [See More]

  • Type: LowMelting
  • Thickness: 0.5000
  • Shape / Form: Bar Stock
  • Length: 11.75
Powdered Metal SAE 841 Cored Bronze Bars
from Bunting Bearings, LLC

Powdered Metal Cored Bronze Bars. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 1 to 8
Electronic Nickel -- Nickel 270
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; F-3 Gr 4
  • Thickness: 0.1250 to 3.5
Sculpture Alloys -- Beryllium Copper
from Belmont Metals, Inc.

Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]

  • Type: Copper
  • Features: LightAlloy
  • Shape / Form: Bar Stock (optional feature); Flats / Rectangular Bar (optional feature); Squares (optional feature)
1/2" x 1/8" Aluminum Flat Bar -- 1450253
from Princess Auto Limited

1/2 " x 1/8 " Aluminum Flat Bar [See More]

  • Type: Aluminum
  • Thickness: 0.1250
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Length: 96
Tungsten Rods
from Plansee SE

Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet ®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten... [See More]

  • Type: Refractory / Reactive; Tungsten
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
High-Temperature, Corrosion-Resistant, Refractory Metal Niobium
from Leading Edge Metals & Alloys, Inc.

Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]

  • Type: Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Brass Rod -- MES-320
from Reid Supply

CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass... [See More]

  • Type: Copper; Brass
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME
  • Width / OD: 0.5000
Tantalum Tube
from Thermo Shield

Tantalum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]

  • Type: Refractory / Reactive
  • Width / OD: 0.1250 to 0.7500
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • I.D.: 0.0150 to 0.0200
Indium Metal -- High-Purity 6N Indium Bar (1kg)
from Indium Corporation

We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost. [See More]

  • Type: LowMelting
  • Thickness: 0.7500
  • Shape / Form: Bar Stock
  • Width / OD: 1.25
Powdered Metal SAE 841 Solid Bronze Bars
from Bunting Bearings, LLC

Powdered Metal Solid Bronze Bars. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 0.2500 to 8
Molybdenum Rod Stock CG
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 0.0250 to 7
Sculpture Alloys -- Special "H" Silicon Bronze Alloy
from Belmont Metals, Inc.

Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]

  • Type: Copper
  • Shape / Form: Bar Stock (optional feature); Flats / Rectangular Bar (optional feature); Squares (optional feature)
3/4" x 1/8" Aluminum Flat Bar -- 1450105
from Princess Auto Limited

3/4 " x 1/8 " Aluminum Flat Bar [See More]

  • Type: Aluminum
  • Length: 96
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Processing, Temper & Finish: Satin Anodized
High-Temperature, Corrosion-Resistant, Refractory Metal Tungsten
from Leading Edge Metals & Alloys, Inc.

Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]

  • Type: Refractory / Reactive; Tungsten; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Bronze Rod -- BNT-1000 [BNT-1000 from Bunting Magnetics Co.]
from Reid Supply

Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients... [See More]

  • Type: Copper; Bronze
  • Width / OD: 1
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • Length: 6.5
Tungsten Rods
from Thermo Shield

Tungsten rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]

  • Type: Refractory / Reactive; Tungsten
  • Width / OD: 0.0100 to 0.5000
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Indium Metal -- High-Purity 6N Indium Bar (500g)
from Indium Corporation

We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost. Shipped quantities will be adjusted to best fit the... [See More]

  • Type: LowMelting
  • Thickness: 0.5000
  • Shape / Form: Bar Stock
  • Width / OD: 1.25
Powdered Metal SAE 863 Iron Copper Cored Bar
from Bunting Bearings, LLC

Powdered Metal Iron Copper Bar. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 1 to 4.88
Molybdenum Rod Stock Forged -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; B-386, B-387
  • Width / OD: 0.5000 to 7
Aluminum Round Rod -- 1450220
from Princess Auto Limited

Aluminum Round Rod [See More]

  • Type: Aluminum
  • Width / OD: 0.5000
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Length: 96
Low Expansion Alloy Invar® 36
from Leading Edge Metals & Alloys, Inc.

With an extremely low coefficient of thermal expansion, approximately one-tenth that of carbon steel at temperatures up to 400 ° F, Invar ® is often thought of as the material of choice for low expansion nickel alloy applications. The ability to maintain strength at very low temperatures... [See More]

  • Type: Nickel; Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Bar Stock (optional feature)
  • Width / OD: 12 to 24
Indium Metal -- High-Purity 6N5 Indium Bar (1kg)
from Indium Corporation

This purity is especially suited for the production of single crystal III-V compound semiconductors, such as indium Phosphide used as substrates for fabrication of integrated circuits or discrete devices such as laser diodes and photo detectors. Certification of 6N5 purity is by OES (optical... [See More]

  • Type: LowMelting
  • Thickness: 0.7500
  • Shape / Form: Bar Stock
  • Width / OD: 1.25
Powdered Metal SAE 863 Iron Copper Solid Bar
from Bunting Bearings, LLC

Powdered Metal SAE 863 Iron Copper Solid Bar. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: SAE
  • Width / OD: 0.3750 to 2.88
Square Magnetic Bar Stock -- efi Alloy 50
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Type: Nickel; Alloy; Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
  • UNS Number: 94840
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
Indium Metal -- High-Purity 6N5 Indium Bar (500g)
from Indium Corporation

This purity is especially suited for the production of single crystal III-V compound semiconductors, such as indium Phosphide used as substrates for fabrication of integrated circuits or discrete devices such as laser diodes and photo detectors. Certification of 6N5 purity is by OES (optical... [See More]

  • Type: LowMelting
  • Thickness: 0.5000
  • Shape / Form: Bar Stock
  • Width / OD: 1.12
Tungsten Alloy Rod
from Ed Fagan, Inc.

Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]

  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; ASTM B 777-07
  • Width / OD: 0.0600 to 6
Indium Metal -- High-Purity 6N5WCI Indium Bar (1kg)
from Indium Corporation

Our 6N5WCI (with controlled impurities) indium is refined for use in critical bulk crystal growth and in epitazial processes including molecular beam (MBE), liquid phase (LPE), and vapor phase (VPE) epitazy 6N5WCI is tailored for applications requiring the stringent control of impurities which,... [See More]

  • Type: LowMelting
  • Thickness: 0.7500
  • Shape / Form: Bar Stock
  • Width / OD: 1.25
Indium Metal -- High-Purity 6N5WCI Indium Bar (500g)
from Indium Corporation

Our 6N5WCI (with controlled impurities) indium is refined for use in critical bulk crystal growth and in epitazial processes including molecular beam (MBE), liquid phase (LPE), and vapor phase (VPE) epitazy 6N5WCI is tailored for applications requiring the stringent control of impurities which,... [See More]

  • Type: LowMelting
  • Thickness: 0.5000
  • Shape / Form: Bar Stock
  • Width / OD: 1.12
Indium Metal -- Indium-Tin Alloy Bar - 90In 10Sn (1lb)
from Indium Corporation

Indium-tin alloys are useful where lower temperatures are required to protect heat-sensitive components and substrates. The indium-tin eutectic with a sharp melting point has excellent wettability on nonmetallic materials. It also has good low-temperature malleability and compensates for some... [See More]

  • Type: LowMelting; Tin
  • Shape / Form: Bar Stock
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Thickness: 0.4375
Indium Metal -- Indium-Tin Alloy Bar - 91In 9Sn (1lb)
from Indium Corporation

Indium-tin alloys are useful where lower temperatures are required to protect heat-sensitive components and substrates. The indium-tin eutectic with a sharp melting point has excellent wettability on nonmetallic materials. It also has good low-temperature malleability and compensates for some... [See More]

  • Type: LowMelting; Tin
  • Shape / Form: Bar Stock
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Thickness: 0.4375