Construction & Building / Architectural Metal Rod and Bar Stock

11 Results
Extruded Lead/Pipe/Bar
from MarsMetal

Mars Metal Company, Specialty Casting Division is your supplier for extruded lead pipe and bar products. The extrusion process provides a very accurate shape that is very dense. The pressures necessary for extruding pipes or shapes ensures very little porosity in the lead and it provides a very... [See More]

  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
  • Type: LowMelting; Lead
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
Lead Bricks
from MarsMetal

Our MarShield division manufactures straight, interlocking, and corner lead bricks, commonly used for radiation shielding or ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. [See More]

  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock; Squares
  • Type: LowMelting; Lead
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
AISI 1008 Steel Mill Edge Hot Rolled Strips
from Kloeckner Metals Corporation

Standard Lengths 20' [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Shape / Form: Bar Stock
  • Specifications: AISI
C11000 Electrolytic Tough Pitch Copper -- Rounds
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical
  • UNS Number: 11000
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
Cold Rolled Round Stock -- 1
from Hoover Steel, Inc.

Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed!. Cold Rolled Squares and Hex Bars available upon request. [See More]

  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: CarbonSteel
  • Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
Flat Aluminum Stock -- 1/2 X 1-1/4
from Hoover Steel, Inc.

Flat, Round & Square. Type 6061-T52 = 12 FT. Type 6063-T52 = 16 FT. Other Aluminum Items Available Upon Request: • Coiled Wire. • Expanded Metal. • Handrail. • Hexagonal Bar. • I Beams. • Tee Bar. • Wide Flange Beams. • Zee Bar [See More]

  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Type: Aluminum
Flat Stock -- 3/4 X 9
from Hoover Steel, Inc.

Stock Length: 20 FT Inquire for Abraison Resistant (AR) Flats [See More]

  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Type: CarbonSteel
Hot Rolled Round Stock -- 1/4"
from Hoover Steel, Inc.

Hot Rolled Rounds Other sizes available upon request. Half Round available upon request. [See More]

  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: CarbonSteel
  • Processing, Temper & Finish: Hot Rolled
Hot Rolled Square -- 1-1/4"
from Hoover Steel, Inc.

Hot Rolled. Other sizes available upon request. [See More]

  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock; Squares
  • Type: CarbonSteel
Slotted Flat Stock -- 14 GA x 1-3/8"
from Hoover Steel, Inc.

Galvanized Slotted Flat Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs. [See More]

  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock; Flats / Rectangular Bar
  • Type: CarbonSteel
  • Processing, Temper & Finish: Galvanized
Stainless Round Stock -- 1"
from Hoover Steel, Inc.

Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]

  • Applications: BuildingConstruction
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Stainless