Specialty / Other Metal Rod and Bar Stock
from Indium Corporation
Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that melt at less... [See More]
- Features: Specialty
- Shape / Form: Bar Stock
- Type: LowMelting; Lead; Tin; Miscellaneous Nonferrous Metal or Alloy; Cadmuim
- UTS: 5400
from Reid Supply
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]
- Features: Specialty
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Type: Aluminum; Aluminum
- Thickness: 0.2500
from Dura-Bar
Non-stock intended for elevated temperatures/ thermal cycling [See More]
- Features: Ductile Iron (Nodular); Ferritic; Heat Resistant; Specialty
- Shape / Form: Bar Stock; Flats / Rectangular Bar (optional feature); Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
- Type: CastIron; Composite; Miscellaneous Ferrous Alloy; 3.25-4% Silicon
- Width / OD: 1.25 to 20
from Reid Supply
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]
- Features: Specialty
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Type: Aluminum; Aluminum
- Thickness: 0.1250
from Reid Supply
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]
- Features: Specialty
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: Aluminum; Aluminum
- Width / OD: 0.2500
from Reid Supply
CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass... [See More]
- Features: Specialty
- Specifications: ASTM / ASME
- Type: Copper; Brass
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Reid Supply
Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients... [See More]
- Features: Specialty
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
- Type: Copper; Bronze
- Width / OD: 1
from Reid Supply
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining... [See More]
- Features: Specialty
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Type: Stainless; Stainless Steel
- Width / OD: 0.5000
from Reid Supply
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. [See More]
- Features: Specialty
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Type: ToolSteel; General Purpose Tool Steel
- Thickness: 0.0630
from Reid Supply
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. [See More]
- Features: Specialty
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Type: ToolSteel; General Purpose Tool Steel
- Thickness: 0.0630