Stainless Steel (UNS S) Metal Rod and Bar Stock
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Type: Stainless; Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; UNS
- UTS: 114000
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Type: Stainless; Alloy
- Shape / Form: Bar Stock; Hex; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 100000
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Type: Stainless; Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock; Squares
- Specifications: AMS; ASTM / ASME; UNS
- UTS: 95000 to 105000
from Reid Supply
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining... [See More]
- Type: Stainless; Stainless Steel
- Width / OD: 0.5000
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Length: 72
from G.L. Huyett
Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It ’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways. [See More]
- Type: AlloySteel; Stainless; ToolSteel
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Specifications: ASTM / ASME
- Thickness: 0.0156 to 2
from Roda Specialty Steel
Grade: 304/L HRAP [See More]
- Type: Stainless
- Width / OD: 0.2500 to 0.7500
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- Features: Austenitic
from Hoover Steel, Inc.
Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]
- Type: Stainless
- Applications: BuildingConstruction
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Ulbrich Stainless Steels & Special Metals, Inc.
304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666. 304 STAINLESS STEEL APPLICATIONS. Air Bag Sensors. Flexible Hoses. Hypodermic Needles. Oil Well Filter Screen. Pressure Vessels. Surgical Instruments. [See More]
- Type: Stainless; Alloy
- Specifications: AMS; ASTM / ASME; UNS
- UNS Number: 30400
- Shape / Form: Bar Stock (optional feature); Coil Stock / Wire Rod; Flats / Rectangular Bar (optional feature); Round Bar or Rod Stock (optional feature); Squares (optional feature)
from United Performance Metals
17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]
- Type: Stainless
- Specifications: AMS; UNS
- UNS Number: 17400
- Shape / Form: Bar Stock
from MicroGroup
Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request. [See More]
- Type: Stainless
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; ASTM A484
- Width / OD: 0.0930 to 2