Nuclear Metal Rod and Bar Stock
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Bar Stock; Flats / Rectangular Bar; Round Bar or Rod Stock
from Leading Edge Metals & Alloys, Inc.
Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]
- Applications: Aerospace or Aircraft Quality; Biomaterial; Electronics or semiconductors; Nuclear
- Shape / Form: Bar Stock (optional feature)
- Type: Refractory / Reactive; Alloy
- Thickness: 1.00E-3 to 2
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specifications: ASTM / ASME; B-386, B-387
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Bar Stock; Round Bar or Rod Stock