Foundation Fieldbus Data Acquisition

20 Results
Bus module -- CPX-E-EC
from Festo Corporation

Individual components for the automation system CPX-E [See More]

  • Network Options: Foundation Fieldbus
  • Operating Temperature: 23 to 122
  • Isolation: yes
Bus module -- CPX-E-EP
from Festo Corporation

Individual components for the automation system CPX-E [See More]

  • Network Options: Foundation Fieldbus
  • Host Connection: Ethernet
  • Isolation: yes
  • Operating Temperature: 23 to 122
Bus module -- CPX-E-PB
from Festo Corporation

Individual components for the automation system CPX-E [See More]

  • Network Options: Foundation Fieldbus
  • Operating Temperature: 23 to 122
  • Isolation: yes
Bus module -- CPX-E-PN
from Festo Corporation

Individual components for the automation system CPX-E [See More]

  • Network Options: Foundation Fieldbus
  • Host Connection: Ethernet
  • Isolation: yes
  • Operating Temperature: 23 to 122
Bus node -- CPX-FB23-24
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Network Options: Foundation Fieldbus
  • Operating Temperature: 23 to 122
Bus node -- CPX-FB36
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Network Options: Foundation Fieldbus
  • Operating Temperature: 23 to 122
  • Host Connection: Ethernet
Bus node -- CPX-M-FB41
from Festo Corporation

Individual components for the electrical terminal CPX [See More]

  • Network Options: Foundation Fieldbus
  • Operating Temperature: 23 to 122
  • Host Connection: Ethernet
Bus node -- CTEU-AS
from Festo Corporation

For pneumatic valve manifolds VTUB-12, VTUG, MPA-L, CPV, VTOC. Can be expanded into the installation system CTEL. Fieldbus-typical LEDs, interfaces, and switching elements. Isolated power supply for electronics and pneumatic valves [See More]

  • Network Options: Foundation Fieldbus
  • Operating Temperature: 23 to 122
Bus node -- CTEU-EP
from Festo Corporation

For pneumatic valve manifolds VTUB-12, VTUG, MPA-L, CPV, VTOC. Can be expanded into the installation system CTEL. Fieldbus-typical LEDs, interfaces, and switching elements. Isolated power supply for electronics and pneumatic valves [See More]

  • Network Options: Foundation Fieldbus
  • Operating Temperature: 23 to 122
  • Host Connection: Ethernet
Bus node -- CTEU-PN
from Festo Corporation

For pneumatic valve manifolds VTUB-12, VTUG, MPA-L, CPV, VTOC. Can be expanded into the installation system CTEL. Fieldbus-typical LEDs, interfaces, and switching elements. Isolated power supply for electronics and pneumatic valves [See More]

  • Network Options: Foundation Fieldbus
  • Host Connection: Ethernet
  • Isolation: yes
  • Operating Temperature: 23 to 122
Peripheral Module -- PIO-400
from Parker Hannifin / Automation / Electromechanical Division - Europe

Peripheral modules for distributed automation... Fieldbus-independent layout. Easy to expand with additional modules. Exceptionally compact design. Safe, reliable contacting. Maintenance-free. Different voltages can be combined. Flexibility ensures optimal adaptability to different applications [See More]

  • Network Options: Foundation Fieldbus
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module
  • Digital I/O Channels: 2
Foundation Fieldbus VCT Bus Powered -- 93
from Erdmann Corporation

Foundation Fieldbus ™ Protocol. Designed for use in the process industries, Foundation fieldbus offers multi-drop capabilities, long trunk length, and is fully compatible with intrinsic safety circuits. Foundation fieldbus H1 level has been designed as the ideal digital bus replacement for the... [See More]

  • Network Options: Foundation Fieldbus
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 3
IO Modules - AC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input Module
  • Analog Channels: 2
IO Modules - AC Output
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Analog Channels: 2
IO Modules - AC/DC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input Module
  • Analog Channels: 2
IO Modules - Contact Closure DC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input Module
  • Analog Channels: 2
IO Modules - DC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input Module
  • Analog Channels: 2
IO Modules - DC Output
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Analog Channels: 2
IO Modules - Dry Contact and Mechanical Relay Output
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Analog Channels: 2
IO Modules - Manual Override Output
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Analog Channels: 2