Web Enabled Data Acquisition
from AMETEK Programmable Power
16-Channel isolated high voltage measurement instrument. 24-bit SAR ADC per Channel. 128k samples/second/channel sample rate. 1000V channel-channel isolation. 500V channel-ground isolation. Input voltage ranges peak: ±420V/ ±10V/ ±1V. Data logger acquisition mode. 3-Pin screw... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
- Form Factor: Rack Mount
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
from ABB Measurement & Analytics
A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]
- Data Acquisition: Chart Recorder
- Analog Channels: 4
- Form Factor: Panel / Chassis Mount; Wall, Pipe, Field Mountable
- Digital I/O Channels: 4
from Sifam Tinsley UK
Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]
- Data Acquisition: Datalogger
- Analog Channels: 12
- Form Factor: Panel / Chassis Mount
- Digital I/O Channels: 16
from Fluidwell bv
M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]
- Data Acquisition: DAQ Instrument; Datalogger; Input Module
- Analog Channels: 4
- Form Factor: Modular Bay or Slot System; Stand-alone
- Digital I/O Channels: 4
from Vibration Specialty Corporation
SV3X Data Collector. At every step of the way, the SV3X � makes it easy for you. The data you collect are complete, accurate and consistent. With up to 4-channel simultaneous data acquisition you can capture data from a triaxial accelerometer or from two to four bearings using single axis... [See More]
- Data Acquisition: DAQ Instrument
- Differential Channels: Differential Channels
- Form Factor: Stand-alone
- User Interface: Front Panel
from Encore Electronics, Inc.
The Model 5020-102 rack adapter offers complete remote control of all signal conditioner settings through an industry-standard Ethernet interface and remote web browser. No additional software needs to be installed to operate the system. In addition, the rack can be controlled by other software... [See More]
- Data Acquisition: DAQ Instrument
- Inputs: Accelerometer Input (optional feature); Bridge Input
- Form Factor: Rack Mount
- User Interface: Computer Programmable
from Acromag, Inc.
i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Thermotron Industries
The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection. AVI... [See More]
- Data Acquisition: Input Module
- Analog Channels: 32
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Measurement Computing
KEY HIGHLIGHTS. The WebDAQ DT5828 is a stand-alone, temperature logger designed for remote monitoring and control of thermocouple data. **This device does not ship with a PS-9V1AEPS230V power supply**. Log 16 thermocouple channels. Built-in web server allows access from any device with a web... [See More]
- Data Acquisition: Datalogger
- Digital I/O Channels: 4
- Form Factor: Stand-alone
- Sampling Frequency: 0.0750
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
- Form Factor: Stand-alone
- Digital I/O Channels: 4
from Next Industries S.r.L
The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input. Each of the 4 channels offers... [See More]
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
- Analog Channels: 4
- Digital I/O Channels: 0
from OMEGA Engineering, Inc.
The PT-104A is a four-channel, high-resolution temperature data acquisition module for use with PT100 and PT1000 RTD sensors. It can also be used to measure resistance (375 Ω and 10,000 Ω ranges) and voltage (115 mV or 2.5 V ranges). In PT100/PT1000/ resistance mode, the unit uses a four... [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 4
- Form Factor: DIN Rail
- Differential Channels: Differential Channels (optional feature)
from Monarch Instrument
The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 2
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Sampling Frequency: 0.1000
from Moxa Inc.
Simple Applications without Programming. The ioLogik E2210 can convert a trigger event result directly into a digital alarm output. This can be set up using the ioAdmin UI to define an IF-THEN-ELSE Logic rule, eliminating the need to write programs for PCs or controllers. Software Event Counter... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 20
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
from Iwaki America and Walchem, IWAKI America Inc
WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
- Form Factor: Panel / Chassis Mount
- Digital I/O Channels: 6
from Acromag, Inc.
plusmn;5V via DB25 port connection or ±10V DC Input. 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port... [See More]
- Data Acquisition: Input Module
- Analog Channels: 16
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Thermotron Industries
The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 16
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Measurement Computing
KEY HIGHLIGHTS. The WebDAQ DT5837 is a stand-alone, vibration and acoustic data logger designed for remote monitoring, analysis, and control. **This device does not ship with a PS-9V1AEPS230V power supply**. Log four simultaneous IEPE inputs. Built-in web server allows access from any device with a... [See More]
- Data Acquisition: Datalogger
- Analog Channels: 4
- Form Factor: Stand-alone
- Digital I/O Channels: 4
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
- Form Factor: Stand-alone
- Digital I/O Channels: 4
from Next Industries S.r.L
The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications capabilities... [See More]
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
- Analog Channels: 8
- Digital I/O Channels: 2
from OMEGA Engineering, Inc.
The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew Point... [See More]
- Data Acquisition: DAQ Instrument; Datalogger; Input/Output Module
- DC Voltage: 9 - 12 V
- Form Factor: Panel / Chassis Mount
- Outputs: Relay Output
from Monarch Instrument
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 12
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Digital I/O Channels: 12
from Moxa Inc.
Flexible Digital Input/Output Configuration. The ioLogik E2212 provides system integrators with the flexibility to handle various field demands with channels that can be configured by software for input or output operation. You can configure the I/O channels to suit your needs, for combinations such... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 20
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
from Acromag, Inc.
plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Data Acquisition: Input Module
- Analog Channels: 16
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Thermotron Industries
The CAN/LIN Communications Module (CAN/LIN-5/5) is an intelligent instrument which uses its own on-board processor to send/receive/compare Controller Area Network (CAN) and Local Interconnect Network (LIN) messages. This approach reduces software load on the external computer. CAN/LIN Specs. Number... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 10
- Form Factor: Modular Bay or Slot System
- Outputs: CAN and LIN Messages
from CAS DataLoggers
The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80 °C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through... [See More]
- Data Acquisition: Datalogger
- User Interface: Front Panel
- Inputs: Thermistor Input; RTD Input; Electrostatic Capaciance, Polymer Resistance
- Host Connection: USB
from Next Industries S.r.L
The OMNIAlog MI816 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI816C is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications... [See More]
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
- Analog Channels: 16
- Digital I/O Channels: 2
from OMEGA Engineering, Inc.
OMEGA introduces a new family of extremely accurate instruments for DIN rail mounting. The compact iDR Series signal conditioners and PID controllers are available with OMEGA's award-winning "embedded Internet" technology. With the Ethernet option, the instruments connect directly to a LAN and can... [See More]
- Data Acquisition: DAQ Instrument
- Accuracy: 0.0300
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Output (optional feature); Isolated Digital Outputs (optional feature)
from Moxa Inc.
Remote Ethernet Relay Control. The ioLogik E2214 is a stand-alone Active Ethernet I/O product with 6 digital inputs and 6 relay outputs. The DIN-Rail mountable E2214 can be connected to digital switches, alarm lights, buzzers, and warning sirens over Ethernet and IP-based networks. The ioLogik E2214... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
from Acromag, Inc.
plusmn;5V, ±10V DC Input (selectable on each channel). 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Data Acquisition: Input Module
- Analog Channels: 16
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
- Form Factor: Stand-alone
- Digital I/O Channels: 4
from OMEGA Engineering, Inc.
With its dual-function keys and sharp display, OMEGA ’s RD8250 is a sophisticated process recorder. The graphic user interface — comprising a nematic LCD with white LED backlight —makes configuration easy. This recorder can display real-time data in digital or trend format. Via the... [See More]
- Data Acquisition: Chart Recorder
- Analog Channels: 2
- Form Factor: DIN Rail
- Accuracy: 0.3000
from Moxa Inc.
The ioLogik E2240 comes with a combination of analog inputs and analog outputs in one module, and supports a wide range of sensors and actuators, including pH, conductivity, pressure, flow, and valves. [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Acromag, Inc.
i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]
- Data Acquisition: Input Module
- Analog Channels: 6
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 8
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from CAS DataLoggers
The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
- Form Factor: Stand-alone
- Digital I/O Channels: 12
from OMEGA Engineering, Inc.
RD9900 Series are network compatible paperless recorders with high performance and high operating function employed high visibility 5.6" TFT color LCD. High speed of sampling rate 100 ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal memory... [See More]
- Data Acquisition: Chart Recorder
- Analog Channels: 12
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.1000
from Moxa Inc.
Moxa's ioLogik E2242 is tailormade for use with remote monitoring and alarm systems. This Active Ethernet I/O product provides 4 analog inputs and 12 configurable DIOs for a 1:3 ratio of analog IOs to digital IOs perfectly adapted to water tank monitoring and environmental monitoring applications,... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 4
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Acromag, Inc.
Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 4
- Form Factor: DIN Rail
- Digital I/O Channels: 6
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from CAS DataLoggers
Designed For Remote Applications. The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT80M provides reliable operation... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
- Form Factor: Stand-alone
- Digital I/O Channels: 12
from OMEGA Engineering, Inc.
The OM-CP-RFOT is the most advanced wireless temperature data logger in the meat industry today. Its rugged design, equipped with a flexible piercing probe allows it to be used in the harshest environments. The OM-CP-RFOT is perfectly suited for smoke houses, ovens and other cooking processes up to... [See More]
- Data Acquisition: Datalogger
- Sampling Frequency: 5.00E-4
- Form Factor: Portable
- Inputs: RTD Input
from Moxa Inc.
Bring Intelligence to Temperature Measurement. The ioLogik E2260 brings intelligence to temperature sensors. It comes equipped with virtual channels that are designed to calculate the average value of each channel and the difference between two channels. And it does all this without a controller or... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 6
- Form Factor: Stand-alone
- Digital I/O Channels: 4
from Acromag, Inc.
32 input channels, ±20mA, 0-20mA, 4-20mA DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from CAS DataLoggers
The Smart Logger. The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R &D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is a robust, stand alone,... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 48
- Form Factor: Stand-alone
- Digital I/O Channels: 8
from OMEGA Engineering, Inc.
The OMEGA ® iTHX transmitter lets you monitor and record temperature, relative humidity, and dew point over an Ethernet network or the Internet with no special software except a web browser. The iTHX serves active web pages to display real-time readings, charts of temperature and humidity, or... [See More]
- Data Acquisition: Chart Recorder
- Inputs: Temp. Prob
- Form Factor: DIN Rail
- User Interface: Front Panel; Computer Programmable
from Moxa Inc.
Extend the Wiring Length. The ioLogik E2262 can extend the wiring length of your sensors up to 10 fold. For example, whereas the wiring for a J-Type may normally extend only 10 m, the ioLogik E2262 can be used to increase the J-Type TC wiring length up to 100 m. More Accurate Temperates. The ioLogik... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Digital I/O Channels: 4
from Acromag, Inc.
i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 18 to 36V DC power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 32
- Form Factor: Modular Bay or Slot System; Stand-alone
- Resolution: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from CAS DataLoggers
The Lascar EL-WiFi-TH-Plus WiFi Temperature Humidity Data Logger measures the temperature and humidity of the environment in which it is situated. This high accuracy version is accurate to ±0.2 ˚C (0 to +60 °C) and ±1.8%RH (10 to 90%RH @ +25 °C). Data is transmitted... [See More]
- Data Acquisition: Datalogger
- Host Connection: USB
- User Interface: Front Panel; Computer Programmable
- Web Enabled: Web Enabled
from OMEGA Engineering, Inc.
The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]
- Data Acquisition: Datalogger; Chart Recorder
- DC Voltage: 9 - 12 V
- Form Factor: Panel / Chassis Mount
- AC Voltage: 100 -240 Vac
from Moxa Inc.
ioMirror E3000 Ethernet I/O products are designed as a cable-replacement solution that connects remote digital input signals to output signals over an IP network. The ioMirror E3210 provides 8 digital input channels, 8 digital output channels, and a 10/100M Ethernet interface. Up to 8 pairs of... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs; Isolated Alarm Output
from Acromag, Inc.
i2o Option. 16-channel analog voltage inputs and 16-channel analog current inputs. 16-channel analog current output. 18 to 36V DC power. 100/100 Base-T(X) and 100Base-FX, Automatic MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. EtherStax units are built and tested... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 32
- Form Factor: Stand-alone
- DC Voltage: +/- 5V, +/- 10V
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from CAS DataLoggers
The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
- Form Factor: Panel / Chassis Mount
- Digital I/O Channels: 8
from OMEGA Engineering, Inc.
The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on two independent thermocouple channels, over an Ethernet network or the... [See More]
- Data Acquisition: Chart Recorder
- Inputs: Thermocouple Input
- Form Factor: Panel / Chassis Mount
- User Interface: Front Panel; Computer Programmable
from Moxa Inc.
The ioLogik W5340-HSDPA micro controller is a rugged, compact solution for remote monitoring and alarm systems. With the ioLogik W5340-HSDPA, you can define a cellular connection strategy, including Always-On and Wake-On-Demand, to optimizedata transmission rates for different applications. In... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 0
- Form Factor: Stand-alone
- DC Voltage: 12 to 36 V