Strain Gauge / Bridge Input Data Acquisition
Reviewed by: Jon Lowy, consulting engineer
Description
Strain Gauge / Bridge Input Data Acquisition systems are designed to measure and record the strain experienced by an object. These systems typically feature multiple channels for strain or voltage input, independent analog-to-digital converters (ADCs) per channel, software-selectable filtering, and independent signal conditioning paths. They often include built-in signal conditioning, programmable excitation, and selectable bridge completion, all configurable on a per-channel basis. These features ensure strong signal integrity and consistent repeatability.
Working Principle
Strain Gauge / Bridge Input Data Acquisition systems operate based on the Wheatstone bridge circuit. A strain gauge, which changes resistance when deformed, is integrated into the bridge circuit. When the strain gauge undergoes dimensional changes, it unbalances the bridge and produces an output voltage proportional to the strain. This voltage is then fed into the ADC for digital conversion. Full-bridge circuits are often preferred due to their high sensitivity and minimal error components, making them optimal for precise strain measurements.
Applications
Strain Gauge / Bridge Input Data Acquisition systems are used in various specific applications:
- Structural Health Monitoring: Used to monitor the strain in bridges, buildings, and other infrastructures to ensure structural integrity.
- Aerospace Testing: Employed in testing the strain on aircraft components under different stress conditions.
- Automotive Testing: Utilized in measuring the strain on vehicle parts during crash tests and durability testing.
- Material Testing: Applied in laboratories to measure the strain on materials under different load conditions.
Advantages over other Data Acquisition
Strain Gauge / Bridge Input Data Acquisition systems offer several advantages over other data acquisition methods:
- High Sensitivity: Full-bridge circuits provide the highest sensitivity, making them ideal for detecting minute changes in strain.
- Minimal Noise: The high output of full-bridge circuits reduces the impact of noise, leading to more accurate measurements.
- Integrated Signal Conditioning: Built-in signal conditioning simplifies setup and enhances measurement accuracy.
- Scalability: Systems like the EX1403A offer scalability, allowing for expansion as measurement needs grow.
Limitations
Despite their advantages, Strain Gauge / Bridge Input Data Acquisition systems have some limitations:
- Complex Setup: The need for precise configuration of the Wheatstone bridge and signal conditioning can complicate setup.
- Temperature Sensitivity: Strain gauges can be affected by temperature changes, which may introduce errors in measurements.
- Cost: High-performance systems with multiple channels and advanced features can be expensive.
Considerations
When considering Strain Gauge / Bridge Input Data Acquisition systems, several factors should be taken into account:
- Initial Costs: High-performance systems can have significant upfront costs, especially those with multiple channels and advanced features.
- Operating Expense: Ongoing costs include calibration, maintenance, and potential replacement of strain gauges.
- Durability: The durability of the system depends on the quality of the strain gauges and the robustness of the data acquisition hardware.
- Accuracy: Ensuring high accuracy requires stable excitation sources and precise signal conditioning.
- Replacement and Maintenance Costs: Regular maintenance and occasional replacement of strain gauges are necessary to maintain system accuracy and reliability.
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Inputs: Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from Ametek Solartron Metrology
Strain Gauge Input Module (SGIM) is designed to connect to any common strain gauge. [See More]
- Inputs: Bridge Input
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- DC Voltage: .313 - 2.95 mV
from AMETEK Programmable Power
48 thermocouple and voltage channels. Very high-performance thermocouple measurements, <0.3 ° C accuracy. Supports all thermocouple types. 10-34 V DC powered with extended temperature range for harsh testing in harsh environments. Built-in cold junction compensation, open transducer... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Analog Channels: 48
- Data Acquisition: DAQ Instrument
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Inputs: Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 2
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Inputs: Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from AMETEK Programmable Power
24-bit, delta-sigma ADC, simultaneous sampling. Programmable Sample Rate up to 128kSPS. Full, Half & Quarter Bridge with 120 Ω, 350 Ω & 1k Ω bridge completion. Voltage Excitation: 0.5V to 10V. Current Excitation: 0.46mA. 2-Wire & 4-Wire Ohms/RTD. Bridge Zero Balancing. [See More]
- Inputs: RTD Input; Bridge Input
- Analog Channels: 16
- Data Acquisition: DAQ Instrument
- Host Connection: Ethernet
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Inputs: Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Inputs: Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Inputs: Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Inputs: Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from Dataforth Corporation
Each DSCA38 strain gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An anti-aliasing pole is located on... [See More]
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from Dataforth Corporation
Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]
- Inputs: Bridge Input
- Form Factor: Rack Mount; DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from OMEGA Engineering, Inc.
The DP25B process meter accepts a wide variety of DC voltage and current inputs to cover any typical process application. Standard features include a full 4-digit three color (Red, Green, & Amber) programmable LED display, easy front panel scaling to virtually any engineering units, selectable... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Input Module; Input/Output Module
- Analog Channels: 1
from Opto 22
The SNAP-AILC input module works with 2 mV/V and 3 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells. [See More]
- Inputs: Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 2
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Gefran
The R-A/D8 module has 8 optically isolated analog inputs at 16 bit ±10V and can be used to send reference signals to drives, servocontrols, solid state power units with linear input, or to retransmit variables to recording devices, other units, etc. Maximum current for each output is 20 mA. [See More]
- Inputs: Bridge Input; Potentiometer
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 8
from Spectral Dynamics, Inc.
The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount; Rack Mount
- Data Acquisition: Datalogger
- Analog Channels: 8
from Measurement Computing
USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input; Resistance
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 4
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: PC Board
- Data Acquisition: Input Module
- Analog Channels: 16
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Next Industries S.r.L
The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input. Each of the 4 channels offers... [See More]
- Inputs: Thermistor Input; RTD Input; Bridge Input; Servo Inclinometer, Potenziometer
- Analog Channels: 4
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from Campbell Scientific, Inc.
Terminal input modules (TIMs) are small peripherals that provide completion resistors for resistive bridge measurements, or act as voltage dividers or precision current shunts. The modules attach directly to the datalogger?s input terminals. Each module provides circuitry to connect one sensor,... [See More]
- Inputs: Bridge Input
- Form Factor: Module
- Data Acquisition: Input Module
- User Interface: None
from Kistler Group
Measurement module (DAQ) for strain gauge bridges (full, half, quarter).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution. DC bridge excitation... [See More]
- Inputs: Bridge Input
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Analog Channels: 8
from Encore Electronics, Inc.
The Model 220 provides a pure sinusoidal signal. of known strain to your strain gage measurement. system. This arrangement simulates actual vibration. signals and can be used with AC coupled amplifiers. [See More]
- Inputs: Bridge Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- AC Voltage: .5V to 10V
from Electro Standards Laboratories
The CellMite ® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The CellMite ® ProD features... [See More]
- Inputs: Bridge Input
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from OMEGA Engineering, Inc.
A two-channel strain-gage expansion card for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. The OMB-DBK16 is a general-purpose card that accommodates the connection of most strain-gage types, from single-element quarter-bridges to 4-element full bridges. The... [See More]
- Inputs: Bridge Input
- Form Factor: PC Board
- Data Acquisition: Input Module
- Analog Channels: 2
from Opto 22
The SNAP-AILC-2 input module works with 3 mV/V and 4 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells. The SNAP-AILC-2 is primarily used with... [See More]
- Inputs: Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 2
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Gefran
The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs. It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications. The conversion system is sequential on the 6... [See More]
- Inputs: Bridge Input; Potentiometer
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 6
from Spectral Dynamics, Inc.
The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount; Rack Mount
- Data Acquisition: Datalogger
- Analog Channels: 8
from Measurement Computing
Analog isolation module, strain gage input (10 kHz), full bridge (3.333 V at 3 mV/V sensitivity), 100 to 10 kOhm, -5 to +5 V output. [See More]
- Inputs: Bridge Input
- Isolation: Isolated
- Form Factor: Modular Bay or Slot System
- DC Voltage: 3.333 V
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 8
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
from Next Industries S.r.L
The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications capabilities... [See More]
- Inputs: RTD Input; Bridge Input; Servo Inclinometer, Potenziometer, Vibrating Wire
- Analog Channels: 8
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from Campbell Scientific, Inc.
The 4WPB100 provides completion resistors for measurement of a 100 Ohm Platinum Resistive Thermometer (PRT). [See More]
- Inputs: Bridge Input
- Form Factor: Module
- Data Acquisition: Input Module
- User Interface: None
from Kistler Group
Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20... [See More]
- Inputs: Bridge Input
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Analog Channels: 2
from Encore Electronics, Inc.
The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor. in series with a modulation signal is connected across the strain gage. The peak-to-peak value. of modulation signal is automatically set to. equal the bridge excitation mode. [See More]
- Inputs: Bridge Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- AC Voltage: .25V to 15V
from Electro Standards Laboratories
Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites ®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model 4329M Master... [See More]
- Inputs: Bridge Input
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 1
from OMEGA Engineering, Inc.
The OMB-DBK43A eight-channel strain-gage expansion module for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems accommodates the connection of most strain-gage types, from single-element, 3-wire quarter-bridges to 4-element full bridges. The OMB-DBK43A also includes... [See More]
- Inputs: Bridge Input
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 8
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Gefran
The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input; Potentiometer
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from Measurement Computing
USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation up to 10 V. KEY HIGHLIGHTS. The DT9838 USB data acquisition (DAQ) device provides... [See More]
- Inputs: Bridge Input
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 4
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 8
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Next Industries S.r.L
The OMNIAlog MI816 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI816C is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications... [See More]
- Inputs: RTD Input; Bridge Input; Servo Inclinometer, Potenziometer
- Analog Channels: 16
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from Kistler Group
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U), strain gauges, IEPE sensors (Piezotron) and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2... [See More]
- Inputs: Thermocouple Input; Bridge Input; IEPE Sensors
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Analog Channels: 2
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Inputs: Bridge Input
- Form Factor: PC Board
- Data Acquisition: DAQ Instrument
- Outputs: Analog Current Output
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; potentiomete
- Form Factor: PC Board; Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Gefran
The R-MIX module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is protected... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Measurement Computing
Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options, and eight isolated digital I/O. KEY HIGHLIGHTS. The DT9829-8 USB data... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Resistance
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from ACCES I/O Products, Inc.
REMOTE ACCES 24-Bit Analog/Digital I/O Pod. Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 2
from CAS DataLoggers
The Expert Logger 200 is Delphin ‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it especially powerful. It can process up to 32 analog input channels at both low and high rates of... [See More]
- Inputs: RTD Input; Bridge Input
- Form Factor: DIN Rail; Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
from Kistler Group
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic... [See More]
- Inputs: Thermocouple Input; Bridge Input
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Analog Channels: 4
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Inputs: Bridge Input
- Form Factor: PC Board
- Data Acquisition: DAQ Instrument
- Isolation: Isolated Excitation Source
from OMEGA Engineering, Inc.
The OM-CP-BRIDGE110 is a miniature battery powered, stand alone, bridge/strain gage data logger. The OM-CP-BRIDGE110 features a real-time clock module that extends the battery life to more than 10 years (15 minute reading rate at 25 °C) and allows for high speed downloads. This is an all-in-one... [See More]
- Inputs: Bridge Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 1
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Gefran
The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Measurement Computing
Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS. The SC-1608 Series provide USB or... [See More]
- Inputs: Bridge Input; Tach; Relay / Switch Input; Temperature, current, frequency
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card
- Analog Channels: 8
from ACCES I/O Products, Inc.
Remote Data Acquisition Pod. The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 16
from CAS DataLoggers
The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Inputs: Bridge Input
- Form Factor: PC Board
- Data Acquisition: DAQ Instrument
- Isolation: Isolated Excitation Source
from OMEGA Engineering, Inc.
The OM-CP-BRIDGE120 is a miniature, battery-powered, standalone, bridge/strain gage data logger. It features a 20 Hz processing speed and a real-time clock module. This portable, easy-to-use device can measure and record up to 32,767 measurements per channel. The storage medium is non-volatile solid... [See More]
- Inputs: Bridge Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 1
from Gantner Instruments, Inc.
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Gefran
R-TEMP4 module is equipped with a microprocessor with digital outputs and analog inputs. It has optically-isolated 24 VDC PNP digital outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from ACCES I/O Products, Inc.
Remote Intelligent Data Acquisition and Control System. Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs close to the sensors and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: DAQ Instrument; Input/Output Module
- Analog Channels: 32
from CAS DataLoggers
Designed For Remote Applications. The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT80M provides reliable operation... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from Encore Electronics, Inc.
The Model 5020-102 rack adapter offers complete remote control of all signal conditioner settings through an industry-standard Ethernet interface and remote web browser. No additional software needs to be installed to operate the system. In addition, the rack can be controlled by other software... [See More]
- Inputs: Accelerometer Input (optional feature); Bridge Input
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]
- Inputs: Accelerometer Input; Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; More
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card
- Digital I/O Channels: 40
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Inputs: RTD Input; Bridge Input; IEPE, Potentiometer
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from CAS DataLoggers
The Smart Logger. The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R &D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is a robust, stand alone,... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 48
from Encore Electronics, Inc.
The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other conveniences, all combined in one moderately priced module. [See More]
- Inputs: Bridge Input
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- Excitation: Voltage; Current
from OMEGA Engineering, Inc.
The CCT series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 0/4 to 20 mA, or 0 to 10 Vdc. The CCT... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: DIN Rail
- Data Acquisition: Output Module
- Analog Channels: 1
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Inputs: RTD Input; Bridge Input; IEPE, Potentiometer
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from CAS DataLoggers
The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Encoder Input; Tach; Relay / Switch Input; Monolithic Temperature Sensors
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from Encore Electronics, Inc.
The Model 633 is a high performance strain gage amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. The result is a... [See More]
- Inputs: Bridge Input
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- Excitation: Voltage
from OMEGA Engineering, Inc.
• 12 Analog Inputs. • 8 Digital I/O. • Simultaneous Sampling. • Multiple Trigger Modes. • Compact Modular Design. • Expandable Using Multiple OMB-NET6000 Series Modules [See More]
- Inputs: Thermocouple Input; Bridge Input
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 12
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Inputs: RTD Input; Bridge Input; IEPE, Potentiometer
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from CAS DataLoggers
The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration for... [See More]
- Inputs: Bridge Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Input Module
- User Interface: None
from Encore Electronics, Inc.
The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument
- Excitation: Voltage; Current