LVDT / RVDT Input Data Acquisition
from Dataforth Corporation
Each DSCA43 general purpose input module provides a single channel of transducer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An anti-aliasing pole is located... [See More]
- Inputs: LVDT
- Form Factor: DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from Dataforth Corporation
Each SCM5B43 general purpose input module provides a single channel of transducer input which is filtered, isolated, scaled, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]
- Inputs: LVDT
- Form Factor: Rack Mount; DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from Sensor Platforms, Inc.
A multi sensor system with two popular microcontroller interfaces [See More]
- Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input Module
- Analog Channels: 8
from Aries Engineering Co., Inc.
HyperView-Press ® Monitoring System provides the easiest to use, most comprehensive and highest reliability press monitoring available. With the most consistent test results and less false failures, the HyperView-Press ® will help you achieve your yield and quality objectives. Easy... [See More]
- Inputs: LVDT; Encoder Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 4
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Inputs: LVDT; Bridge Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from OMEGA Engineering, Inc.
The LDX-2 linear displacement transmitter is a two-wire, 4 to 20 mA conditioner for ac LVDT transducers. It is designed for use where long transmission distances are required before the signal can interface with a controller or meter. A feature of two-wire operation is its low susceptibility to... [See More]
- Inputs: LVDT; Transducer
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Isolation: Isolated Analog Current Output
from Measurement Computing
Analog isolation module, general purpose input (1 kHz) with DC excitation, ±10 V input, ±5 V output. [See More]
- Inputs: LVDT
- Isolation: Isolated Analog Voltage Input
- Form Factor: Modular Bay or Slot System
- DC Voltage: ±10 V
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Inputs: LVDT; Bridge Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2