Current Excitation Supply Data Acquisition

50 Results
8B34 Linearized 2- or 3-Wire RTD Input Module -- 8B34-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Excitation: Current
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input Module
  • Analog Channels: 1
8B35 Linearized 4-Wire RTD Input Module -- 8B35-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Excitation: Current
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input Module
  • Analog Channels: 1
8B36 Potentiometer Input Module -- 8B36-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B36 input module isolates, filters, and amplifies a single channel of potentiometer input and provides an analog voltage output. Excitation for the... [See More]

  • Excitation: Current
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input Module
  • Analog Channels: 1
DSCA34 Linearized 2- or 3-Wire RTD Input Signal Conditioner -- DSCA34-xx
from Dataforth Corporation

Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Excitation: Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module; Input/Output Module
  • Analog Channels: 1
DSCT34 Linearized 2- or 3-Wire RTD Input Transmitter -- DSCT34-xx
from Dataforth Corporation

Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Excitation: Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module
  • Analog Channels: 1
SCM5B34 Linearized 2- or 3-Wire RTD Input Module -- SCM5B34-xx
from Dataforth Corporation

Each SCM5B34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]

  • Excitation: Current
  • Form Factor: Rack Mount; DIN Rail
  • Data Acquisition: Input Module; Input/Output Module
  • Analog Channels: 1
SCM7B34/34N Isolated Linearized 2- Or 3-Wire RTD Input Modules -- SCM7B34/34N-xx
from Dataforth Corporation

Each SCM7B34/34N RTD input module accepts a single channel of 100 ohm Platinum (a = 0.00385) or 120 ohm Nickel (a = 0.00672) RTD input and produces an input voltage in response to a low-level current excitation. The input signal is filtered, isolated, amplified, linearized, and converted to a... [See More]

  • Excitation: Current
  • Form Factor: Rack Mount; DIN Rail
  • Data Acquisition: Input Module; Input/Output Module
  • Analog Channels: 1
4-Channel Excitation Current Module -- CE4
from Campbell Scientific, Inc.

The CE4 is a 4-channel current excitation module designed to provide a constant current to the heating element of a 229-L Heat Dissipation Water Matric Potential sensor. [See More]

  • Excitation: Current
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Outputs: Analog Current Output
Ethernet I/O module NOVUS DigiRail Connect RAMIX - 8811611420 [8811611420 from Novus Automation, Inc.]
from Automation24, Inc.

Digirail Connect Ethernet I/O module RAMIX 8811611420 is a reliable and versatile way to integrate digital and analog inputs into your field network. The 8811611420 can receive both digital and analog signals, as well as provide digital output signals. It is capable of communicating via 10/100 Mb/s... [See More]

  • Excitation: Current
  • Form Factor: DIN Rail; DIN rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 2
24-Bit Universal Analog Input USB Device -- USB-2404-UI
from Measurement Computing

USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]

  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • Data Acquisition: Input Module
  • Analog Channels: 4
Accelerometer Conditioner -- Model 144
from Encore Electronics, Inc.

The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]

  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Accelerometer Input
Measurement Module for RTD (Pt100, Pt1000) and Resistance -- 5522A
from Kistler Group

Measurement module (DAQ) for RTD (Pt100, Pt1000) or resistance in 3or 4wire technique.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 10 Sps sampling rate per channel, 24 Bit resolution [See More]

  • Excitation: Current
  • Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 4
ISODAQ SPi Series Modules
from Apix, Inc.

DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]

  • Excitation: Current
  • Form Factor: Module
  • Data Acquisition: Input Module; Output Module; Input/Output Module
  • Analog Channels: 8
Analog Current Input Module -- SNAP-AIMA-iSRC
from Opto 22

The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]

  • Excitation: Current
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: DAQ Instrument; Input Module
  • Analog Channels: 2
I/O Module For Four Single-Axis MEMS Sensors -- Q.bloxx XL A108 MEMS-4M1
from Gantner Instruments, Inc.

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]

  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 8
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 6
600T Series Transmitter, Single Channel, RTD Input -- 657T-0600
from Acromag, Inc.

100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]

  • Excitation: Current
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Data Acquisition: Input Module
  • Analog Channels: 1
Data Acquisition System -- SLICE Nano™
from Diversified Technical Systems, Inc. (DTS)

SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains... [See More]

  • Excitation: Current
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 3
2-Channel Strain-Gage Expansion Card -- OMB-DBK16
from OMEGA Engineering, Inc.

A two-channel strain-gage expansion card for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. The OMB-DBK16 is a general-purpose card that accommodates the connection of most strain-gage types, from single-element quarter-bridges to 4-element full bridges. The... [See More]

  • Excitation: Current
  • Form Factor: PC Board
  • Data Acquisition: Input Module
  • Analog Channels: 2
8-Channel Excitation Current Module -- CE8
from Campbell Scientific, Inc.

The CE8 is an 8-channel current excitation module designed to provide a 50 mA constant current to the heating element of a 229-L Heat Dissipation Water Matric Potential sensor. [See More]

  • Excitation: Current
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Outputs: Analog Current Output
Siemens CPU 1215C - 6ES72151AG400XB0 [6ES72151AG400XB0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC S7-1200 compact CPU 1215C DC/DC/DC - 6ES7215-1AG40-0XB0 from Siemens has 14 digital inputs, 10 digital outputs, 2 analog inputs, and 2 analog outputs. The supply voltage is 20.4...28.8 V DC. 2 PROFINET ports are provided for communication and programming. Thanks to the 125 kB program and... [See More]

  • Excitation: Current
  • Analog Channels: 2
  • Form Factor: DIN Rail; DIN rail 35 mm
  • Digital I/O Channels: 14
Computer Controlled Amplifier -- Model 664
from Encore Electronics, Inc.

The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]

  • Excitation: Voltage; Current
  • Form Factor: PC Board
  • Data Acquisition: DAQ Instrument
  • Isolation: Isolated Excitation Source
ISODIN Series DIN Modules
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]

  • Excitation: Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module; Output Module; Input/Output Module
  • Analog Channels: 8
Analog Current Input Module -- SNAP-AIMA-iSRC-FM
from Opto 22

The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]

  • Excitation: Current
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: DAQ Instrument; Input Module
  • Analog Channels: 2
I/O Module For Four Single-Axis MEMS Sensors -- Q.brixx XL A108 MEMS-4M1
from Gantner Instruments, Inc.

Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]

  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 8
Environmental Data Logger with Modem -- dataTaker® DT82EM
from CAS DataLoggers

Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 2
BusWorks™ 900 MB Series RTD/Resistance Input Module -- 932MB-0900
from Acromag, Inc.

2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]

  • Excitation: Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module
  • Analog Channels: 2
8-Channel RTD Measurement Card -- OMB-DBK9
from OMEGA Engineering, Inc.

#162;Provides 8 RTD Channels. ¢Supports 3- 4-Wire RTD ™s. ¢Supports Three Ranges of RTD Resistance. ¢Features Resolution Over the Full-Range of -200 to 850 °C Span. The OMB-DBK9 is an eight-channel RTD (resistance temperature device) measurement card for OMEGA's... [See More]

  • Excitation: Current
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card
  • Differential Channels: Differential Channels
Filtered Analog Input Module -- CR9052IEPE
from Campbell Scientific, Inc.

This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052IEPE's daughterboard provides current source excitation and ac coupling that allow the direct connection of Internal Electronics Piezoelectric (IEPE)... [See More]

  • Excitation: Current
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Input Module
  • Analog Channels: 6
Signal board Siemens SB 1222 - 6ES72221BD300XB0 [6ES72221BD300XB0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC S7-1200 Signal Board SB 1222 - 6ES72221BD300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 4 24 V DC digital outputs and a maximum frequency of 200 kHz without additional space requirements. The signal board SB 1222 - 6ES72221BD300XB0 is simply plugged... [See More]

  • Excitation: Current
  • Form Factor: DIN Rail; DIN rail 35 mm
  • Data Acquisition: Output Module; Input/Output Module
  • DC Voltage: 24 V DC
Computer Controlled Amplifier -- Model 665
from Encore Electronics, Inc.

The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]

  • Excitation: Voltage; Current
  • Form Factor: PC Board
  • Data Acquisition: DAQ Instrument
  • Isolation: Isolated Excitation Source
I/O Module For Four Single-Axis MEMS Sensors -- Q.raxx XL A108 MEMS-4M1
from Gantner Instruments, Inc.

Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]

  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 8
Industrial Data Logger -- dataTaker® DT82i
from CAS DataLoggers

The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]

  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 6
BusWorks™ 900EN Series 4-Channel Input Module -- 966EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]

  • Excitation: Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module
  • Analog Channels: 4
LVDT Signal Conditioner -- LDX-4
from OMEGA Engineering, Inc.

The LDX-4 is a dc powered signal conditioning amplifier and power supply for ac LVDT's. Its compact, rugged case can withstand industrial installations and protect laboratory grade electronics. Complete zero and span adjustments allow the LDX-4 to be used with any LVDT with an output between 45 and... [See More]

  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • Data Acquisition: Output Module
  • Outputs: Analog Voltage Output; Analog Current Output
Strain Gage Bridge Amplifier -- Model 610
from Encore Electronics, Inc.

The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other conveniences, all combined in one moderately priced module. [See More]

  • Excitation: Voltage; Current
  • Form Factor: Rack Mount
  • Data Acquisition: DAQ Instrument
  • Inputs: Bridge Input
I/O Module For Two Tri-Axis MEMS Sensors -- Q.bloxx XL A108 MEMS-2M3
from Gantner Instruments, Inc.

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]

  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 8
Universal Input Data Logger -- dataTaker® DT80
from CAS DataLoggers

The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]

  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 15
BusWorks™ 900PB Series 4-Channel Input Module -- 966PB
from Acromag, Inc.

RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]

  • Excitation: Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module
  • Analog Channels: 4
Strain Gage Bridge Amplifier -- Model FL639
from Encore Electronics, Inc.

The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]

  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • Data Acquisition: DAQ Instrument
  • Inputs: Bridge Input
I/O Module For Two Tri-Axis MEMS Sensors -- Q.brixx XL A108 MEMS-2M3
from Gantner Instruments, Inc.

Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]

  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 8
Universal Input Data Logger -- dataTaker® DT80M
from CAS DataLoggers

Designed For Remote Applications. The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT80M provides reliable operation... [See More]

  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 15
IntelliPack® 800 Series Intelligent Alarm, Dual RTD Input -- 832A-0200
from Acromag, Inc.

2 input channels, RTD (Pt, Ni, Cu) input. Dual mechanical relay outputs. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability. IntelliPack alarms compare inputs against user defined limit setpoints... [See More]

  • Excitation: Current
  • Form Factor: Terminal Block
  • Data Acquisition: Input Module
  • Analog Channels: 2
Vibration Amplifier -- Model FL161
from Encore Electronics, Inc.

The Model FL161 amplifies acceleration signal inputs and produces a DC output or 4-20mA current output proportional to acceleration. Constant current excitation is supplied to the accelerometer through the signal input wiring. The unit is mechanically and electrically compatible with Encore's other... [See More]

  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • Data Acquisition: DAQ Instrument
  • Inputs: Accelerometer Input
I/O Module For Two Tri-Axis MEMS Sensors -- Q.raxx XL A108 MEMS-2M3
from Gantner Instruments, Inc.

Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]

  • Excitation: Voltage; Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 8
Universal Input Data Logger -- dataTaker® DT85
from CAS DataLoggers

The Smart Logger. The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R &D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is a robust, stand alone,... [See More]

  • Excitation: Voltage; Current
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 48
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input -- 801A-0100
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]

  • Excitation: Current
  • Form Factor: DIN Rail; Terminal Block
  • Data Acquisition: Input Module
  • Analog Channels: 1
Measurement Module for Cryogenic Temperature (RTD) and Resistance -- Q.bloxx XE A105 CR
from Gantner Instruments, Inc.

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]

  • Excitation: Current
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
WiFi Universal Input Data Logger -- dataTaker® DT80W
from CAS DataLoggers

The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain... [See More]

  • Excitation: Voltage; Current
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 15
ST130 Series Transmitter, RTD Input, Loop-Powered -- ST131
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]

  • Excitation: Current
  • Form Factor: DIN Rail; DIN Form B
  • Data Acquisition: Input/Output Module
  • AC Current: 0.5mA