Vehicular Data Acquisition

80 Results
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Application: General Lab & Industrial; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
  • Analog Channels: 32
Modular Real-Time Data Acquisition System -- ADwin-PRO-II
from CAS DataLoggers

Flexible and Expandable. The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support both the new Pro II I/O... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: Rack Mount
  • Data Acquisition: DAQ Instrument; Datalogger; Input Module; Output Module; Input/Output Module
  • Analog Channels: 32
ESX DIOM -- Version A
from STW Technic

24 digital inputs with internal pull down [See More]

  • Application: Vehicular
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Input/Output Module
  • Analog Channels: 2
8 Channel VXI Data Acquisition Module -- VIDAS VX2705B
from Spectral Dynamics, Inc.

The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording. Built-in channel... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Panel / Chassis Mount; Rack Mount
  • Data Acquisition: Datalogger
  • Analog Channels: 8
Digital Display Console For Dynamometer Monitoring -- DC200
from Froude, Inc.

The DC200 instrument console can be used with any Go Power Systems dynamometer for monitoring the speed and torque of an engine under test. The unit also electronically calculates and displays the horsepower reading. Utilizing the supplied data transfer cable, these parameters can be transmitted... [See More]

  • Application: Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Outputs: Serial
Data Acquisition System -- SLICE Nano™
from Diversified Technical Systems, Inc. (DTS)

SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 3
Analog Output Module With Digital I/Os -- Q.bloxx XE A109
from Gantner Instruments, Inc.

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
Active Ethernet I/O -- ioLogik E2242
from Moxa Inc.

Moxa's ioLogik E2242 is tailormade for use with remote monitoring and alarm systems. This Active Ethernet I/O product provides 4 analog inputs and 12 configurable DIOs for a 1:3 ratio of analog IOs to digital IOs perfectly adapted to water tank monitoring and environmental monitoring applications,... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
In-Transit Temperature Recorder -- OM-CP-TRANSITEMP-EC-13
from OMEGA Engineering, Inc.

The OM-CP-TRANSITEMP-EC is a low-cost temperature recorder designed to allow the user to easily monitor temperature fluctuations over time during shipment or storage of goods. Each logger can only be started once to monitor temperature during one application (single use). Used data loggers can... [See More]

  • Application: Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Inputs: RTD Input
6-Axis Acceleration & Angular Rate Recorder, MotionMaster™ -- EDR-6DOF
from Instrumented Sensor Technology

Use IST's new MotionMaster ™ a portable accelerometer that ’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne vehicles, watercraft, underwater vehicles, vehicular crashes, shipping environments... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Inputs: Accelerometer Input
  • Data Acquisition: Datalogger
  • User Interface: None
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
Body Pressure Measurement System (BPMS) -- BPMS™
from Tekscan, Inc.

Measure pressure distribution between the human body and support surfaces such as seats, mattresses, cushions, and backrests. Body Pressure Measurement System. BPMS ™ measures the pressure distribution of a human body on support surfaces such as seats, mattresses, cushions, and backrests. The... [See More]

  • Application: General Lab & Industrial; Vehicular; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Pressure
NVH Starter System
from Prosig USA, Inc.

The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]

  • Application: Vehicular; Aerospace / Military
  • User Interface: Computer Programmable
  • Data Acquisition: DAQ Instrument; Datalogger; Chart Recorder
CANBus Input Module
from OROS

CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: Input Module
  • Analog Channels: 1
Data Acquisition & Communication Module -- M853
from Fluidwell bv

M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Weather / Meteorology
  • Form Factor: Modular Bay or Slot System; Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger; Input Module
  • Analog Channels: 4
Impact Recorder -- ShockWatch® ShockLog 208
from SpotSee

ShockWatch ShockLog 208 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it ’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
Dynamic Measurement System -- Spider-80X
from Crystal Instruments

Highlights. •Highly modular, distributed, networkable dynamic measurement system. • 4 - 1024 input channels. •Time synchronization accuracy up to 100 ns for all channels. •PC Tethered mode or standalone Black Box mode. •All input channels sampled simultaneously up to 102.4... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military; Weather / Meteorology
  • Form Factor: Rack Mount
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 8
Signal Acquisition Module for Motorsports -- CAN8 Series
from PMC Engineering LLC

This CAN Signal Acquisition Module integrates a high quality multi-channel data acquisition system, high performance Micro-controller (MCU) and CAN interface to provide access to external analog sensors via a Controller Area Network (CAN). The Module offers an array of configuration options in terms... [See More]

  • Application: Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 8
Real-Time Data Acquisition System -- ADwin-Gold
from CAS DataLoggers

ADwin-Gold Real-Time Data Acquisition System. The ADwin-Gold Real-Time Data Acquisition System is a powerful real-time data acquisition system in a very compact and robust design. It includes many functions in a small package at a reasonable price. The ADwin-Gold is housed in a rugged, metal... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: DIN Rail (optional feature); Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 16
8 Channel VXI Data Acquisition Module -- VIDAS VX2805B
from Spectral Dynamics, Inc.

The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Panel / Chassis Mount; Rack Mount
  • Data Acquisition: Datalogger
  • Analog Channels: 8
Data Acquisition System -- TDAS G5 M-32
from Diversified Technical Systems, Inc. (DTS)

Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military; Medical / Biomedical
  • Form Factor: Modular Bay or Slot System; Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 32
Analog Output Module With Digital I/Os -- Q.bloxx XL A109
from Gantner Instruments, Inc.

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
Spectral Vibration Data Logger -- OM-CP-SVR101
from OMEGA Engineering, Inc.

The OM-CP-SVR101 Spectral Vibration Recorder (SVR) is a self-contained device engineered to record acceleration data for spectral analysis of vibration and peaks. This device will record and time tag 3-axis vibrations and peaks to provide a history of shock/vibration conditions. It also records... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Differential Channels: Differential Channels
9-Channel Acceleration Waveform Recorder -- MSR-3C
from Instrumented Sensor Technology

Highlights: Field-Portable Digital Waveform Recording. Automatic Date & Time Tagging On Records. Programmable Time or Amplitude Triggering. Programmable Sample Rate To 3200 sps/ch. Up to 9-Channel Recording Capability. 3MB To 12MB Onboard Storage. 54dB Dynamic Range (10-bit A/D). 3-Channel... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Inputs: Accelerometer Input
  • Data Acquisition: Datalogger
  • User Interface: Front Panel
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
Body Pressure Measurement System -- CONFORMat
from Tekscan, Inc.

What is the CONFORMat?. The CONFORMat ™ seating and positioning system provides accurate, real-time information on pressure distribution and Center of Force (CoF) trajectory that helps providers develop an optimal seating and positioning system for each individual patient. The unique, truly... [See More]

  • Application: General Lab & Industrial; Vehicular; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Pressure
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 16
Impact Recorder -- ShockWatch® ShockLog 248
from SpotSee

ShockWatch ShockLog 248 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it ’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
Transport Data Logger -- TDL110
from CAS DataLoggers

The new TDL110 Transport Data Logger from Bosch brings transparency into the entire supply chain. It is designed for monitoring and recording data during transportation and storage of sensitive items. It can be easily attached to shipments of products such as industrial machines or fragile items and... [See More]

  • Application: Vehicular
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: DAQ Instrument; Datalogger
8 Channel VXI Data Acquisition Module -- VIDAS VX2824B
from Spectral Dynamics, Inc.

The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Panel / Chassis Mount; Rack Mount
  • Data Acquisition: Datalogger
  • Analog Channels: 8
Analog Output Module With Digital I/Os -- Q.brixx XE A109
from Gantner Instruments, Inc.

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
Temperature Chart Recorder, Circular Pen Style -- CT89
from OMEGA Engineering, Inc.

Applications. Food Storage. Environment, Energy Management. HVAC, Refrigeration Maintenance. General Laboratory Monitoring. Computer Room Monitoring. Ovens, Dryers,Paint Booths. The newly designed CT89 temperature recorder with remote sensor employs advanced microcontroller design that enables this... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Weather / Meteorology
  • Form Factor: Panel / Chassis Mount; Portable
  • Data Acquisition: Chart Recorder
  • Inputs: Temp. Probe
Acceleration Recorder, SnapShock-PLUS -- SSP-2000-1D
from Instrumented Sensor Technology

Highlights: Self Contained Acceleration Event, Date, Time Recorder. Single Axis and Tri-axial Accelerometer Models. Full Scale g-measurement ranges from +/- 2g to 2,000g +. Measures & Records Peak Shock Level, Duration, Velocity Change (energy), Date & Time. Programmable G-Trigger Levels. [See More]

  • Application: General Lab & Industrial; Vehicular
  • Inputs: Accelerometer Input
  • Data Acquisition: Datalogger
  • User Interface: None
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
High Speed Tire Pressure and Shape System -- TireScan™
from Tekscan, Inc.

High Speed TireScan. Capture & Analyze Tire Behavior at Speeds Up to 265 km/h (165 mph). Capture & Analyze Tire Behavior at High Speeds. Tekscan ’s High Speed TireScan ™ system captures the impact of speed, motion, and inertial forces on a tire at speeds up to 265 km/h (165 mph). [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Pressure
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 32
Impact Recorder -- ShockWatch® ShockLog 298
from SpotSee

ShockWatch ® ShockLog 298 monitors and records shock, vibration, and environmental conditions experienced by any type of structure or equipment, whether in use, in transit, or in storage. With the capacity to record data for 870 events and 262,000 time slots, the device alerts you whenever... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
WiFi Universal Input Data Logger -- dataTaker® DT80W
from CAS DataLoggers

The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Weather / Meteorology
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 15
Bobcat
from Spectral Dynamics, Inc.

Bobcat. The most cost-effective, accurate, powerful entry into Structural Analysis available today. Integrate with CATS ® Modal or STAR6 ™ for the most accurate, convenient data acquisition tool ever. Bobcat, built for: Vibration Analysis. Transient Analysis. Acoustical Analysis. Modal... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 4
Analog Output Module With Digital I/Os -- Q.brixx XL A109
from Gantner Instruments, Inc.

Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
Tri-Axial Shock Data Logger -- OM-CP-SHOCK101
from OMEGA Engineering, Inc.

The OM-CP-SHOCK101 is a battery powered, stand-alone 3-axis shock data logger that measures and records shock levels. These compact, economical units have built-in accelerometers to measure dynamic and static acceleration, and may be used in a wide variety of applications, including assembly line... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Differential Channels: Differential Channels
Atmospheric Pressure Logger -- SSP-4000-P1R1
from Instrumented Sensor Technology

Records High Speed Atmospheric Pressure, 0-1 atm. Rate of Descent for parachute testing. Compact, self-contained, battery powered. Wireless data interface. 40 minute record time at 10 samples/sec. Multiple triggering schemes. Pre-trigger capability. Date & time stamped readings. Non-volatile... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Inputs: Pressure Sensor
  • Data Acquisition: Datalogger
  • User Interface: None
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
In-Depth Tire Pressure Measurement System -- TireScan™
from Tekscan, Inc.

TireScan CrossDrive System. Fully integrated, multipurpose tire footprint pressure measurement system. Multipurpose Tire Footprint Pressure Measurement. The TireScan ™ CrossDrive system is a fully integrated solution capable of measuring large tire footprints at a high resolution. 250K sensing... [See More]

  • Application: Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Pressure
Multichannel All-In-One Analyzer -- MOBI-PACK™
from OROS

OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk ™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 16
Impact Recorder -- ShockWatch® ShockLog G-View
from SpotSee

ShockWatch ShockLog g-View monitors and records impacts during the transportation, storage, and usage of products and equipment at an affordable price point. The device provides an accurate record of the dates and times at which the user-defined g-force limit is exceeded on the X, Y, and Z axes. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
CATS - The Computer-Aided Test Suite™
from Spectral Dynamics, Inc.

CATS - The Computer-Aided Test Suite ™. Scalable hardware and software to meet a wide range of dynamic test requirements. PUMA Vibration Control and Analysis System. 4 to 32 input channels with ICP. Up to 51.2 kHz sample rate per channel. Powerful distributed Digital Signal Processors. [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 4
Analog Output Module With Digital I/Os -- Q.raxx XE A109
from Gantner Instruments, Inc.

Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
Tri-Axial Shock Data Logger -- OM-CP-SHOCK101-EB
from OMEGA Engineering, Inc.

The OM-CP-SHOCK101-EB is a battery powered, stand alone 3-axis shock recorder which offers a battery life of up to 60 days typical. The unit measures and records shock as the peak acceleration levels over the user defined interval. The OM-CP-SHOCK101-EB is specifically designed for documenting... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Differential Channels: Differential Channels
Helmet Impact Recording System -- HIRTS-1
from Instrumented Sensor Technology

Compact self, contained. 2" x 1" x 0.5", 40 gram. 3-axis accelerometer & recorder. Records peak shocks, total energy, duration, date, time. Ranges from 100 g to 2,000 g. Standard range +/-300g. Threshold triggered. 2,500 event memory. Wireless data interface. Electronics epoxy encanpsulated. [See More]

  • Application: General Lab & Industrial; Vehicular
  • Inputs: Accelerometer Input
  • Data Acquisition: Datalogger
  • User Interface: None
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 8
Wiper Blade to Windshield Force Distribution Measurement System -- Wiper™
from Tekscan, Inc.

Wiper System. Evaluate wiper blade force profiles and interface pressure distribution. Windshield Wiper Pressure Mapping. Utilizing a tactile pressure sensor, the Wiper ™ System measures wiper blade to windshield interface force profiles under various testing conditions. The Wiper system... [See More]

  • Application: Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Pressure
Cougar Portable Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 32
Analog Output Module With Digital I/Os -- Q.raxx XL A109
from Gantner Instruments, Inc.

Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
Tri-Axial Shock Data Logger -- OM-CP-ULTRASHOCK-EB
from OMEGA Engineering, Inc.

The OM-CP-ULTRASHOCK-EB is a battery powered, stand alone temperature, pressure, humidity and 3-axis shock recorder which offers a battery life of up to 60 days typical. The unit measures and records temperature, pressure and humidity at the selected reading rates, while shock is recorded as the... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Analog Channels: 9
Low Cost Shock, g-RMS, Temperature, Humidity Logger -- VibTimer™ Plus 3Dv2
from Instrumented Sensor Technology

Patent Pending. VibTimer-Plus ™ 3Dv2 is a new, low cost 3-axis g-rms and peak shock logger for transportation and other industrial monitoring application. The device attaches to your shipment or machine and records g-rms vibration level information over long time periods along with exact... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Inputs: Accelerometer Input
  • Data Acquisition: Datalogger
  • User Interface: None
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
Jaguar Shaker Control and Analysis System
from Spectral Dynamics, Inc.

JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 588
Charge Amplifier Module for Piezoelectrical Sensors -- Q.bloxx XE A141
from Gantner Instruments, Inc.

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
Tri-Axial Shock Data Logger -- OM-CP-ULTRASHOCK101
from OMEGA Engineering, Inc.

The OM-CP-ULTRASHOCK is a battery powered, stand alone temperature, pressure, humidity and 3-axis shock recorder. The OM-CP-ULTRASHOCK measures and records temperature, pressure and humidity at the selected reading rates, while shock is recorded as the peak acceleration levels over the same... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Analog Channels: 9
Shock & Vibration Sensor / Recorder / Logger / Monitor -- EDR-4
from Instrumented Sensor Technology

Triggered Waveform Recording. 3 & 6 - Channel Capabilities. 12-bit A/D, 74dB Dynamic Range. Programmable Digitization to 15 KHz/CH. Three Single-Ended Inputs. Three Differential Inputs. Internal PR Triaxial Accelerometer (Rentals Offered). Constant-Current Excitation For Low-Bias PE Accels. User... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Inputs: Accelerometer Input
  • Data Acquisition: Datalogger
  • User Interface: None
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
KRONOS-V™ Real-time Knock Analysis System
from Spectral Dynamics, Inc.

KRONOS-V ™. The Industry's First real-time Knock Analysis System. KRONOS-V is a dedicated turn-key system for true spectral KRONOS V content-based, objective real-time engine knock analysis. The KRONOS-V Knock Analysis tool is an add-on for most combustion analysis and charge amp-based... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • User Interface: Front Panel; Computer Programmable
Charge Amplifier Module for Piezoelectrical Sensors -- Q.bloxx XL A141
from Gantner Instruments, Inc.

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
Shock, Temperature, & Humidity Logger -- Shock Timer™ Plus 3Dv2
from Instrumented Sensor Technology

ShockTimer-Plus 3Dv2tm, (STP3Dv2) is a new, low cost Shock Recorder for transportation monitoring. The device can be attached to your shipment or vehicle and will record the exact time it was abused in transport and even tell the level of shock it was subjected to. 3-Axis g-Shock Logging, x, y, z. [See More]

  • Application: General Lab & Industrial; Vehicular
  • Inputs: Accelerometer Input
  • Data Acquisition: Datalogger
  • User Interface: None
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
Puma Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 32
Charge Amplifier Module for Piezoelectrical Sensors -- Q.brixx XE A141
from Gantner Instruments, Inc.

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
Shock, Vibration & Environmental Recorder -- EDR-3C
from Instrumented Sensor Technology

Our portable impact, shock and vibration recorder has a built-in tri-axial accelerometer along with many other features including easy setup and use and can be battery powered for over thirty days, onboard memory and more. Highlights: Measures Shock, Vibration & Temperature. Options for... [See More]

  • Application: General Lab & Industrial; Vehicular
  • Inputs: Accelerometer Input
  • Data Acquisition: Datalogger
  • User Interface: None
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
Puma- Basic
from Spectral Dynamics, Inc.

Puma Basic. The Puma Basic was designed to meet a wide range of environmental test requirements. It combines the simplicity of operation required for production screening with the power and versatility required for R&D prototype testing. The system includes Random, Sine and Classical Shock... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 4
Charge Amplifier Module for Piezoelectrical Sensors -- Q.brixx XL A141
from Gantner Instruments, Inc.

Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
VIDAS VXI Data Acquisition System
from Spectral Dynamics, Inc.

VIDAS. Spectral Dynamics' VXI Data Acquisition System (VIDAS) is a high bandwidth measurement system that pushes the limits of transducers and techniques. VIDAS System Solution from The Advanced Research Products Group (ARPG ™) of Spectral Dynamics offers VIDAS (VXI Data Acquisition System),... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • User Interface: Front Panel; Computer Programmable
  • Form Factor: Stand-alone
  • Operating Temperature: 32 to 86
Charge Amplifier Module for Piezoelectrical Sensors -- Q.raxx XE A141
from Gantner Instruments, Inc.

Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
Charge Amplifier Module for Piezoelectrical Sensors -- Q.raxx XL A141
from Gantner Instruments, Inc.

Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
Data Acquisition Module -- STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
Data Acquisition System -- Q.monixx A117
from Gantner Instruments, Inc.

Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Form Factor: DIN Rail
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 8
Data Acquisition Module -- STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6