Networkable System Data Acquisition
from Dataforth Corporation
The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]
- Data Acquisition: DAQ Instrument; Input/Output Module
- Analog Channels: 12
- Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Digital I/O Channels: 8
from ABB Measurement & Analytics
A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]
- Data Acquisition: Chart Recorder
- Analog Channels: 4
- Form Factor: Panel / Chassis Mount; Wall, Pipe, Field Mountable
- Digital I/O Channels: 4
from Rotronic Instrument Corp.
The RMS Converter allows you to integrate existing devices and networks into the RMS. The RMS Converter acts as an interface, gathering the data of the devices and sending them to the RMS server software. This way, existing ROTRONIC products with a digital interface can be integrated into the world... [See More]
- Data Acquisition: Input Module
- Analog Channels: 2
- Form Factor: Stand-alone
- User Interface: None
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
- Analog Channels: 32
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Differential Channels: Differential Channels
from ACCES I/O Products, Inc.
Features. Wireless digital input / relay output module pair. No software or PC connection is required. 8 optically-isolated, non-polarized digital inputs. 8 Form C SPDT electromechanical relays can switch up to 1 Amp each. Each input on one unit is mapped to automatically control the corresponding... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: Stand-alone
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Channel to Ground, Channel to Computer
from Monarch Instrument
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 12
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Digital I/O Channels: 12
from Next Industries S.r.L
The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input. Each of the 4 channels offers... [See More]
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
- Analog Channels: 4
- Digital I/O Channels: 0
from STW Technic
24 digital inputs with internal pull down [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 2
- Form Factor: Panel / Chassis Mount
- Digital I/O Channels: 24
from Spectral Dynamics, Inc.
The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording. Built-in channel... [See More]
- Data Acquisition: Datalogger
- Analog Channels: 8
- Form Factor: Panel / Chassis Mount; Rack Mount
- Differential Channels: Differential Channels
from Sifam Tinsley UK
Gamma 30 Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features. • Storing Data in Offline /online mode. • Transmission of data to PC in Online mode via RS 232 serial interface. • Optically isolated transmission from multi meter to adapter. [See More]
- Data Acquisition: Datalogger
- Analog Channels: 1
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
from Clark Solutions
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 0
- Form Factor: Stand-alone
- Sampling Frequency: 5
from Acromag, Inc.
i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Measurement Computing
KEY HIGHLIGHTS. The WEB-TEMP and TC Series web-enabled isolated data acquisition (DAQ) devices provide accurate temperature measurements. An integrated web server lets users remotely monitor data from a web browser. Features include digital and counter functions, and CJC. Available with support for... [See More]
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
- Analog Channels: 8
- Digital I/O Channels: 8
from D-TACQ Solutions
The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]
- Data Acquisition: Data Acquisition Card; Input Module
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Iwaki America and Walchem, IWAKI America Inc
WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
- Form Factor: Panel / Chassis Mount
- Digital I/O Channels: 6
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Moxa Inc.
Simple Applications without Programming. The ioLogik E2210 can convert a trigger event result directly into a digital alarm output. This can be set up using the ioAdmin UI to define an IF-THEN-ELSE Logic rule, eliminating the need to write programs for PCs or controllers. Software Event Counter... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 20
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
from Campbell Scientific, Inc.
The SDM-CAN interface allows a Campbell Scientific datalogger to sample data directly from a CANbus communications network. CANbus data can be stored (and synchronized) with other data values measured directly by the datalogger, allowing testing and verification of CANbus-based data alongside... [See More]
- Data Acquisition: Input/Output Module
- User Interface: None
- Form Factor: Panel / Chassis Mount
- Host Connection: RS232/422/485
from CAS DataLoggers
VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory for later retrieval. Input current signals can be from sensors, transducers, transmitters or any other common current sources. [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
- Form Factor: Probe/wall Mount Holes for Hanging / Mounting
- Resolution: 16
from Diversified Technical Systems, Inc. (DTS)
Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
- Form Factor: Modular Bay or Slot System; Stand-alone
- Differential Channels: Differential Channels
from Opto 22
Remote Digital 32-channel I/O Unit Mistic Protocol [See More]
- Data Acquisition: DAQ Instrument; Input Module; Output Module; Input/Output Module
- Digital I/O Channels: 32
- Form Factor: Stand-alone
- User Interface: Front Panel
from Thermotron Industries
The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection. AVI... [See More]
- Data Acquisition: Input Module
- Analog Channels: 32
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Electro-Sensors, Inc.
I/O Modules with Modbus. Features. • 3 Models: - Analog-In. - Discrete I/O. - Frequency/Discrete-In (coming soon). • Standard Modbus RTU slave over RS485. network interface, up to 115.2k baud. • Low latency ( < 1 mS) from Query end to Response start for high data throughput. •... [See More]
- Data Acquisition: Input Module
- Analog Channels: 12
- Form Factor: DIN Rail
- User Interface: None
from OMEGA Engineering, Inc.
The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a... [See More]
- Data Acquisition: Output Module
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Linseis Inc.
The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph II: The Datagraph II is the first modular paperless recorder that allows for up to 18 analog inputs or a mix of analog and digital I/O cards. Other... [See More]
- Data Acquisition: Chart Recorder
- Analog Channels: 18
- Form Factor: Panel / Chassis Mount; Stand-alone
- Sampling Frequency: 0.0050
from Rotronic Instrument Corp.
The Gateway is the interface between the wireless data logger and the server software. The Gateway can manage up to 60 data loggers simultaneously, collecting all wireless-logger measurement data, and passing them on to the server software. When several Gateways are used in the same network, they... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 1
- Form Factor: Stand-alone
- Sampling Frequency: 868000
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Next Industries S.r.L
The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications capabilities... [See More]
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
- Analog Channels: 8
- Digital I/O Channels: 2
from Spectral Dynamics, Inc.
The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Data Acquisition: Datalogger
- Analog Channels: 8
- Form Factor: Panel / Chassis Mount; Rack Mount
- Differential Channels: Differential Channels
from Sifam Tinsley UK
Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]
- Data Acquisition: Datalogger
- Analog Channels: 2
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
from Acromag, Inc.
913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Measurement Computing
KEY HIGHLIGHTS. The WEB-TEMP and TC Series web-enabled isolated data acquisition (DAQ) devices provide accurate temperature measurements. An integrated web server lets users remotely monitor data from a web browser. Features include digital and counter functions, and CJC. Available with support for... [See More]
- Data Acquisition: Input Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from D-TACQ Solutions
14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 32
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Moxa Inc.
Flexible Digital Input/Output Configuration. The ioLogik E2212 provides system integrators with the flexibility to handle various field demands with channels that can be configured by software for input or output operation. You can configure the I/O channels to suit your needs, for combinations such... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 20
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
from CAS DataLoggers
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]
- Data Acquisition: DAQ Instrument; Datalogger; Input Module; Output Module
- Analog Channels: 15
- Form Factor: DIN Rail; Stand-alone
- Differential Channels: Differential Channels
from Opto 22
The B1 brain board is an intelligent processor that operates as a slave device to a host computer, via an RS 422/485 serial link, to control digital I/O modules. The B1 mounts on Opto 22 I/O racks with header connectors; racks are available that accept Standard (G1), G4, Quad Pak, or SNAP I/O... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: Modular Bay or Slot System
- User Interface: Computer Programmable
from Thermotron Industries
The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 16
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The CIO-DIO192 can control 192 devices or sense 192 contact closures from a single card in a PC. The CIO-DIO192 employs eight 8255 parallel peripheral interface chips which are programmable in three modes; simple byte input or output or strobed I/O. [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 192
- Form Factor: PC Board
- DC Voltage: 7V
from OROS
OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk .This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
- Form Factor: Stand-alone
- Sampling Frequency: 100
from Next Industries S.r.L
The OMNIAlog MI816 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI816C is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications... [See More]
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
- Analog Channels: 16
- Digital I/O Channels: 2
from Spectral Dynamics, Inc.
The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Data Acquisition: Datalogger
- Analog Channels: 8
- Form Factor: Panel / Chassis Mount; Rack Mount
- Differential Channels: Differential Channels
from Sifam Tinsley UK
Features. • Data readout and recording from devices with RS485 interface and Modbus RTU protocol. • 2 x RS485 interface with Modbus RTU protocol (Master and Slave). • 3-colour display (14 mm height), programmable in 3 ranges of the displayed value. • 21-point individual... [See More]
- Data Acquisition: Datalogger
- Analog Channels: 2
- Form Factor: Rack Mount
- Isolation: Channel-to-Channel Isolation
from Acromag, Inc.
4 analog output channels. 0 to 20mA or 0 to 10V DC output range. 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. These modules drive four analog output channels and also feature four discrete outputs for on/off... [See More]
- Data Acquisition: Output Module
- Digital I/O Channels: 4
- Form Factor: DIN Rail
- Resolution: 12
from D-TACQ Solutions
ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 64
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Moxa Inc.
Remote Ethernet Relay Control. The ioLogik E2214 is a stand-alone Active Ethernet I/O product with 6 digital inputs and 6 relay outputs. The DIN-Rail mountable E2214 can be connected to digital switches, alarm lights, buzzers, and warning sirens over Ethernet and IP-based networks. The ioLogik E2214... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
- Form Factor: Stand-alone
- Digital I/O Channels: 4
from Opto 22
The SNAP-PDPRS64 brain is a high-performance processor capable of controlling up to 64 channels of SNAP digital I/O, configured as inputs or outputs in banks of eight. The brain communicates to any Profibus-DP master device using a 9-pin D-shell connector. Functions include digital input and output... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: Modular Bay or Slot System
- User Interface: Computer Programmable
from Thermotron Industries
The CAN/LIN Communications Module (CAN/LIN-5/5) is an intelligent instrument which uses its own on-board processor to send/receive/compare Controller Area Network (CAN) and Local Interconnect Network (LIN) messages. This approach reduces software load on the external computer. CAN/LIN Specs. Number... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 10
- Form Factor: Modular Bay or Slot System
- Outputs: CAN and LIN Messages
from OMEGA Engineering, Inc.
The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]
- Data Acquisition: Output Module
- Analog Channels: 1
- Form Factor: Screw Mount
- Sampling Frequency: 0.0600
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Sifam Tinsley UK
Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]
- Data Acquisition: Datalogger
- Analog Channels: 12
- Form Factor: Panel / Chassis Mount
- Digital I/O Channels: 16
from Acromag, Inc.
Active-Low Inputs, Sinking Outputs (Low-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 12
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
from D-TACQ Solutions
The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 32
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Moxa Inc.
The ioLogik E2240 comes with a combination of analog inputs and analog outputs in one module, and supports a wide range of sensors and actuators, including pH, conductivity, pressure, flow, and valves. [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
- Form Factor: Stand-alone
- Digital I/O Channels: 4
from Opto 22
SNAP-AIPM analog input modules help you measure and control power usage in your facility. The SNAP-AIPM module simultaneously measures single-phase volts AC RMS and amps AC RMS and calculates true power and volt-amps. Leading or lagging power factor ca [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.2000
from OMEGA Engineering, Inc.
The CIO-DIO48 can control 48 devices or sense 48 contact closures from a single half-size card in a PC. The CIO-DIO48 employs two 8255 parallel peripheral interface chips which are programmable in three modes; simple byte input or output or strobed I/O. The 8255 is simple to program. The CIO-DIO48... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 48
- Form Factor: PC Board
- DC Voltage: 7V
from Spectral Dynamics, Inc.
JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 588
- Form Factor: Stand-alone
- Digital I/O Channels: 0
from Sifam Tinsley UK
P30 O Transducer of pulses, frequency, turns and operation time. Features. • 2 universal pulse inputs. • Version: standard with SD card with ethernet and internal memory. • Mathematical functions for each input. • Individual characteristics (up to 21 points) for each input. [See More]
- Data Acquisition: Input Module
- Analog Channels: 2
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
from Acromag, Inc.
Active-High Inputs, Sourcing Outputs (High-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network... [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 12
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 8
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Moxa Inc.
Moxa's ioLogik E2242 is tailormade for use with remote monitoring and alarm systems. This Active Ethernet I/O product provides 4 analog inputs and 12 configurable DIOs for a 1:3 ratio of analog IOs to digital IOs perfectly adapted to water tank monitoring and environmental monitoring applications,... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 4
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
- Form Factor: Stand-alone
- Digital I/O Channels: 4
from Opto 22
The SNAP-B3000-ENET Ethernet I/O brain is a compact I/O and communications processor that connects real-world analog, digital, and serial devices with Ethernet networks for monitoring, control, and data acquisition. The brain can be used in an I/O unit as part of a SNAP PAC control system or in an... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 64
- Form Factor: Modular Bay or Slot System
- Inputs: Thermocouple Input (optional feature); RTD Input (optional feature)
from OMEGA Engineering, Inc.
The DIN-100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to serial data and transmit via RS-485 to a master unit which may be a computer or other processor-based equipment. The modules can measure temperature, bridge inputs, voltage, current,... [See More]
- Data Acquisition: Output Module
- Analog Channels: 1
- Form Factor: DIN Rail
- Digital I/O Channels: 1
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Sifam Tinsley UK
P30 U Transducer of temperature and standard signals. Features. • Universal measuring input. • Version: standard, with SD card, with Ethernet and internal memory. • Mathematical functions, i.amedian filter function on on measured value. • Individual characteristic (up to 21... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- Data Acquisition: Input Module
- Analog Channels: 2
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Moxa Inc.
Bring Intelligence to Temperature Measurement. The ioLogik E2260 brings intelligence to temperature sensors. It comes equipped with virtual channels that are designed to calculate the average value of each channel and the difference between two channels. And it does all this without a controller or... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 6
- Form Factor: Stand-alone
- Digital I/O Channels: 4
from CAS DataLoggers
A powerful portable data logger for everyday use. Flexible. Very easy to use. Economical. Handheld, ergonomic design. USB connectivity with PC. Ethernet or RS232 communications options available. Extended battery life for unattended logging. The lightweight, battery powered SQ2010 datalogger... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Opto 22
The SNAP-SCM-W2 provides two isolated channels of data input from attached devices that comply with the Wiegand interface format. Used with a SNAP PAC brain or R-series controller, the module complies with the Security Industry Association Standard Protocol for the 26-bit Wiegand Reader Interface. [See More]
- Data Acquisition: Input/Output Module
- Inputs: Thermocouple Input (optional feature); RTD Input (optional feature)
- Form Factor: Modular Bay or Slot System
- Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature)
from OMEGA Engineering, Inc.
The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew Point... [See More]
- Data Acquisition: DAQ Instrument; Datalogger; Input/Output Module
- DC Voltage: 9 - 12 V
- Form Factor: Panel / Chassis Mount
- Outputs: Relay Output
from Acromag, Inc.
plusmn;5V via DB25 port connection or ±10V DC Input. 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port... [See More]
- Data Acquisition: Input Module
- Analog Channels: 16
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Moxa Inc.
Extend the Wiring Length. The ioLogik E2262 can extend the wiring length of your sensors up to 10 fold. For example, whereas the wiring for a J-Type may normally extend only 10 m, the ioLogik E2262 can be used to increase the J-Type TC wiring length up to 100 m. More Accurate Temperates. The ioLogik... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Digital I/O Channels: 4
from CAS DataLoggers
Powerful data loggers for standard and high speed applications. Up to 100 readings per second on 2 channels. In-built Ethernet connectivity. Up to four 3 or 4 wire Pt 100/1000 sensor inputs. Fully configurable via the integrated keypad - New!. 128*97 dot graphical LCD display - New!. Compatible with... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
- Form Factor: Rack Mount
- Differential Channels: Differential Channels
from Acromag, Inc.
plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Data Acquisition: Input Module
- Analog Channels: 16
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Moxa Inc.
ioMirror E3000 Ethernet I/O products are designed as a cable-replacement solution that connects remote digital input signals to output signals over an IP network. The ioMirror E3210 provides 8 digital input channels, 8 digital output channels, and a 10/100M Ethernet interface. Up to 8 pairs of... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs; Isolated Alarm Output
from CAS DataLoggers
High performance data loggers for demanding applications. Up to 100 readings per second on 2 channels. Two 24-bit A to D converters. In built Ethernet connectivity. Fully configurable via the integrated keypad. 128*97 dot graphical LCD display. Compatible with B, C, D type thermocouples. Up to 32... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The D1000 and D2000 Series digital transmitters are a complete family of easy to use interface modules for personal computers and other processor based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit, in ASCII format, to any host... [See More]
- Data Acquisition: Output Module; Input/Output Module
- Analog Channels: 1
- Form Factor: DIN Rail
- Digital I/O Channels: 3
from Acromag, Inc.
plusmn;5V, ±10V DC Input (selectable on each channel). 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Data Acquisition: Input Module
- Analog Channels: 16
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Moxa Inc.
Integrated, compact box solution for GPRS telemetry applications. Definable GPRS connection strategy to optimize data transmission. Intuitive menu driven front-end intelligence. Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP, UDP. One RS-232/422/485 serial port built in to... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 4
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from CAS DataLoggers
High performance data loggers for demanding applications. Up to 100 readings per second on 4 channels. Four 24-bit A to D converters. In built Ethernet connectivity. 4 pulse rate / counter inputs (2 at up to 64kHz, 2 at up to 100Hz). Fully configurable via the integrated keypad. 128*97 dot graphical... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
RD9900 Series are network compatible paperless recorders with high performance and high operating function employed high visibility 5.6" TFT color LCD. High speed of sampling rate 100 ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal memory... [See More]
- Data Acquisition: Chart Recorder
- Analog Channels: 12
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.1000
from Acromag, Inc.
i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]
- Data Acquisition: Input Module
- Analog Channels: 6
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Moxa Inc.
Integrated, compact box solution for GPRS telemetry applications. Definable GPRS connective strategy to optimize data transmission. Intuitive menu driven front-end intelligence. Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP/UDP. One RS-232/422/485 serial port built-in to... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 20
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
from CAS DataLoggers
Powerful data loggers for all wireless applications. The Squirrel SQ2020 Wi-Fi hand held data logger combines high performance and universal inputs with the simplicity of Wi-Fi networking in a compact and easy-to-use instrument. Using high accuracy, 24-bit analog to digital converters, removable... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]
- Data Acquisition: Datalogger; Chart Recorder
- DC Voltage: 9 - 12 V
- Form Factor: Panel / Chassis Mount
- AC Voltage: 100 -240 Vac
from Acromag, Inc.
Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 4
- Form Factor: DIN Rail
- Digital I/O Channels: 6
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Moxa Inc.
The ioLogik E4200 is suitable for remote monitoring and alarm systems, such as are used for water treatment systems, water supply systems, wastewater treatment systems, and power monitoring systems. These kinds of applications need more I/O points and a variety of I/O types, including temperature... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: Modular Bay or Slot System; DIN Rail
- User Interface: Computer Programmable
from CAS DataLoggers
High performance wireless data loggers for demanding applications. Up to 100 readings per second on 2 channels. Two 24-bit A to D converters. In built Ethernet connectivity. Fully configurable via the integrated keypad. 128*97 dot graphical LCD display. Compatible with B, C, D type thermocouples. [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on two independent thermocouple channels, over an Ethernet network or the... [See More]
- Data Acquisition: Chart Recorder
- Inputs: Thermocouple Input
- Form Factor: Panel / Chassis Mount
- User Interface: Front Panel; Computer Programmable