Frequency Output Data Acquisition
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
Single-channel multi-purpose non-contact. displacement sensing system. > Supports both dual and single coil sensors. > Terminal I/O connections. > Auto-synchronization of multiple channels. > Analog DC and 4-20mA outputs. > Single ended, bipolar, and differential voltage outputs. >... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument; Input/Output Module
- Sampling Frequency: 50
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Outputs: Frequency or Pulse Output; Timer / Counter Output; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
from SOCOMEC
DIRIS A60 is a panel mounted multifunction meter which incorporates all functions of the DIRIS A40 with the addition of enhanced data logging functions, recording curves for quality events. All this information can be analysed remotely using the Analysis software which is available at no charge and... [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Accuracy: 0.2000
from Gefran
The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Relay Output
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from Fluidwell bv
The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high... [See More]
- Outputs: Analog Current Output; Frequency or Pulse Output; Relay Output (optional feature); Modbus Communication
- Form Factor: Stand-alone
- Data Acquisition: Datalogger (optional feature)
- Digital I/O Channels: 1
from Acromag, Inc.
0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input. 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels. Solid-state relay (60V DC @ 500mA) control output. 10-36V DC power. Software configured, ideal for integrator/totalizer applications, computes arithmetic... [See More]
- Outputs: Frequency or Pulse Output; Relay Output
- Form Factor: Terminal Block
- Data Acquisition: Input Module
- Analog Channels: 1
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Encore Electronics, Inc.
The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument
- DC Voltage: 0-10 V
from CAS DataLoggers
The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The Loggito can be used as a... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from Measurement Computing
USB data acquisition (DAQ) device with 16 DIFF BNC analog inputs, 16-bit resolution, 1 MS/s sample rate, two 16-bit analog outputs, four counter inputs, two timer outputs, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1616HS-BNC data acquisition (DAQ) device provides high speed analog functions along... [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from OMEGA Engineering, Inc.
The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Timer / Counter Output
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
from D-TACQ Solutions
14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 32
from MonoDAQ
Low-latency, high precision analog ouptut with excellent dynamic performance (92dB SNR, -90 dB THD). Under 100 microseconds of EtherCAT-to-analog delay possible. Analog output specification. DAC Resolution: 18bit. Sampling Rate: 1000 S/sec. Number of channels: 1. Full Scale Output Range: ±10... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
- Data Acquisition: Output Module; Input/Output Module
- Analog Channels: 1
from ACCES I/O Products, Inc.
16 single-ended or 8 differential analog inputs, additional gain setting [See More]
- Outputs: Frequency or Pulse Output; Timer / Counter Output
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Digital I/O Channels: 24
from LORD MicroStrain Sensing Systems
Downhole Orientation Sensor and Data Logger. Overview. The 3DM-DH3 ™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: PC Board
- Data Acquisition: DAQ Instrument; Datalogger
- Resolution: 24
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
from Fluidwell bv
The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements... [See More]
- Outputs: Analog Current Output; Frequency or Pulse Output; Relay Output (optional feature); Modbus Communication
- Form Factor: Stand-alone
- Data Acquisition: Datalogger (optional feature)
- Digital I/O Channels: 1
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from CAS DataLoggers
The Delphin Expert Key 100 Data Acquisition System offers extensive features. The combination of all these functions into one device makes Expert Key unique in the broad field of USB data acquisition technology. Functions of Expert Key. Universal and flexible application. 14 or 28 differential... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Timer / Counter Output
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone; Mobile Application
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 14
from Measurement Computing
USB-based 16-bit, 1 MS/s multifunction device with 16 SE/8 DIFF analog inputs analog inputs, four counter inputs, two timer outputs, and 24 digital I/O lines; TR-2U external power supply included. KEY HIGHLIGHTS. The USB-1616HS Series of USB data acquisition (DAQ) devices provide synchronous analog,... [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 16
from OMEGA Engineering, Inc.
The CT9000 microprocessor-based circular recorder offers one to four trends with one color per channel. The latter allows future trend addition upgrades and improves chart annotation of times, dates, scale values, trend line tags, and user configurable real time actuated chart messages. The... [See More]
- Outputs: Analog Current Output; Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 1
from D-TACQ Solutions
ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 64
from ACCES I/O Products, Inc.
Digital I/O Card. The circuits use an 82C55A PPI with mode 0 supported. Ports A, B and C are buffered with 74ABT245 transceivers and pulled up to 5V. The optional 82C54 has three-sixteen bit down-counters within one chip. These counters are useful for making frequency outputs, measuring frequency of... [See More]
- Outputs: Frequency or Pulse Output; Timer / Counter Output
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Digital I/O Channels: 48
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Outputs: Frequency or Pulse Output; Timer / Counter Output; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
USB-based DAQ board with 16 SE/8 DIFF analog inputs, 1 MS/s sample rate, 24 digital I/O, four 32-bit counters, and four thermocouple inputs. KEY HIGHLIGHTS. The USB-2500 Series of high-speed USB data acquisition (DAQ) boards features synchronous analog, digital and counter/timer functions and... [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 16
from OMEGA Engineering, Inc.
The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Timer / Counter Output
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from OMEGA Engineering, Inc.
OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]
- Outputs: Analog Current Output; Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 0