AC Voltage Input Data Acquisition
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 2
- Form Factor: Panel / Chassis Mount
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
from Dataforth Corporation
The MAQ20-DIOL discrete input/output module has 5 isolated discrete input channels and 5 isolated discrete output channels. Input channels accept 3-60VDC signals and output channels switch 3-60VDC signals at up to 3A load. The MAQ20-DIOH discrete input/output module has 4 isolated discrete inputs... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
- Form Factor: DIN Rail
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
from Sensata Technologies
Plug into mounting boards for C4 Series modules. AC Inputs (Yellow Case). DC Inputs (White Case). 4kV Optical isolation. Open-collector Output. Industry standard packaging. Built-in LED Status Indicator [See More]
- Data Acquisition: Input Module
- DC Current: 50 mA
- DC Voltage: 2.5-32 VDC
- AC Voltage: 90-280 VAC
from PCE Instruments / PCE Americas Inc.
The PCE-830 Three Phase Power Data Logger is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to... [See More]
- Data Acquisition: Datalogger
- AC Voltage: 20.0 V ... 600.0 V / 0.1 V / ±0.5 % ±5 digits
- Form Factor: Stand-alone
- AC Current: 0 to 300 A / 0.1 A / ±1.0% of measurement range
from Allen-Bradley / Rockwell Automation
120V AC Power/Bus Extension Module [See More]
- Data Acquisition: Input/Output Module
- AC Voltage: 85...264V AC
- Form Factor: DIN Rail
from iba America LLC
Input module with 4 analog voltage inputs. Use in power generation and distribution. General voltage measurement. Grid frequency measurement [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: DIN Rail
- Sampling Frequency: 500
from Dataforth Corporation
Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Sensata Technologies
DIN Rail Mountable Single Point Input Modules. AC Inputs (Yellow Case). DC Inputs (White Case). kV Optical isolation. Input and Output Barrier Strips Accept 14 to 2 AWG Wire. Configured for Panel Mounting. Open-Collector Output, with LED Status Indicator [See More]
- Data Acquisition: Input Module
- DC Current: 50 mA
- DC Voltage: 30
- AC Voltage: 4-280 VAC
from PCE Instruments / PCE Americas Inc.
The PCE-830 Three Phase Power Data Logger is used for measuring one to three phases of electrical quantities for alternating current (AC). This Three Phase Power Data Logger also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to... [See More]
- Data Acquisition: Datalogger
- AC Voltage: 20.0 V to 600.0 V / 0.1 V / ±0.5% ±5 digits
- Form Factor: Stand-alone
- AC Current: 0 to 300 A / 0.1 A / ±1.0% of measurement range
from Allen-Bradley / Rockwell Automation
Field Potential Distributor [See More]
- Data Acquisition: Input/Output Module
- DC Voltage: 12V DC, 24V DC, 10...28.8V DC, 120/240V AC
- Form Factor: DIN Rail
- AC Voltage: 12V DC, 24V DC, 10...28.8V DC, 120/240V AC
from iba America LLC
Input module with 4 analog inputs. Measurement of mechanical vibration by means of IEPE accelerometers. Expected availability in 2025 [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: DIN Rail
- Sampling Frequency: 100
from Dataforth Corporation
Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Backpanel
- Accuracy: 0.2500
from Sensata Technologies
DIN Rail Mountable Single Point Input Modules. AC Inputs (Yellow Case). DC Inputs (White Case). kV Optical isolation. Input and Output Barrier Strips Accept 14 to 2 AWG Wire. Configured for Panel Mounting. Open-Collector Output, with LED Status Indicator [See More]
- Data Acquisition: Input Module
- DC Current: 50 mA
- DC Voltage: 30
- AC Voltage: 4-280 VAC
from PCE Instruments / PCE Americas Inc.
The PCE-PA 8000 Three Phase Power Data Logger is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Three Phase Power Data Logger you will be able to perform prolonged measurements. Measurement values are saved in xls format on the included SD... [See More]
- Data Acquisition: Datalogger
- AC Voltage: 10 V ... 600 V (phase to neutral)
- Form Factor: Stand-alone
- AC Current: 20 A 200 A 1200 A
from Allen-Bradley / Rockwell Automation
24 Vdc Very High Speed Counter With Source Outputs [See More]
- Data Acquisition: Input/Output Module
- DC Voltage: 24V DC
- Form Factor: DIN Rail
- AC Voltage: 24V DC
from Dataforth Corporation
Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Backpanel
- Accuracy: 0.2500
from Sensata Technologies
DIN Rail Mountable Single Point Input Modules. AC Inputs (Yellow Top), DC Inputs (White Top). UL, cUL Recognized, CE Compliant. 4kV Optical isolation. Input and Output Barrier Strips Accept 14 to 28 AWG Wire. Open-Collector Output, with LED Status Indicator [See More]
- Data Acquisition: Input Module
- AC Voltage: 90-140 VAC
- DC Voltage: 90-140 VDC
- Inputs: Capacitance
from PCE Instruments / PCE Americas Inc.
The PCE-830 Three Phase Power Data Logger Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating,... [See More]
- Data Acquisition: Datalogger
- AC Voltage: 20.0 V to 600.0 V / 0.1 V / ±0.5% ±5 digits
- Form Factor: Stand-alone
- AC Current: 0.04 A to 1 A / 0.001 A / ±0.5% ±0.05 A
from Allen-Bradley / Rockwell Automation
1746 SLC System, 16 ch-AC Input Module For Programmable Controller [See More]
- Data Acquisition: Input Module
- AC Voltage: 200-240V AC
- Form Factor: Chassis
from Dataforth Corporation
Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Backpanel
- Accuracy: 0.2500
from Sensata Technologies
Plug into mounting boards for M Series modules. AC Inputs (Yellow Case) for 24 V, 120 V, 240 V. DC Inputs (White Case) for 3.3 to 32 V, 10 to 48 V. 4kV Optical isolation. Open-collector Output. Industry standard packaging [See More]
- Data Acquisition: Input Module
- AC Voltage: 90-140 VAC
- DC Voltage: 90-140 VDC
- Inputs: Capacitance
from PCE Instruments / PCE Americas Inc.
The PCE-360 is a Three-Phase Power Data Logger with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power... [See More]
- Data Acquisition: Datalogger
- AC Voltage: 50 V ... 600.0 V True RMS value
- Form Factor: Stand-alone
- AC Current: 3 A ... 999.9 A True RMS value
from Allen-Bradley / Rockwell Automation
1746 SLC System, 16 ch-DC Output Module For Programmable Controller (sinking) [See More]
- Data Acquisition: Output Module
- DC Voltage: 10-50V DC
- Form Factor: Chassis
- AC Voltage: 10-50V DC
from Dataforth Corporation
Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Backpanel
- Accuracy: 0.2500
from Dataforth Corporation
Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Differential Channels
from Dataforth Corporation
SCMD digital input modules provide highly reliable and safe interfaces to harsh industrial measurement and control applications. With SCMD modules installed near individual field signals, a reliable isolation barrier is provided between the field wiring computer system. Other benefits include... [See More]
- Data Acquisition: Input Module; Input/Output Module
- Digital I/O Channels: 1
- Form Factor: Rack Mount
- DC Voltage: 3.3 to 60V
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OTEK Corporation
OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest technology (ARM7... [See More]
- Data Acquisition: Datalogger
- Analog Channels: 48
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Clark Solutions
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 0
- Form Factor: Stand-alone
- Sampling Frequency: 5
from Sealevel Systems, Inc.
SeaRAQ ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8511 expansion board adds 16 channels of isolated digital inputs rated for 0-132 VAC. To protect the host computer from harmful voltage spikes... [See More]
- Data Acquisition: Input/Output Module
- AC Voltage: 0-132 VAC
- Isolation: Isolated Digital Inputs
- Operating Temperature: 32 to 158
from ANZER
OAC5Q - ac output, 4-channel, 120V, 5V logic, Quad [See More]
- Data Acquisition: Input/Output Module
- Outputs: Analog Voltage Output
- AC Voltage: 120V
from Thermotron Industries
The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 16
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Data Acquisition: Input Module
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Isolation: Optical Isolation
from Measurement Computing
PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Data Acquisition: Data Acquisition Card; Input Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs
from Crystal Instruments
Highlights. •Highly modular, distributed, networkable dynamic measurement system. • 4 - 1024 input channels. •Time synchronization accuracy up to 100 ns for all channels. •PC Tethered mode or standalone Black Box mode. •All input channels sampled simultaneously up to 102.4... [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 8
- Form Factor: Rack Mount
- Sampling Frequency: 102
from CAS DataLoggers
The DigiRail-VA AC Power Analysis Data Logger is specifically designed for single phase AC power analysis applications, it is able to measure the most important AC signals and retransmit them in both analog and digital ways. It measures and calculates: Voltage: 0 to 300 Vac (True-RMS). Current: 0 to... [See More]
- Data Acquisition: Datalogger
- Isolation: Isolation between high voltage/current inputs and the low voltage signals
- Form Factor: DIN Rail
- AC Voltage: 0 to 300 Vac (True-RMS)
from Acromag, Inc.
XTA-MRNO-6: Mechanical relay output modules. XTA-120V-6: Logic level input modules. The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or other digital output modules for the purpose of... [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 6
- Form Factor: DIN Rail
- Isolation: Isolated Digital Inputs
from American Portwell Technology Inc.
Half-size Low-Profile PCI bus compatible card that provides isolated digital input and output interface for PCI-Bus computers. The card has eight optically-isolated digital inputs for AC or DC control signals and eight electromechanical relay outputs. [See More]
- Data Acquisition: Input/Output Module
- Resolution: 8
- Form Factor: PC Board
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Ground-to-Channel
from Aerotech, Inc.
Sensor I/O easily aligned with encoder position. Data recording and playback. Combine sensor inputs in real time. 5 MHz collection rates. One easy-to-use software interface. Aerotech ’s Sensor Fusion ™ is a 3U data acquisition device integrated with our Automation 3200 (A3200) motion... [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Digital I/O Channels: 32
from Opto 22
Opto 22 ’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier,... [See More]
- Data Acquisition: DAQ Instrument; Input Module
- Digital I/O Channels: 2
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Data Acquisition: Input Module; Output Module; Input/Output Module
- Analog Channels: 8
- Form Factor: Module
- Digital I/O Channels: 8
from Encore Electronics, Inc.
The Model 220 provides a pure sinusoidal signal. of known strain to your strain gage measurement. system. This arrangement simulates actual vibration. signals and can be used with AC coupled amplifiers. [See More]
- Data Acquisition: DAQ Instrument
- AC Voltage: .5V to 10V
- Form Factor: Stand-alone
- Inputs: Bridge Input
from OMEGA Engineering, Inc.
Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]
- Data Acquisition: Output Module
- Analog Channels: 1
- Form Factor: DIN Rail
- Accuracy: 0.1000
from Sifam Tinsley UK
Theta 10A/10V transducer converts a sinusoidal AC Current or AC Voltage into a load independent DC Current or a load independent DC Voltage proportional to the measured value. Features. • Accuracy class 0.2 as per International Standard IEC/EN 60688. • Output Response Time < 250 ms. [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Output
from Linseis Inc.
Low Cost Single Pen AC Voltage Recorder, Voltage Range 0 to 500 VAC, Single Phase [See More]
- Data Acquisition: Chart Recorder
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount; Stand-alone
- AC Voltage: 0-500VAC
from VersaLogic Corporation
The VCM-DAS-1 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided on a single 3.8 x 3.6" PC/104 module. The analog input section features 16 single-ended input... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 16
- Form Factor: PC Board
- Digital I/O Channels: 16
from Automation24, Inc.
The RSG35-B1A data logger from Endress+Hauser is used to securely and completely record and visualize all process sequences. Because every measured value counts, the Ecograph T RSG35 Universal Data Manager records, displays and monitors all analog or digital input signals. The measured values are... [See More]
- Data Acquisition: Datalogger
- Digital I/O Channels: 6
- Form Factor: Panel / Chassis Mount; Panel mounting
- Resolution: 24
from Mitsubishi Electric Automation, Inc.
CC-Link IE Field is a flexible Control and Device level network that is based on 1GBit Industrial Ethernet. This network can be configured to interconnect automation devices or be used to control distributed I/O systems. When configured for remote I/O, systems will generally include a slave head... [See More]
- Data Acquisition: Input/Output Module
- Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: DIN Rail
- User Interface: None
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16 optically isolated inputs. 16 Form C electromechanical 1A relays. Internal, removable screw terminal board for easy wiring. Small (4" x 4"x 1.4") rugged industrial enclosure. Custom high-speed function driver. PC/104 module size and... [See More]
- Data Acquisition: Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board (optional feature); DIN Rail (optional feature)
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Channel to Ground
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Data Acquisition: Input Module
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Isolation: Optical Isolation
from Measurement Computing
PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Digital I/O Channels: 8
- Form Factor: PC Board
- DC Voltage: 6 to 28V
from Crystal Instruments
Spider-81 Vibration Controller. The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection. •4 -... [See More]
- Data Acquisition: DAQ Instrument
- Sampling Frequency: 102
- Analog Channels: 4
- User Interface: Front Panel; Computer Programmable
from CAS DataLoggers
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 3
- Form Factor: Stand-alone
- Resolution: 10
from Acromag, Inc.
plusmn;5V, ±10V, 0-5V, 0-10V Input. 8 analog differential voltage input channels. 12 to 32V DC Power (2.8W). XT1221: Modbus/TCP and i2o protocol. XT1222: Ethernet/IP protocol. XT1223: Profinet protocol. These modules interfaces with up to eight differential channels of voltage input. They... [See More]
- Data Acquisition: Input Module
- Analog Channels: 8
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from American Portwell Technology Inc.
Low-cost, 6.8" card that provides isolated input and output for PCI-bus computers. The card has sixteen optically-isolated digital inputs for AC or DC control signals and sixteen isolated FET outputs. [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
from Opto 22
Opto 22 ’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier,... [See More]
- Data Acquisition: DAQ Instrument; Input Module
- Digital I/O Channels: 2
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
from Encore Electronics, Inc.
The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor. in series with a modulation signal is connected across the strain gage. The peak-to-peak value. of modulation signal is automatically set to. equal the bridge excitation mode. [See More]
- Data Acquisition: DAQ Instrument
- AC Voltage: .25V to 15V
- Form Factor: Stand-alone
- Inputs: Bridge Input
from OMEGA Engineering, Inc.
The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL levels up... [See More]
- Data Acquisition: Input Module
- Analog Channels: 24
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs
from Sifam Tinsley UK
The Theta 20A/20V compact programmable Transducers are available with LCD display and are completely on-site configurable. Features. • True RMS measurement. • On-site programmable inputs. • On-site configurable as: Current or Voltage. • On-site selectable output; DC Current or DC... [See More]
- Data Acquisition: Input Module
- Analog Channels: 2
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Output
from VersaLogic Corporation
The VCM-DAS-2 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided on a single 3.8 x 3.6" PC/104 module. The analog input section features 16 single-ended input... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 16
- Form Factor: PC Board
- Digital I/O Channels: 16
from Automation24, Inc.
Fieldlogger 8812120000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812120000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2 relay outputs. The... [See More]
- Data Acquisition: Datalogger
- Digital I/O Channels: 8
- Form Factor: DIN Rail; DIN rail
- Resolution: 24
from Mitsubishi Electric Automation, Inc.
CC-Link is a high performance Device level network that is based on 10MBit twisted pair wiring. This network is used to interconnect a wide variety of automation devices including I/O, Controllers, HMIs, VFDs and Servo products. When configuring systems for remote I/O control, solutions will... [See More]
- Data Acquisition: Input/Output Module
- Outputs: Relay Output; Triac and Transistor
- Form Factor: Panel / Chassis Mount
- User Interface: Front Panel
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16 individually optically isolated inputs (channel to channel and channel to ground). Polarity insensitive AC/DC inputs accept up to 31 VDC or AC RMS. Jumper selectable filtering per input channel for AC or voltage transients. 16... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
- Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Channel to Ground
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Data Acquisition: Output Module
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Isolation: Optical Isolation
from Measurement Computing
Digital I/O board with eight isolated inputs and eight SPDT relays. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with... [See More]
- Data Acquisition: Data Acquisition Card; Input Module
- Digital I/O Channels: 8
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs
from CAS DataLoggers
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
- Form Factor: Stand-alone
- Sampling Frequency: 0.9600
from Acromag, Inc.
Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 4
- Form Factor: DIN Rail
- Digital I/O Channels: 6
from American Portwell Technology Inc.
Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have sixteen optically-isolated digital inputs for AC or DC control signals and sixteen electro-mechanical relay outputs. [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Channel-to-Channel Isolation; Optical
from Opto 22
The IAC15 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation... [See More]
- Data Acquisition: DAQ Instrument; Input Module
- Digital I/O Channels: 2
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
from Encore Electronics, Inc.
Features. Fast response. Engineering unit display. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 221 is a 19" wide x 5" high x 14" deep benchtop unit that can be rack mounted. Rack mount brackets are available. Operation of the unit is over a wide band of frequencies... [See More]
- Data Acquisition: DAQ Instrument
- Accuracy: 0.0500
- Form Factor: Rack Mount (optional feature); Stand-alone
- Isolation: Isolated
from OMEGA Engineering, Inc.
The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]
- Data Acquisition: Output Module
- Analog Channels: 1
- Form Factor: Screw Mount
- Sampling Frequency: 0.0600
from VersaLogic Corporation
VersaLogic's SPX expansion modules provide a new level of economy and convenience for routine I/O expansion. Their small size, low cost, and simplified system interface are possible due to high levels of integration and miniaturization that were not previously available. Unlike larger expansion... [See More]
- Data Acquisition: Input Module
- Analog Channels: 8
- Form Factor: PC Board
- Resolution: 12
from Automation24, Inc.
Fieldlogger 8812120004 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. An exclusive color HMI can be attached or remotely installed for local indication or configuration. The 8812120004 data... [See More]
- Data Acquisition: Datalogger
- Analog Channels: 8
- Form Factor: DIN Rail; DIN rail 35 mm
- Digital I/O Channels: 8
from ACCES I/O Products, Inc.
Features. Small, portable, digital input module provides up to 16-channels. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16, 8, or 4 optically isolated inputs. Jumper selectable filters for AC and noisy DC inputs. On-board 45 degree angled screw terminals. USB/104 form-factor for OEM... [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 8
- Form Factor: PC Board; DIN Rail (optional feature)
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Channel to Ground, From Computer
from Measurement Computing
USB-based eight Form C relay and eight isolated high-voltage input interface device. KEY HIGHLIGHTS. The USB-PDISO8 Series relay interface devices are designed for high voltage applications. Each device provides isolated Form C electromechanical SPDT relays and a heavy-duty chassis for rugged DAQ... [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 8
- Form Factor: Stand-alone
- Isolation: Isolated
from CAS DataLoggers
Single Phase Waterproof Voltage Logger. The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional recorders. When recording the Electrocorder will store the average voltage over the... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Sampling Frequency: 1.92
- Form Factor: Stand-alone
- Accuracy: 1
from American Portwell Technology Inc.
Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have eight optically-isolated digital inputs for AC or DC control signals and eight electro-mechanical relay outputs. [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Channel-to-Channel Isolation; Optical
from Opto 22
The IAC15A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]
- Data Acquisition: DAQ Instrument; Input Module
- Digital I/O Channels: 2
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
from Encore Electronics, Inc.
Fast response. High accuracy. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module provides the required... [See More]
- Data Acquisition: DAQ Instrument
- Isolation: Isolated
- Form Factor: Rack Mount
- AC Voltage: .025V to 100V Peak
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: PC Board
- Digital I/O Channels: 4
from Automation24, Inc.
Fieldlogger 8812130000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812130000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2 relay outputs. The... [See More]
- Data Acquisition: Datalogger
- Digital I/O Channels: 8
- Form Factor: DIN Rail; DIN rail
- Resolution: 24
from ACCES I/O Products, Inc.
Features. 16 individually optically isolated inputs (channel to channel and channel to ground). Polarity insensitive AC/DC inputs accept up to 31 VDC or AC RMS. Jumper selectable filtering per input channel for AC or voltage transients. 16 optically isolated fully protected low-side FETs capable of... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
- Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs; Channel to Ground, From Computer
from Measurement Computing
Isolated input module, DIN rail mount, 120 VAC/VDC, 5 V logic levels. [See More]
- Data Acquisition: Input Module
- Isolation: Isolated
- Form Factor: DIN Rail
- DC Voltage: 120 V
from CAS DataLoggers
The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase angle between L1 and A1. Amp... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
- Form Factor: Stand-alone
- Sampling Frequency: 0.9600
from Opto 22
The IAC24 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation... [See More]
- Data Acquisition: DAQ Instrument; Input Module
- Digital I/O Channels: 2
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
from Encore Electronics, Inc.
The Model 214 provides AC calibration to a strain gage bridge. It will switch a parallel CAL resistor across any leg of the bridge at the selected frequency. The desired CAL resistor is selected using the front panel decade resistance thumbwheel. Any resistance from zero ohms to 9.999 Megohms is... [See More]
- Data Acquisition: DAQ Instrument
- AC Voltage: .5V to 10V
- Form Factor: Stand-alone
- Inputs: Bridge Input
from OMEGA Engineering, Inc.
The HH374 has a high resolution and fast analog to digital converter. Measurements settings and results are shown on the backlit LCD display. Data can be stored in the meter or directly saved on a computer through PC interface. Recorded data can be further processed on a computer. With the exclusive... [See More]
- Data Acquisition: Datalogger
- Analog Channels: 4
- Form Factor: Stand-alone; Portable
- DC Voltage: 60VDC Max
from Automation24, Inc.
The SIMATIC S7-1200 compact CPU 1211C AC/DC/RELAY - 6ES72111BE400XB0 has 6 digital inputs, 4 digital outputs as relays and 2 analog inputs. The supply voltage is 85-264 V AC. For the communication and programming, a PROFINET port is available for use. Thanks to the 50 kB programming and data memory,... [See More]
- Form Factor: DIN Rail; DIN rail 35 mm
- Digital I/O Channels: 6
- Analog Channels: 2
- Resolution: 10
from ACCES I/O Products, Inc.
This product is a x1 lane PCIe isolated digital input and FET output board with Change of State (COS) detection capabilities. In addition to the isolated signals, 8 (or 4) TTL/CMOS input/output pins are available, for your application ’s convenience. The isolated inputs can be driven by either... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 24
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
from Opto 22
The IAC24A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]
- Data Acquisition: DAQ Instrument; Input Module
- Digital I/O Channels: 2
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
from OMEGA Engineering, Inc.
The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC ’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8 offers eight 24 V AC or DC and... [See More]
- Data Acquisition: Data Acquisition Card
- Analog Channels: 8
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs
from Automation24, Inc.
The SIMATIC S7-1200 compact CPU 1212C AC/DC/RELAY - 6ES7212-1BE40-0XB0 has 8 digital inputs, 6 digital outputs as relays and 2 analog inputs. The supply voltage is 85-264 V AC. For the communication and programming, a PROFINET port is available for use. Thanks to the 75 kB programming and data... [See More]
- Form Factor: DIN Rail; DIN rail 35 mm
- Digital I/O Channels: 8
- Analog Channels: 2
- Resolution: 10
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 8 individually optically isolated digital inputs. Polarity insensitive AC/DC inputs accept up to 31VDC or AC RMS. Jumper selectable filtering per input channel for AC or voltage transients. Four optically isolated fully protected solid... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs
from Opto 22
SNAP-AIPM analog input modules help you measure and control power usage in your facility. The SNAP-AIPM module simultaneously measures single-phase volts AC RMS and amps AC RMS and calculates true power and volt-amps. Leading or lagging power factor ca [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.2000
from OMEGA Engineering, Inc.
The DRA-ACT-2I AND DRA-ACT-2V Series are isolated 2-wire loop-powered ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-2I Series of ac current input models includes... [See More]
- Data Acquisition: Output Module
- Analog Channels: 2
- Form Factor: DIN Rail
- Sampling Frequency: 0.5000
from Automation24, Inc.
The SIMATIC S7-1200 compact CPU 1214C AC/DC/RELAY - 6ES7214-1BG40-0XB0 from Siemens has 14 digital inputs, 10 digital outputs as relays and 2 analog inputs. The supply voltage is 85-264 V AC. For the communication and programming, a PROFINET port is available for use. Thanks to the 100 kB... [See More]
- Form Factor: DIN Rail; DIN rail 35 mm
- Digital I/O Channels: 14
- Analog Channels: 2
- Resolution: 10
from ACCES I/O Products, Inc.
Solid State I/O Modules and A24A Mounting Card. The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC... [See More]
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
from Opto 22
The SNAP-IAC5FM provides four channels of 90-140 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. It has removable top-mounted connectors for easy access to field wiring, as well as channel-specific... [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 4
- Form Factor: Modular Bay or Slot System
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs
from OMEGA Engineering, Inc.
The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]
- Data Acquisition: Datalogger; Chart Recorder
- DC Voltage: 9 - 12 V
- Form Factor: Panel / Chassis Mount
- AC Voltage: 100 -240 Vac
from Automation24, Inc.
The SIMATIC S7-1200 compact CPU 1215C AC/DC/RELAY - 6ES72151BG400XB0 from Siemens has 14 digital inputs, 10 digital outputs as relays, 2 analog inputs, and 2 analog outputs. The supply voltage is 85-264 V AC. For the communication and programming, 2 PROFINET ports are available for use. Thanks to... [See More]
- Form Factor: DIN Rail; DIN rail 35 mm
- Digital I/O Channels: 14
- Analog Channels: 2
- Resolution: 10
from ACCES I/O Products, Inc.
Features. Multifunction I/O board with isolated digital I/O and serial communication. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Four optically isolated digital inputs. Four Form C electromechanical 1A relays. Two serial ports, field selectable RS-232/422/485. Small (4"x4"X1.8") rugged... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
- Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; From Computer